Generation Brands Pendant Light Fixture 700LSAKMB36Z

Description
ANTIQUE BRONZE FINISH 48 INCH 12.9 INCH 36 INCH ETL (CANADA AND US) APPROVAL 6 LAMP(S) 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE STYLE AKIMBO VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 1.3 INCH D INCLUDES STANDARD INCANDESCENT DIMMER
Datasheet
Description
ANTIQUE BRONZE FINISH 48 INCH 12.9 INCH 36 INCH ETL (CANADA AND US) APPROVAL 6 LAMP(S) 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE STYLE AKIMBO VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 1.3 INCH D INCLUDES STANDARD INCANDESCENT DIMMER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700LSAKMB36Z - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700LSAKMB36Z
Pendant Light Fixture 700LSAKMB36Z
ANTIQUE BRONZE FINISH 48 INCH 12.9 INCH 36 INCH ETL (CANADA AND US) APPROVAL 6 LAMP(S) 60 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE STYLE AKIMBO VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X 1.3 INCH D INCLUDES STANDARD INCANDESCENT DIMMER
  • ANTIQUE BRONZE FINISH
  • 48 INCH
  • 12.9 INCH
  • 36 INCH
  • ETL (CANADA AND US) APPROVAL
  • 6 LAMP(S)
  • 60 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • STYLE AKIMBO
  • VOLTAGE RATING 120 V
  • CANOPY SIZE 4.5 INCH DIA X 1.3 INCH D
  • INCLUDES STANDARD INCANDESCENT DIMMER
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700LSAKMB36Z
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details