General Digital Corporation Rugged, 2U High, Mountable, Dual Flip-down or Flip-up Flat Panel LCD Monitors TwoView Micro™

Description
Two Displays to Convey Twice the Information The TwoView Micro™ dual flip-down LCD monitor is another innovation of General Digital's™ vast arsenal of mountable and rack mount products. Optimized for its low profile (3.50" high), the TwoView Micro™ is designed to save valuable space while increasing your video content capacity by supplying two displays in an area normally reserved for one. The TwoView Micro’s™ compact design and industrial durability, combined with General Digital’s™ legendary configuration control and long product life cycles, make it the ideal display solution for network administration, telecommunications, mobile (transit case), tactical in-vehicle applications, and more. Locking style connectors for all interfaces are located at the back of the case to facilitate cable management schemes. Use of Ny-lock hardware and isolation dampening materials further improve the durability. Using supplied mounting brackets, the TwoView Micro™ can be easily secured to horizontal (ceiling, rack) or vertical (wall) surfaces. AMTFT LCD Screens General Digital™ integrates the latest advances in LCD display technology in virtually any size you require. Our stock offering sizes range from 15.0" to 19.0" (diagonal viewing area). These panels provide the equivalent viewing area of much larger CRTs. All of our active matrix TFT LCD panels offer up to 16.7 million colors, wide viewing angles, and fast response times (suitable for live video). We qualify multiple sources of supply to ensure product availability and long life. If our stock offering does not suit your needs in terms of size, fit or function, please contact a Sales Engineer and we will work with you to configure a system to your specifications. Video Support All standard TwoView Micro™ units support interlaced and non-interlaced analog video (Separate, Composite, Sync-on-Green). Support for STANAG 3350 A, B and C Analog SoG video is also included as a standard feature. In addition, they can be optionally configured to support analog, digital and integrated video (DVI-A, DVI-D, DVI-I), as well as serial digital interface (HD-SDI, SD-SDI) video. Live Video Support The TwoView Micro™ can be optionally configured to support NTSC, PAL, RS-170, and SECAM video in composite video or S-video format. The response time of the active matrix TFT makes it the ideal platform for live video input. High Performance LCD Controller Internal to our LCD monitor is an LCD controller that converts analog video signals into the proper digital signals required to drive the display. It is the LCD controller that enables the LCD monitor to function as a direct replacement for the traditional CRT. The controller provides intuitive operation of its controls and calibration through the use of a membrane pad and a series of on-screen menus. All models support the following display image controls: auto and manual setup, brightness, contrast, horizontal position, vertical position, tuning, size, individual RGB adjust, image expansion on/off, system information, run-time counter, and signal level. Advanced features are supported on a selective basis (image rotate and invert, audio controls, advanced scaling). Protective Glass & Sealed Gasket General Digital™ protects your flat screen display by adhering a piece of glass to the surface of the LCD panel to guard the liquid crystal material from making direct contact with foreign objects. In addition, a sealed gasket is installed between the display and bezel to protect the monitor’s electronics from dust, liquids (e.g., spilled coffee) or other debris. Metal Construction General Digital’s™ rugged aluminum enclosures are designed to withstand the rigors of commercial, industrial, and military (COTS) environments alike. Our enclosures are completely irridited to provide protection from corrosion and improve shielding properties where parts make contact with one another. All external surfaces are finished with a durable black powder coat. Unlike plastic enclosures (commodity products), whose mold is usually designed for a specific display and control electronics, our modular enclosures offer superior configuration flexibility. This modular and flexible design also permits us to introduce contemporary technologies without requiring extensive redesign. Our products are intentionally designed to support LCD displays (and other electronics) from numerous manufacturers. This capability enables us to minimize the impact of a single suppliers’ decision to obsolete, allocate or redesign their display upon our ability to maintain configuration control or extend the manufacturing life of our products. The enclosure is constructed from a combination of steel and aluminum, providing a cost-effective, lightweight housing that can be used in most applications. Two large format display heads hinge downward and slide laterally to provide twice the typical viewing capacity. Display retention latches are used to secure the displays while they are stowed to minimize vertical “chatter” when subjected to shock and vibration. The displays are deployed by pulling down on the release handle. Interface connectors are located on the rear of the device. The overall depth of the system is less than 22". Total Design Control General Digital™ gladly offers its engineering services to customers who require special customization of our devices to meet their commercial, industrial or military requirements. Please speak with a Sales Engineer for additional details. Configuration Control & Product Longevity We at General Digital™ are completely responsible for the design and manufacturing of our products, allowing us to maintain nearly total control of their future. Our experience supporting Department of Defense programs has taught us the value of designing products with foresight so that they can be manufactured, serviced and upgraded for many years. Though the market introduces new innovations and product upgrades at an alarming rate, our product management team knows the importance of proactive customer notification and can offer product adaptation with similar or equivalent performance before designs become obsolete, thereby extending the product life cycle. Private Labeling General Digital™ encourages relationships with Original Equipment Manufacturers (OEMs) and other organizations, and is willing to maintain your company identity (private label) on our products. Please speak with a Sales Engineer for additional information. Options & Accessories A multitude of options and accessories are offered in support of all General Digital™ products: vandal shields, EMI / RFI shields, antireflective coatings / antiglare etches, touchscreens, power supplies, rack mount and desktop keyboards with pointing devices, rack slides, video / serial / power cables and more. Please speak with a Sales Engineer or visit our Options and Accessories page for further details.
Description
Two Displays to Convey Twice the Information The TwoView Micro™ dual flip-down LCD monitor is another innovation of General Digital's™ vast arsenal of mountable and rack mount products. Optimized for its low profile (3.50" high), the TwoView Micro™ is designed to save valuable space while increasing your video content capacity by supplying two displays in an area normally reserved for one. The TwoView Micro’s™ compact design and industrial durability, combined with General Digital’s™ legendary configuration control and long product life cycles, make it the ideal display solution for network administration, telecommunications, mobile (transit case), tactical in-vehicle applications, and more. Locking style connectors for all interfaces are located at the back of the case to facilitate cable management schemes. Use of Ny-lock hardware and isolation dampening materials further improve the durability. Using supplied mounting brackets, the TwoView Micro™ can be easily secured to horizontal (ceiling, rack) or vertical (wall) surfaces. AMTFT LCD Screens General Digital™ integrates the latest advances in LCD display technology in virtually any size you require. Our stock offering sizes range from 15.0" to 19.0" (diagonal viewing area). These panels provide the equivalent viewing area of much larger CRTs. All of our active matrix TFT LCD panels offer up to 16.7 million colors, wide viewing angles, and fast response times (suitable for live video). We qualify multiple sources of supply to ensure product availability and long life. If our stock offering does not suit your needs in terms of size, fit or function, please contact a Sales Engineer and we will work with you to configure a system to your specifications. Video Support All standard TwoView Micro™ units support interlaced and non-interlaced analog video (Separate, Composite, Sync-on-Green). Support for STANAG 3350 A, B and C Analog SoG video is also included as a standard feature. In addition, they can be optionally configured to support analog, digital and integrated video (DVI-A, DVI-D, DVI-I), as well as serial digital interface (HD-SDI, SD-SDI) video. Live Video Support The TwoView Micro™ can be optionally configured to support NTSC, PAL, RS-170, and SECAM video in composite video or S-video format. The response time of the active matrix TFT makes it the ideal platform for live video input. High Performance LCD Controller Internal to our LCD monitor is an LCD controller that converts analog video signals into the proper digital signals required to drive the display. It is the LCD controller that enables the LCD monitor to function as a direct replacement for the traditional CRT. The controller provides intuitive operation of its controls and calibration through the use of a membrane pad and a series of on-screen menus. All models support the following display image controls: auto and manual setup, brightness, contrast, horizontal position, vertical position, tuning, size, individual RGB adjust, image expansion on/off, system information, run-time counter, and signal level. Advanced features are supported on a selective basis (image rotate and invert, audio controls, advanced scaling). Protective Glass & Sealed Gasket General Digital™ protects your flat screen display by adhering a piece of glass to the surface of the LCD panel to guard the liquid crystal material from making direct contact with foreign objects. In addition, a sealed gasket is installed between the display and bezel to protect the monitor’s electronics from dust, liquids (e.g., spilled coffee) or other debris. Metal Construction General Digital’s™ rugged aluminum enclosures are designed to withstand the rigors of commercial, industrial, and military (COTS) environments alike. Our enclosures are completely irridited to provide protection from corrosion and improve shielding properties where parts make contact with one another. All external surfaces are finished with a durable black powder coat. Unlike plastic enclosures (commodity products), whose mold is usually designed for a specific display and control electronics, our modular enclosures offer superior configuration flexibility. This modular and flexible design also permits us to introduce contemporary technologies without requiring extensive redesign. Our products are intentionally designed to support LCD displays (and other electronics) from numerous manufacturers. This capability enables us to minimize the impact of a single suppliers’ decision to obsolete, allocate or redesign their display upon our ability to maintain configuration control or extend the manufacturing life of our products. The enclosure is constructed from a combination of steel and aluminum, providing a cost-effective, lightweight housing that can be used in most applications. Two large format display heads hinge downward and slide laterally to provide twice the typical viewing capacity. Display retention latches are used to secure the displays while they are stowed to minimize vertical “chatter” when subjected to shock and vibration. The displays are deployed by pulling down on the release handle. Interface connectors are located on the rear of the device. The overall depth of the system is less than 22". Total Design Control General Digital™ gladly offers its engineering services to customers who require special customization of our devices to meet their commercial, industrial or military requirements. Please speak with a Sales Engineer for additional details. Configuration Control & Product Longevity We at General Digital™ are completely responsible for the design and manufacturing of our products, allowing us to maintain nearly total control of their future. Our experience supporting Department of Defense programs has taught us the value of designing products with foresight so that they can be manufactured, serviced and upgraded for many years. Though the market introduces new innovations and product upgrades at an alarming rate, our product management team knows the importance of proactive customer notification and can offer product adaptation with similar or equivalent performance before designs become obsolete, thereby extending the product life cycle. Private Labeling General Digital™ encourages relationships with Original Equipment Manufacturers (OEMs) and other organizations, and is willing to maintain your company identity (private label) on our products. Please speak with a Sales Engineer for additional information. Options & Accessories A multitude of options and accessories are offered in support of all General Digital™ products: vandal shields, EMI / RFI shields, antireflective coatings / antiglare etches, touchscreens, power supplies, rack mount and desktop keyboards with pointing devices, rack slides, video / serial / power cables and more. Please speak with a Sales Engineer or visit our Options and Accessories page for further details.

Suppliers

Company
Product
Description
Supplier Links
Rugged, 2U High, Mountable, Dual Flip-down or Flip-up Flat Panel LCD Monitors - TwoView Micro™ - General Digital Corporation
South Windsor, CT, USA
Rugged, 2U High, Mountable, Dual Flip-down or Flip-up Flat Panel LCD Monitors
TwoView Micro™
Rugged, 2U High, Mountable, Dual Flip-down or Flip-up Flat Panel LCD Monitors TwoView Micro™
Two Displays to Convey Twice the Information The TwoView Micro™ dual flip-down LCD monitor is another innovation of General Digital's™ vast arsenal of mountable and rack mount products. Optimized for its low profile (3.50" high), the TwoView Micro™ is designed to save valuable space while increasing your video content capacity by supplying two displays in an area normally reserved for one. The TwoView Micro’s™ compact design and industrial durability, combined with General Digital’s™ legendary configuration control and long product life cycles, make it the ideal display solution for network administration, telecommunications, mobile (transit case), tactical in-vehicle applications, and more. Locking style connectors for all interfaces are located at the back of the case to facilitate cable management schemes. Use of Ny-lock hardware and isolation dampening materials further improve the durability. Using supplied mounting brackets, the TwoView Micro™ can be easily secured to horizontal (ceiling, rack) or vertical (wall) surfaces. AMTFT LCD Screens General Digital™ integrates the latest advances in LCD display technology in virtually any size you require. Our stock offering sizes range from 15.0" to 19.0" (diagonal viewing area). These panels provide the equivalent viewing area of much larger CRTs. All of our active matrix TFT LCD panels offer up to 16.7 million colors, wide viewing angles, and fast response times (suitable for live video). We qualify multiple sources of supply to ensure product availability and long life. If our stock offering does not suit your needs in terms of size, fit or function, please contact a Sales Engineer and we will work with you to configure a system to your specifications. Video Support All standard TwoView Micro™ units support interlaced and non-interlaced analog video (Separate, Composite, Sync-on-Green). Support for STANAG 3350 A, B and C Analog SoG video is also included as a standard feature. In addition, they can be optionally configured to support analog, digital and integrated video (DVI-A, DVI-D, DVI-I), as well as serial digital interface (HD-SDI, SD-SDI) video. Live Video Support The TwoView Micro™ can be optionally configured to support NTSC, PAL, RS-170, and SECAM video in composite video or S-video format. The response time of the active matrix TFT makes it the ideal platform for live video input. High Performance LCD Controller Internal to our LCD monitor is an LCD controller that converts analog video signals into the proper digital signals required to drive the display. It is the LCD controller that enables the LCD monitor to function as a direct replacement for the traditional CRT. The controller provides intuitive operation of its controls and calibration through the use of a membrane pad and a series of on-screen menus. All models support the following display image controls: auto and manual setup, brightness, contrast, horizontal position, vertical position, tuning, size, individual RGB adjust, image expansion on/off, system information, run-time counter, and signal level. Advanced features are supported on a selective basis (image rotate and invert, audio controls, advanced scaling). Protective Glass & Sealed Gasket General Digital™ protects your flat screen display by adhering a piece of glass to the surface of the LCD panel to guard the liquid crystal material from making direct contact with foreign objects. In addition, a sealed gasket is installed between the display and bezel to protect the monitor’s electronics from dust, liquids (e.g., spilled coffee) or other debris. Metal Construction General Digital’s™ rugged aluminum enclosures are designed to withstand the rigors of commercial, industrial, and military (COTS) environments alike. Our enclosures are completely irridited to provide protection from corrosion and improve shielding properties where parts make contact with one another. All external surfaces are finished with a durable black powder coat. Unlike plastic enclosures (commodity products), whose mold is usually designed for a specific display and control electronics, our modular enclosures offer superior configuration flexibility. This modular and flexible design also permits us to introduce contemporary technologies without requiring extensive redesign. Our products are intentionally designed to support LCD displays (and other electronics) from numerous manufacturers. This capability enables us to minimize the impact of a single suppliers’ decision to obsolete, allocate or redesign their display upon our ability to maintain configuration control or extend the manufacturing life of our products. The enclosure is constructed from a combination of steel and aluminum, providing a cost-effective, lightweight housing that can be used in most applications. Two large format display heads hinge downward and slide laterally to provide twice the typical viewing capacity. Display retention latches are used to secure the displays while they are stowed to minimize vertical “chatter” when subjected to shock and vibration. The displays are deployed by pulling down on the release handle. Interface connectors are located on the rear of the device. The overall depth of the system is less than 22". Total Design Control General Digital™ gladly offers its engineering services to customers who require special customization of our devices to meet their commercial, industrial or military requirements. Please speak with a Sales Engineer for additional details. Configuration Control & Product Longevity We at General Digital™ are completely responsible for the design and manufacturing of our products, allowing us to maintain nearly total control of their future. Our experience supporting Department of Defense programs has taught us the value of designing products with foresight so that they can be manufactured, serviced and upgraded for many years. Though the market introduces new innovations and product upgrades at an alarming rate, our product management team knows the importance of proactive customer notification and can offer product adaptation with similar or equivalent performance before designs become obsolete, thereby extending the product life cycle. Private Labeling General Digital™ encourages relationships with Original Equipment Manufacturers (OEMs) and other organizations, and is willing to maintain your company identity (private label) on our products. Please speak with a Sales Engineer for additional information. Options & Accessories A multitude of options and accessories are offered in support of all General Digital™ products: vandal shields, EMI / RFI shields, antireflective coatings / antiglare etches, touchscreens, power supplies, rack mount and desktop keyboards with pointing devices, rack slides, video / serial / power cables and more. Please speak with a Sales Engineer or visit our Options and Accessories page for further details.

Two Displays to Convey Twice the Information
The TwoView Micro™ dual flip-down LCD monitor is another innovation of General Digital's™ vast arsenal of mountable and rack mount products. Optimized for its low profile (3.50" high), the TwoView Micro™ is designed to save valuable space while increasing your video content capacity by supplying two displays in an area normally reserved for one. The TwoView Micro’s™ compact design and industrial durability, combined with General Digital’s™ legendary configuration control and long product life cycles, make it the ideal display solution for network administration, telecommunications, mobile (transit case), tactical in-vehicle applications, and more.

Locking style connectors for all interfaces are located at the back of the case to facilitate cable management schemes. Use of Ny-lock hardware and isolation dampening materials further improve the durability.

Using supplied mounting brackets, the TwoView Micro™ can be easily secured to horizontal (ceiling, rack) or vertical (wall) surfaces.

AMTFT LCD Screens
General Digital™ integrates the latest advances in LCD display technology in virtually any size you require. Our stock offering sizes range from 15.0" to 19.0" (diagonal viewing area). These panels provide the equivalent viewing area of much larger CRTs. All of our active matrix TFT LCD panels offer up to 16.7 million colors, wide viewing angles, and fast response times (suitable for live video). We qualify multiple sources of supply to ensure product availability and long life. If our stock offering does not suit your needs in terms of size, fit or function, please contact a Sales Engineer and we will work with you to configure a system to your specifications.

Video Support
All standard TwoView Micro™ units support interlaced and non-interlaced analog video (Separate, Composite, Sync-on-Green). Support for STANAG 3350 A, B and C Analog SoG video is also included as a standard feature. In addition, they can be optionally configured to support analog, digital and integrated video (DVI-A, DVI-D, DVI-I), as well as serial digital interface (HD-SDI, SD-SDI) video.

Live Video Support
The TwoView Micro™ can be optionally configured to support NTSC, PAL, RS-170, and SECAM video in composite video or S-video format. The response time of the active matrix TFT makes it the ideal platform for live video input.

High Performance LCD Controller
Internal to our LCD monitor is an LCD controller that converts analog video signals into the proper digital signals required to drive the display. It is the LCD controller that enables the LCD monitor to function as a direct replacement for the traditional CRT. The controller provides intuitive operation of its controls and calibration through the use of a membrane pad and a series of on-screen menus. All models support the following display image controls: auto and manual setup, brightness, contrast, horizontal position, vertical position, tuning, size, individual RGB adjust, image expansion on/off, system information, run-time counter, and signal level. Advanced features are supported on a selective basis (image rotate and invert, audio controls, advanced scaling).

Protective Glass & Sealed Gasket
General Digital™ protects your flat screen display by adhering a piece of glass to the surface of the LCD panel to guard the liquid crystal material from making direct contact with foreign objects. In addition, a sealed gasket is installed between the display and bezel to protect the monitor’s electronics from dust, liquids (e.g., spilled coffee) or other debris.

Metal Construction
General Digital’s™ rugged aluminum enclosures are designed to withstand the rigors of commercial, industrial, and military (COTS) environments alike. Our enclosures are completely irridited to provide protection from corrosion and improve shielding properties where parts make contact with one another. All external surfaces are finished with a durable black powder coat.

Unlike plastic enclosures (commodity products), whose mold is usually designed for a specific display and control electronics, our modular enclosures offer superior configuration flexibility. This modular and flexible design also permits us to introduce contemporary technologies without requiring extensive redesign.

Our products are intentionally designed to support LCD displays (and other electronics) from numerous manufacturers. This capability enables us to minimize the impact of a single suppliers’ decision to obsolete, allocate or redesign their display upon our ability to maintain configuration control or extend the manufacturing life of our products.

The enclosure is constructed from a combination of steel and aluminum, providing a cost-effective, lightweight housing that can be used in most applications. Two large format display heads hinge downward and slide laterally to provide twice the typical viewing capacity.

Display retention latches are used to secure the displays while they are stowed to minimize vertical “chatter” when subjected to shock and vibration. The displays are deployed by pulling down on the release handle. Interface connectors are located on the rear of the device. The overall depth of the system is less than 22".

Total Design Control
General Digital™ gladly offers its engineering services to customers who require special customization of our devices to meet their commercial, industrial or military requirements. Please speak with a Sales Engineer for additional details.

Configuration Control & Product Longevity
We at General Digital™ are completely responsible for the design and manufacturing of our products, allowing us to maintain nearly total control of their future. Our experience supporting Department of Defense programs has taught us the value of designing products with foresight so that they can be manufactured, serviced and upgraded for many years. Though the market introduces new innovations and product upgrades at an alarming rate, our product management team knows the importance of proactive customer notification and can offer product adaptation with similar or equivalent performance before designs become obsolete, thereby extending the product life cycle.

Private Labeling
General Digital™ encourages relationships with Original Equipment Manufacturers (OEMs) and other organizations, and is willing to maintain your company identity (private label) on our products. Please speak with a Sales Engineer for additional information.

Options & Accessories
A multitude of options and accessories are offered in support of all General Digital™ products: vandal shields, EMI / RFI shields, antireflective coatings / antiglare etches, touchscreens, power supplies, rack mount and desktop keyboards with pointing devices, rack slides, video / serial / power cables and more. Please speak with a Sales Engineer or visit our Options and Accessories page for further details.

Supplier's Site

Technical Specifications

  General Digital Corporation
Product Category Video Displays
Product Number TwoView Micro™
Product Name Rugged, 2U High, Mountable, Dual Flip-down or Flip-up Flat Panel LCD Monitors
Monitor Type LCD Display
Features Picture in Picture; Audio Capabilities; Ruggidized Housing; Zoom Capabilities
Color Color
Input Types Component (optional feature); Composite (optional feature); DVI; HDMI (optional feature); RGB; S-Video (optional feature); VGA
Screen Resolution VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768); WXGA (1280 x 768); SXGA (1280 x 1024); UXGA (1600 x 1200); WUXGA (1920 x 1200)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2256213 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Barracuda PanelMount Solar NVIS 17 – 17.0
Specs
Monitor Type LCD Display
Input Types DVI
Screen Resolution SXGA (1280 x 1024)
View Details
 - CE-VG788 - Clinton Electronics Corporation
Clinton Electronics Corporation
Specs
Monitor Type LCD Display
Color Color
Input Types DVI; VGA
View Details