General Digital Corporation Rugged, Rack Mount, Large Format, Flat Panel LCD Monitor Titan RackMount ™

Description
The Titan RackMount™ large format LCD monitor was introduced to satisfy the increasing demands for information density: the need to include more graphical and contextual information in a given viewing space. This large size, wide format monitor is the perfect supplement to the conventional sizes offered in General Digital’s venerable LCD product lineup. AMTFT LCD Screens General Digital™ integrates the latest advances in LCD display technology in virtually any size you require. Our stock offering sizes range from 37.0" to 64.5" (diagonal viewing area). All of our active matrix TFT LCD panels offer up to 1.07 billion colors, wide viewing angles, and fast response times (suitable for live video). We qualify multiple sources of supply to ensure product availability and long life. If our stock offering does not suit your needs in terms of size, fit or function, please contact a Sales Engineer and we will work with you to configure a system to your specifications. Video Support All standard Titan RackMount™ units support interlaced and non-interlaced analog video (Separate, Composite, Sync-on-Green). Support for STANAG 3350 A, B and C Analog SoG video is also included as a standard feature. In addition, they can be optionally configured to support analog, digital and integrated video (DVI-A, DVI-D, DVI-I), as well as serial digital interface (HD-SDI, SD-SDI) video. Live Video Optionally, they can be configured to support NTSC, PAL, RS-170, and SECAM video in composite video or S-video format. The response time of the active matrix TFT makes it the ideal platform for live video input. High Performance LCD Controller Internal to our LCD monitor is an LCD controller that converts analog video signals into the proper digital signals required to drive the display. The controller provides intuitive operation of its controls and calibration through the use of a membrane pad and a series of on-screen menus. All models support the following display image controls: auto and manual setup, brightness, contrast, horizontal position, vertical position, tuning, size, individual RGB adjust, image expansion on/off, system information, run-time counter, and signal level. Advanced features are supported on a selective basis (image rotate and invert, audio controls, advanced scaling). Protective Glass and Sealed Gasket General Digital™ protects your large format display by adhering a piece of glass to the surface of the LCD panel to guard the liquid crystal material from making direct contact with foreign objects. In addition, a sealed gasket is installed between the display and bezel to protect the monitor’s electronics from dust, liquids (e.g., spilled coffee) or other debris. Metal Construction The Titan RackMount’s™ rugged panel mount aluminum enclosure is designed to withstand the rigors of commercial, industrial, and military (COTS) environments alike. The enclosure is completely irridited to provide protection from corrosion and improve shielding properties where parts make contact with one another. All external surfaces are finished with a durable black powder coat. Unlike plastic enclosures (commodity products), whose mold is usually designed for a specific display and control electronics, General Digital-designed and American-made modular enclosures offer superior configuration flexibility. This modular and flexible design also permits us to introduce contemporary technologies without requiring extensive redesign. Our products are intentionally designed to support LCD displays (and other electronics) from numerous manufacturers. This capability enables us to minimize the impact of a single supplier’s decision to obsolete, allocate or redesign their display, upon our ability to maintain configuration control or extend the manufacture life of our products. Total Design Control General Digital™ gladly offers its engineering services to customers who require special customization of our devices to meet their commercial, industrial or military requirements. Please speak with a Sales Engineer for additional details. Configuration Control & Product Longevity We at General Digital™ are completely responsible for the design and manufacturing of our products, allowing us to maintain nearly total control of their future. Our experience supporting Department of Defense programs has taught us the value of designing products with foresight so that they can be manufactured, serviced and upgraded for many years. Though the market introduces new innovations and product upgrades at an alarming rate, our product management team knows the importance of proactive customer notification and can offer product adaptation with similar or equivalent performance before designs become obsolete, thereby extending the product life cycle. Private Labeling General Digital™ encourages relationships with Original Equipment Manufacturers (OEMs) and other organizations, and is willing to maintain your company identity (private label) on our products. Please speak with a Sales Engineer for additional information. Options & Accessories A multitude of options and accessories are offered in support of all General Digital™ products: vandal shields, EMI/RFI shields, antireflective/antig lare coatings, touchscreens, power supplies, keyboards/pointing devices, rack slides, speakers, video / serial / power cables and more. Please speak with a Sales Engineer or visit our Options and Accessories page for further details.
Description
The Titan RackMount™ large format LCD monitor was introduced to satisfy the increasing demands for information density: the need to include more graphical and contextual information in a given viewing space. This large size, wide format monitor is the perfect supplement to the conventional sizes offered in General Digital’s venerable LCD product lineup. AMTFT LCD Screens General Digital™ integrates the latest advances in LCD display technology in virtually any size you require. Our stock offering sizes range from 37.0" to 64.5" (diagonal viewing area). All of our active matrix TFT LCD panels offer up to 1.07 billion colors, wide viewing angles, and fast response times (suitable for live video). We qualify multiple sources of supply to ensure product availability and long life. If our stock offering does not suit your needs in terms of size, fit or function, please contact a Sales Engineer and we will work with you to configure a system to your specifications. Video Support All standard Titan RackMount™ units support interlaced and non-interlaced analog video (Separate, Composite, Sync-on-Green). Support for STANAG 3350 A, B and C Analog SoG video is also included as a standard feature. In addition, they can be optionally configured to support analog, digital and integrated video (DVI-A, DVI-D, DVI-I), as well as serial digital interface (HD-SDI, SD-SDI) video. Live Video Optionally, they can be configured to support NTSC, PAL, RS-170, and SECAM video in composite video or S-video format. The response time of the active matrix TFT makes it the ideal platform for live video input. High Performance LCD Controller Internal to our LCD monitor is an LCD controller that converts analog video signals into the proper digital signals required to drive the display. The controller provides intuitive operation of its controls and calibration through the use of a membrane pad and a series of on-screen menus. All models support the following display image controls: auto and manual setup, brightness, contrast, horizontal position, vertical position, tuning, size, individual RGB adjust, image expansion on/off, system information, run-time counter, and signal level. Advanced features are supported on a selective basis (image rotate and invert, audio controls, advanced scaling). Protective Glass and Sealed Gasket General Digital™ protects your large format display by adhering a piece of glass to the surface of the LCD panel to guard the liquid crystal material from making direct contact with foreign objects. In addition, a sealed gasket is installed between the display and bezel to protect the monitor’s electronics from dust, liquids (e.g., spilled coffee) or other debris. Metal Construction The Titan RackMount’s™ rugged panel mount aluminum enclosure is designed to withstand the rigors of commercial, industrial, and military (COTS) environments alike. The enclosure is completely irridited to provide protection from corrosion and improve shielding properties where parts make contact with one another. All external surfaces are finished with a durable black powder coat. Unlike plastic enclosures (commodity products), whose mold is usually designed for a specific display and control electronics, General Digital-designed and American-made modular enclosures offer superior configuration flexibility. This modular and flexible design also permits us to introduce contemporary technologies without requiring extensive redesign. Our products are intentionally designed to support LCD displays (and other electronics) from numerous manufacturers. This capability enables us to minimize the impact of a single supplier’s decision to obsolete, allocate or redesign their display, upon our ability to maintain configuration control or extend the manufacture life of our products. Total Design Control General Digital™ gladly offers its engineering services to customers who require special customization of our devices to meet their commercial, industrial or military requirements. Please speak with a Sales Engineer for additional details. Configuration Control & Product Longevity We at General Digital™ are completely responsible for the design and manufacturing of our products, allowing us to maintain nearly total control of their future. Our experience supporting Department of Defense programs has taught us the value of designing products with foresight so that they can be manufactured, serviced and upgraded for many years. Though the market introduces new innovations and product upgrades at an alarming rate, our product management team knows the importance of proactive customer notification and can offer product adaptation with similar or equivalent performance before designs become obsolete, thereby extending the product life cycle. Private Labeling General Digital™ encourages relationships with Original Equipment Manufacturers (OEMs) and other organizations, and is willing to maintain your company identity (private label) on our products. Please speak with a Sales Engineer for additional information. Options & Accessories A multitude of options and accessories are offered in support of all General Digital™ products: vandal shields, EMI/RFI shields, antireflective/antig lare coatings, touchscreens, power supplies, keyboards/pointing devices, rack slides, speakers, video / serial / power cables and more. Please speak with a Sales Engineer or visit our Options and Accessories page for further details.

Suppliers

Company
Product
Description
Supplier Links
Rugged, Rack Mount, Large Format, Flat Panel LCD Monitor - Titan RackMount ™ - General Digital Corporation
South Windsor, CT, USA
Rugged, Rack Mount, Large Format, Flat Panel LCD Monitor
Titan RackMount ™
Rugged, Rack Mount, Large Format, Flat Panel LCD Monitor Titan RackMount ™
The Titan RackMount™ large format LCD monitor was introduced to satisfy the increasing demands for information density: the need to include more graphical and contextual information in a given viewing space. This large size, wide format monitor is the perfect supplement to the conventional sizes offered in General Digital’s venerable LCD product lineup. AMTFT LCD Screens General Digital™ integrates the latest advances in LCD display technology in virtually any size you require. Our stock offering sizes range from 37.0" to 64.5" (diagonal viewing area). All of our active matrix TFT LCD panels offer up to 1.07 billion colors, wide viewing angles, and fast response times (suitable for live video). We qualify multiple sources of supply to ensure product availability and long life. If our stock offering does not suit your needs in terms of size, fit or function, please contact a Sales Engineer and we will work with you to configure a system to your specifications. Video Support All standard Titan RackMount™ units support interlaced and non-interlaced analog video (Separate, Composite, Sync-on-Green). Support for STANAG 3350 A, B and C Analog SoG video is also included as a standard feature. In addition, they can be optionally configured to support analog, digital and integrated video (DVI-A, DVI-D, DVI-I), as well as serial digital interface (HD-SDI, SD-SDI) video. Live Video Optionally, they can be configured to support NTSC, PAL, RS-170, and SECAM video in composite video or S-video format. The response time of the active matrix TFT makes it the ideal platform for live video input. High Performance LCD Controller Internal to our LCD monitor is an LCD controller that converts analog video signals into the proper digital signals required to drive the display. The controller provides intuitive operation of its controls and calibration through the use of a membrane pad and a series of on-screen menus. All models support the following display image controls: auto and manual setup, brightness, contrast, horizontal position, vertical position, tuning, size, individual RGB adjust, image expansion on/off, system information, run-time counter, and signal level. Advanced features are supported on a selective basis (image rotate and invert, audio controls, advanced scaling). Protective Glass and Sealed Gasket General Digital™ protects your large format display by adhering a piece of glass to the surface of the LCD panel to guard the liquid crystal material from making direct contact with foreign objects. In addition, a sealed gasket is installed between the display and bezel to protect the monitor’s electronics from dust, liquids (e.g., spilled coffee) or other debris. Metal Construction The Titan RackMount’s™ rugged panel mount aluminum enclosure is designed to withstand the rigors of commercial, industrial, and military (COTS) environments alike. The enclosure is completely irridited to provide protection from corrosion and improve shielding properties where parts make contact with one another. All external surfaces are finished with a durable black powder coat. Unlike plastic enclosures (commodity products), whose mold is usually designed for a specific display and control electronics, General Digital-designed and American-made modular enclosures offer superior configuration flexibility. This modular and flexible design also permits us to introduce contemporary technologies without requiring extensive redesign. Our products are intentionally designed to support LCD displays (and other electronics) from numerous manufacturers. This capability enables us to minimize the impact of a single supplier’s decision to obsolete, allocate or redesign their display, upon our ability to maintain configuration control or extend the manufacture life of our products. Total Design Control General Digital™ gladly offers its engineering services to customers who require special customization of our devices to meet their commercial, industrial or military requirements. Please speak with a Sales Engineer for additional details. Configuration Control & Product Longevity We at General Digital™ are completely responsible for the design and manufacturing of our products, allowing us to maintain nearly total control of their future. Our experience supporting Department of Defense programs has taught us the value of designing products with foresight so that they can be manufactured, serviced and upgraded for many years. Though the market introduces new innovations and product upgrades at an alarming rate, our product management team knows the importance of proactive customer notification and can offer product adaptation with similar or equivalent performance before designs become obsolete, thereby extending the product life cycle. Private Labeling General Digital™ encourages relationships with Original Equipment Manufacturers (OEMs) and other organizations, and is willing to maintain your company identity (private label) on our products. Please speak with a Sales Engineer for additional information. Options & Accessories A multitude of options and accessories are offered in support of all General Digital™ products: vandal shields, EMI/RFI shields, antireflective/antig lare coatings, touchscreens, power supplies, keyboards/pointing devices, rack slides, speakers, video / serial / power cables and more. Please speak with a Sales Engineer or visit our Options and Accessories page for further details.

The Titan RackMount™ large format LCD monitor was introduced to satisfy the increasing demands for information density: the need to include more graphical and contextual information in a given viewing space. This large size, wide format monitor is the perfect supplement to the conventional sizes offered in General Digital’s venerable LCD product lineup.

AMTFT LCD Screens
General Digital™ integrates the latest advances in LCD display technology in virtually any size you require. Our stock offering sizes range from 37.0" to 64.5" (diagonal viewing area). All of our active matrix TFT LCD panels offer up to 1.07 billion colors, wide viewing angles, and fast response times (suitable for live video). We qualify multiple sources of supply to ensure product availability and long life. If our stock offering does not suit your needs in terms of size, fit or function, please contact a Sales Engineer and we will work with you to configure a system to your specifications.

Video Support
All standard Titan RackMount™ units support interlaced and non-interlaced analog video (Separate, Composite, Sync-on-Green). Support for STANAG 3350 A, B and C Analog SoG video is also included as a standard feature. In addition, they can be optionally configured to support analog, digital and integrated video (DVI-A, DVI-D, DVI-I), as well as serial digital interface (HD-SDI, SD-SDI) video.

Live Video
Optionally, they can be configured to support NTSC, PAL, RS-170, and SECAM video in composite video or S-video format. The response time of the active matrix TFT makes it the ideal platform for live video input.

High Performance LCD Controller
Internal to our LCD monitor is an LCD controller that converts analog video signals into the proper digital signals required to drive the display. The controller provides intuitive operation of its controls and calibration through the use of a membrane pad and a series of on-screen menus. All models support the following display image controls: auto and manual setup, brightness, contrast, horizontal position, vertical position, tuning, size, individual RGB adjust, image expansion on/off, system information, run-time counter, and signal level. Advanced features are supported on a selective basis (image rotate and invert, audio controls, advanced scaling).

Protective Glass and Sealed Gasket
General Digital™ protects your large format display by adhering a piece of glass to the surface of the LCD panel to guard the liquid crystal material from making direct contact with foreign objects. In addition, a sealed gasket is installed between the display and bezel to protect the monitor’s electronics from dust, liquids (e.g., spilled coffee) or other debris.

Metal Construction
The Titan RackMount’s™ rugged panel mount aluminum enclosure is designed to withstand the rigors of commercial, industrial, and military (COTS) environments alike. The enclosure is completely irridited to provide protection from corrosion and improve shielding properties where parts make contact with one another. All external surfaces are finished with a durable black powder coat. Unlike plastic enclosures (commodity products), whose mold is usually designed for a specific display and control electronics, General Digital-designed and American-made modular enclosures offer superior configuration flexibility. This modular and flexible design also permits us to introduce contemporary technologies without requiring extensive redesign. Our products are intentionally designed to support LCD displays (and other electronics) from numerous manufacturers. This capability enables us to minimize the impact of a single supplier’s decision to obsolete, allocate or redesign their display, upon our ability to maintain configuration control or extend the manufacture life of our products.

Total Design Control
General Digital™ gladly offers its engineering services to customers who require special customization of our devices to meet their commercial, industrial or military requirements. Please speak with a Sales Engineer for additional details.

Configuration Control & Product Longevity
We at General Digital™ are completely responsible for the design and manufacturing of our products, allowing us to maintain nearly total control of their future. Our experience supporting Department of Defense programs has taught us the value of designing products with foresight so that they can be manufactured, serviced and upgraded for many years. Though the market introduces new innovations and product upgrades at an alarming rate, our product management team knows the importance of proactive customer notification and can offer product adaptation with similar or equivalent performance before designs become obsolete, thereby extending the product life cycle.

Private Labeling
General Digital™ encourages relationships with Original Equipment Manufacturers (OEMs) and other organizations, and is willing to maintain your company identity (private label) on our products. Please speak with a Sales Engineer for additional information.

Options & Accessories
A multitude of options and accessories are offered in support of all General Digital™ products: vandal shields, EMI/RFI shields, antireflective/antiglare coatings, touchscreens, power supplies, keyboards/pointing devices, rack slides, speakers, video / serial / power cables and more. Please speak with a Sales Engineer or visit our Options and Accessories page for further details.

Supplier's Site

Technical Specifications

  General Digital Corporation
Product Category Video Displays
Product Number Titan RackMount ™
Product Name Rugged, Rack Mount, Large Format, Flat Panel LCD Monitor
Monitor Type LCD Display
Features Picture in Picture; Ruggidized Housing; Zoom Capabilities
Input Types Composite (optional feature); DVI (optional feature); HDMI (optional feature); RGB; Serial Interface (optional feature); S-Video (optional feature); VGA
Screen Resolution VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768); WXGA (1280 x 768); SXGA (1280 x 1024); UXGA (1600 x 1200); WUXGA (1920 x 1200)
Video Format PAL; NTSC (optional feature); SECAM; RS-170; CCIR
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2487341 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types FPC
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Saber PanelMount Solar 15.0
Specs
Monitor Type LCD Display
Features Picture in Picture; Ruggidized Housing; Zoom Capabilities
Color Color; Monochrome
View Details
Lenovo Y27f 27
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; DP
View Details