K81-S4H -- DESKTOP KEYBOARDS
General Digital Corporation
Desktop Keyboards
K81-S4H
Description
81-key Desktop Keyboard
101-key Functionality
Stainless Steel NEMA 4X Enclosure
Industrial Silicone Rubber Key Switch
Rated for 50 G, 11 ms Shock on All 3 Axes
PS/2 Compatible
HulaPoint® PS/2 Pointing Device
16.2" (W) x 7.0" (D) x 1.9" (H)
-
General Digital Corporation
Description
81-key Desktop Keyboard
101-key Functionality
Stainless Steel NEMA 4X Enclosure
Industrial Silicone Rubber Key Switch
Rated for 50 G, 11 ms Shock on All 3 Axes
PS/2 Compatible
HulaPoint® PS/2 Pointing Device
16.2" (W) x 7.0" (D) x 1.9" (H)
Suppliers
81-key Desktop Keyboard
101-key Functionality
Stainless Steel NEMA 4X Enclosure
Industrial Silicone Rubber Key Switch
Rated for 50 G, 11 ms Shock on All 3 Axes
PS/2 Compatible
HulaPoint® PS/2 Pointing Device
16.2" (W) x 7.0" (D) x 1.9" (H)
- 81-key Desktop Keyboard
- 101-key Functionality
- Stainless Steel NEMA 4X Enclosure
- Industrial Silicone Rubber Key Switch
- Rated for 50 G, 11 ms Shock on All 3 Axes
- PS/2 Compatible
- HulaPoint® PS/2 Pointing Device
- 16.2" (W) x 7.0" (D) x 1.9" (H)
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Keyboards |
|
Product Number
|
K81-S4H |
|
Product Name
|
Desktop Keyboards |
|
Applications
|
Commercial
|
|
Mounting
|
Desktop keyboard
|
|
Enclosure / Adapter Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Industrial
Additional Features
Touchpad; Trackball / Trackerball
Mounting
Panel mounted
View Details
Applications
Medical; Medical
Connection
Cable
Interface
USB; USB
View Details
General Digital Corporation
Applications
Commercial
Mounting
Desktop keyboard
Enclosure / Adapter Material
Steel
View Details