K114-S4H -- DESKTOP KEYBOARDS
General Digital Corporation
Desktop Keyboards
K114-S4H
Description
114-key Desktop Keyboard
Stainless Steel NEMA 4X Enclosure
Industrial Silicone Rubber Key Switch
HP® Compatible (PS/2, Sun® Type 4a and Type 5 [8-pin Mini-DIN] Optional)
HulaPoint® PS/2 Pointing Device
16.25" (W) x 9.3" (D) x 1.9" (H)
-
General Digital Corporation
Description
114-key Desktop Keyboard
Stainless Steel NEMA 4X Enclosure
Industrial Silicone Rubber Key Switch
HP® Compatible (PS/2, Sun® Type 4a and Type 5 [8-pin Mini-DIN] Optional)
HulaPoint® PS/2 Pointing Device
16.25" (W) x 9.3" (D) x 1.9" (H)
Suppliers
114-key Desktop Keyboard
Stainless Steel NEMA 4X Enclosure
Industrial Silicone Rubber Key Switch
HP® Compatible (PS/2, Sun® Type 4a and Type 5 [8-pin Mini-DIN] Optional)
HulaPoint® PS/2 Pointing Device
16.25" (W) x 9.3" (D) x 1.9" (H)
- 114-key Desktop Keyboard
- Stainless Steel NEMA 4X Enclosure
- Industrial Silicone Rubber Key Switch
- HP® Compatible
(PS/2, Sun® Type 4a and Type 5 [8-pin Mini-DIN] Optional)
- HulaPoint® PS/2 Pointing Device
- 16.25" (W) x 9.3" (D) x 1.9" (H)
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Keyboards |
|
Product Number
|
K114-S4H |
|
Product Name
|
Desktop Keyboards |
|
Applications
|
Commercial
|
|
Mounting
|
Desktop keyboard
|
|
Enclosure / Adapter Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Medical
Additional Features
Touchpad
Key / Overlay Material
Elastomer
View Details
Applications
Standard
Connection
IR or other wireless connection
Interface
Bluetooth
View Details
General Digital Corporation
Applications
Industrial
Mounting
Rack drawer or rack mounted
Enclosure / Adapter Material
Steel
View Details