K114-S12H -- DESKTOP KEYBOARDS
General Digital Corporation
Desktop Keyboards
K114-S12H
Description
114-key Desktop Keyboard
ABS Polycarbonate (UL94V0) NEMA 12X Enclosure
Industrial Silicone Rubber Key Switch
HP® and PS/2 Compatible (DEC, MAC, and Sun® Type 5 [8-pin Mini-DIN] Optional)
HulaPoint® PS/2 Pointing Device
15.5" (W) x 8.0" (D) x 1.5" (H)
-
General Digital Corporation
Description
114-key Desktop Keyboard
ABS Polycarbonate (UL94V0) NEMA 12X Enclosure
Industrial Silicone Rubber Key Switch
HP® and PS/2 Compatible (DEC, MAC, and Sun® Type 5 [8-pin Mini-DIN] Optional)
HulaPoint® PS/2 Pointing Device
15.5" (W) x 8.0" (D) x 1.5" (H)
Suppliers
114-key Desktop Keyboard
ABS Polycarbonate (UL94V0) NEMA 12X Enclosure
Industrial Silicone Rubber Key Switch
HP® and PS/2 Compatible (DEC, MAC, and Sun® Type 5 [8-pin Mini-DIN] Optional)
HulaPoint® PS/2 Pointing Device
15.5" (W) x 8.0" (D) x 1.5" (H)
- 114-key Desktop Keyboard
- ABS Polycarbonate (UL94V0) NEMA 12X Enclosure
- Industrial Silicone Rubber Key Switch
- HP® and PS/2 Compatible
(DEC, MAC, and Sun® Type 5 [8-pin Mini-DIN] Optional)
- HulaPoint® PS/2 Pointing Device
- 15.5" (W) x 8.0" (D) x 1.5" (H)
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Keyboards |
|
Product Number
|
K114-S12H |
|
Product Name
|
Desktop Keyboards |
|
Applications
|
Commercial
|
|
Mounting
|
Desktop keyboard
|
|
Enclosure / Adapter Material
|
Plastic
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Industrial
Additional Features
Touchpad
View Details
Applications
Vision Impairment
Connection
Cable
Interface
USB; USB
View Details
General Digital Corporation
Applications
Commercial
Mounting
Desktop keyboard
Enclosure / Adapter Material
Plastic
View Details