K114-S12 -- DESKTOP KEYBOARDS
General Digital Corporation
Desktop Keyboards
K114-S12
Description
114-key Desktop Keyboard
ABS Polycarbonate (UL94V0) NEMA 12 Enclosure
Industrial Silicone Rubber Key Switch
PS/2 and HP® Compatible (DEC, MAC, and Sun® Type 5 [8-pin Mini-DIN] Optional)
15.5" (W) x 8.0" (D) x 1.5" (H)
-
General Digital Corporation
Description
114-key Desktop Keyboard
ABS Polycarbonate (UL94V0) NEMA 12 Enclosure
Industrial Silicone Rubber Key Switch
PS/2 and HP® Compatible (DEC, MAC, and Sun® Type 5 [8-pin Mini-DIN] Optional)
15.5" (W) x 8.0" (D) x 1.5" (H)
Suppliers
114-key Desktop Keyboard
ABS Polycarbonate (UL94V0) NEMA 12 Enclosure
Industrial Silicone Rubber Key Switch
PS/2 and HP® Compatible (DEC, MAC, and Sun® Type 5 [8-pin Mini-DIN] Optional)
15.5" (W) x 8.0" (D) x 1.5" (H)
- 114-key Desktop Keyboard
- ABS Polycarbonate (UL94V0) NEMA 12 Enclosure
- Industrial Silicone Rubber Key Switch
- PS/2 and HP® Compatible
(DEC, MAC, and Sun® Type 5 [8-pin Mini-DIN] Optional)
- 15.5" (W) x 8.0" (D) x 1.5" (H)
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Keyboards |
|
Product Number
|
K114-S12 |
|
Product Name
|
Desktop Keyboards |
|
Applications
|
Commercial
|
|
Mounting
|
Desktop keyboard
|
|
Enclosure / Adapter Material
|
Plastic
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Touchpad
Additional Features
Touchpad
Connection
Cable
View Details
General Digital Corporation
Applications
Industrial
Mounting
Rack drawer or rack mounted
Enclosure / Adapter Material
Steel
View Details