General Digital Corporation 15.0" Waterproof NEMA4X Sunlight Readable LCD Monitor 90-400-115, 90-1212-001

Description
General Digital adapted our sunlight readable Impact Monitor Kit so that we could integrate it into a customer-specified stainless steel, waterproof enclosure. The intent of this design was to provide the customer with a solution capable of surviving harsh outdoor environments including rain, sleet, and snow while still being viewable in direct sunlight. FEATURES: 15.0" Diagonal Transflective LCD 1024 x 768 (XGA) resolution 600 Nits (dark room), 1200 nits (direct sunlight) Sunlight Readable Ruggedized stainless steel NEMA4X sealed enclosure Video Inputs: VGA DVI Composite (BNC) Antireflective glass overlay to protect the LCD Storage Temperature -20° C ~ 80° C Operating Temperature: -10° C ~ 70° C OPTIONS: Optical bonding Ambient light sensor for automatic brightness adjustment Resistive touch screen 2" conduit connector for wire and cable installation
Description
General Digital adapted our sunlight readable Impact Monitor Kit so that we could integrate it into a customer-specified stainless steel, waterproof enclosure. The intent of this design was to provide the customer with a solution capable of surviving harsh outdoor environments including rain, sleet, and snow while still being viewable in direct sunlight. FEATURES: 15.0" Diagonal Transflective LCD 1024 x 768 (XGA) resolution 600 Nits (dark room), 1200 nits (direct sunlight) Sunlight Readable Ruggedized stainless steel NEMA4X sealed enclosure Video Inputs: VGA DVI Composite (BNC) Antireflective glass overlay to protect the LCD Storage Temperature -20° C ~ 80° C Operating Temperature: -10° C ~ 70° C OPTIONS: Optical bonding Ambient light sensor for automatic brightness adjustment Resistive touch screen 2" conduit connector for wire and cable installation

Suppliers

Company
Product
Description
Supplier Links
15.0
South Windsor, CT, USA
15.0" Waterproof NEMA4X Sunlight Readable LCD Monitor
90-400-115, 90-1212-001
15.0" Waterproof NEMA4X Sunlight Readable LCD Monitor 90-400-115, 90-1212-001
General Digital adapted our sunlight readable Impact Monitor Kit so that we could integrate it into a customer-specified stainless steel, waterproof enclosure. The intent of this design was to provide the customer with a solution capable of surviving harsh outdoor environments including rain, sleet, and snow while still being viewable in direct sunlight. FEATURES: 15.0" Diagonal Transflective LCD 1024 x 768 (XGA) resolution 600 Nits (dark room), 1200 nits (direct sunlight) Sunlight Readable Ruggedized stainless steel NEMA4X sealed enclosure Video Inputs: VGA DVI Composite (BNC) Antireflective glass overlay to protect the LCD Storage Temperature -20° C ~ 80° C Operating Temperature: -10° C ~ 70° C OPTIONS: Optical bonding Ambient light sensor for automatic brightness adjustment Resistive touch screen 2" conduit connector for wire and cable installation

General Digital adapted our sunlight readable Impact Monitor Kit so that we could integrate it into a customer-specified stainless steel, waterproof enclosure. The intent of this design was to provide the customer with a solution capable of surviving harsh outdoor environments including rain, sleet, and snow while still being viewable in direct sunlight.

FEATURES:

  • 15.0" Diagonal Transflective LCD
    • 1024 x 768 (XGA) resolution
    • 600 Nits (dark room), 1200 nits (direct sunlight)
  • Sunlight Readable
  • Ruggedized stainless steel NEMA4X sealed enclosure
    • Video Inputs:
      • VGA
      • DVI
      • Composite (BNC)
  • Antireflective glass overlay to protect the LCD
  • Storage Temperature -20° C ~ 80° C
  • Operating Temperature: -10° C ~ 70° C

OPTIONS:

  • Optical bonding
  • Ambient light sensor for automatic brightness adjustment
  • Resistive touch screen
  • 2" conduit connector for wire and cable installation
Supplier's Site

Technical Specifications

  General Digital Corporation
Product Category Video Displays
Product Number 90-400-115, 90-1212-001
Product Name 15.0" Waterproof NEMA4X Sunlight Readable LCD Monitor
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
Input Types Composite; DVI; VGA
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428533 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
Rugged, Daylight and Sunlight Readable, Open Frame, Lightweight, Modular LCD Monitor Kit - Impact Solar™ - General Digital Corporation
Specs
Monitor Type LCD Display
Features Picture in Picture; Audio Capabilities (optional feature); EMI/RFI Shielding (optional feature); Ruggidized Housing; Zoom Capabilities
Color Color
View Details
 - CE-P26B-W - Clinton Electronics Corporation
Clinton Electronics Corporation
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details