Garvin Industries, Inc. 3/4-10 C Style Steel Plain Finish Beam Clamp for Vertical Loads SCC-3410BK

Description
3/4-10 C style Steel plain finish beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods.
Description
3/4-10 C style Steel plain finish beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods.

Suppliers

Company
Product
Description
Supplier Links
3/4-10 C Style Steel Plain Finish Beam Clamp for Vertical Loads - SCC-3410BK - Garvin Industries, Inc.
Franklin Park, IL, USA
3/4-10 C Style Steel Plain Finish Beam Clamp for Vertical Loads
SCC-3410BK
3/4-10 C Style Steel Plain Finish Beam Clamp for Vertical Loads SCC-3410BK
3/4-10 C style Steel plain finish beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods.

3/4-10 C style Steel plain finish beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods.

Supplier's Site

Technical Specifications

  Garvin Industries, Inc.
Product Category Hand Clamps
Product Number SCC-3410BK
Product Name 3/4-10 C Style Steel Plain Finish Beam Clamp for Vertical Loads
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPBSNZ WLL ton 4.50 - 502100450500190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.97 inch (0.0 to 50 mm)
Clamping Force 9921 lbs (4499 kg)
View Details
Clamps - 1253865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 4.72 inch (120 mm)
View Details
225 LB CAP T-Handle Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70121 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details