Garvin Industries, Inc. 1/2-13 C Style Stainless Steel Beam Clamp for Vertical Loads SCC-1213SS

Description
1/2-13 C style Stainless Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods.
Description
1/2-13 C style Stainless Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods.

Suppliers

Company
Product
Description
Supplier Links
1/2-13 C Style Stainless Steel Beam Clamp for Vertical Loads - SCC-1213SS - Garvin Industries, Inc.
Franklin Park, IL, USA
1/2-13 C Style Stainless Steel Beam Clamp for Vertical Loads
SCC-1213SS
1/2-13 C Style Stainless Steel Beam Clamp for Vertical Loads SCC-1213SS
1/2-13 C style Stainless Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods.

1/2-13 C style Stainless Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods.

Supplier's Site

Technical Specifications

  Garvin Industries, Inc.
Product Category Hand Clamps
Product Number SCC-1213SS
Product Name 1/2-13 C Style Stainless Steel Beam Clamp for Vertical Loads
Body Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 15 - 502101501002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
7,700 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70168 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Black ED
View Details
Clamps - 1253835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Beam Clamp - 10557-001 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Clamping Mechanism Screw
Body Material Steel
View Details