Garvin Industries, Inc. 1/2-13 C Style Malleable Iron Plain Finish Beam Clamp for Heavy Vertical Loads MCC-1213BK

Description
1/2-13 C style malleable iron plain finish beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods when there are heavy loads.
Description
1/2-13 C style malleable iron plain finish beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods when there are heavy loads.

Suppliers

Company
Product
Description
Supplier Links
1/2-13 C Style Malleable Iron Plain Finish Beam Clamp for Heavy Vertical Loads - MCC-1213BK - Garvin Industries, Inc.
Franklin Park, IL, USA
1/2-13 C Style Malleable Iron Plain Finish Beam Clamp for Heavy Vertical Loads
MCC-1213BK
1/2-13 C Style Malleable Iron Plain Finish Beam Clamp for Heavy Vertical Loads MCC-1213BK
1/2-13 C style malleable iron plain finish beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods when there are heavy loads.

1/2-13 C style malleable iron plain finish beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods when there are heavy loads.

Supplier's Site

Technical Specifications

  Garvin Industries, Inc.
Product Category Hand Clamps
Product Number MCC-1213BK
Product Name 1/2-13 C Style Malleable Iron Plain Finish Beam Clamp for Heavy Vertical Loads
Body Material Malleable Iron, Black Plain Finish
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 2 - 502100200322794 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 2726460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 4.33 inch (110 mm)
View Details
160 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70141 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Reversible Beam Clamp With 3/4
Specs
Body Material Malleable Iron with Electrogalvanized Finish
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 100 to 250 lbs (45.35 to 113 kg)
View Details