Thomas An Ingersoll Rand Business Rotary Vane Vacuum SR Series

Description
Features & Benefits Oil-less operation Cast iron pump housing Self-lubricating, self-adjusting vanes Permanently lubricated and sealed motor bearing Long, service-free life Fifty-micron inlet and outlet filter assemblies CE approval on all standard 220-240/50 Hz models (Consult factory for non-standard models) Range Technical Overview Capacity up to 2.7 cfm / 76.5 l/min Vacuum to 25 in.Hg / -847 mbar Possible Applications Aspirators Blood Analyzer Air and Gas Sampling Air Bearings (tape drives)
Description
Features & Benefits Oil-less operation Cast iron pump housing Self-lubricating, self-adjusting vanes Permanently lubricated and sealed motor bearing Long, service-free life Fifty-micron inlet and outlet filter assemblies CE approval on all standard 220-240/50 Hz models (Consult factory for non-standard models) Range Technical Overview Capacity up to 2.7 cfm / 76.5 l/min Vacuum to 25 in.Hg / -847 mbar Possible Applications Aspirators Blood Analyzer Air and Gas Sampling Air Bearings (tape drives)

Suppliers

Company
Product
Description
Supplier Links
Rotary Vane Vacuum - SR Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Rotary Vane Vacuum
SR Series
Rotary Vane Vacuum SR Series
Features & Benefits Oil-less operation Cast iron pump housing Self-lubricating, self-adjusting vanes Permanently lubricated and sealed motor bearing Long, service-free life Fifty-micron inlet and outlet filter assemblies CE approval on all standard 220-240/50 Hz models (Consult factory for non-standard models) Range Technical Overview Capacity up to 2.7 cfm / 76.5 l/min Vacuum to 25 in.Hg / -847 mbar Possible Applications Aspirators Blood Analyzer Air and Gas Sampling Air Bearings (tape drives)

Features & Benefits

  • Oil-less operation
  • Cast iron pump housing
  • Self-lubricating, self-adjusting vanes
  • Permanently lubricated and sealed motor bearing
  • Long, service-free life
  • Fifty-micron inlet and outlet filter assemblies
  • CE approval on all standard 220-240/50 Hz models (Consult factory for non-standard models)

Range Technical Overview

  • Capacity up to 2.7 cfm / 76.5 l/min
  • Vacuum to 25 in.Hg / -847 mbar

Possible Applications

  • Aspirators
  • Blood Analyzer
  • Air and Gas Sampling
  • Air Bearings (tape drives)
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number SR Series
Product Name Rotary Vane Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Medical / Laboratory
Pumping Speed 1.2 to 1.5 CFM (2.04 to 2.55 m³/hr)
Ultimate Vacuum 150 torr (24.0 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Generators - 2036220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 122 F (50 C)
View Details
Vacuum Pump With Briggs Engine For Manhole Testers - 938-7168 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details
Vooner FloGard® V490, 450 to 570 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 24 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - V490C-H - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
Positive Displacement High Vacuum Blowers - HV Series - Aerzen USA Corp.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details