The Q.station XB is a high-performance edge controller designed for data acquisition, capable of handling very high data rates of up to 100 kHz per channel. It supports synchronization of measurement data with an accuracy of ±1 µs using an IRIG 2 based master-slave principle. The device features a robust communication interface, including TCP/IP, CAN, ProfiNET, Modbus, and EtherCAT, allowing for versatile integration into various systems. This module can connect up to 64 Q.bloxx modules and offers a data buffer memory of 500 MByte dynamically and 4 GByte statically, with options for expansion via USB and SD card. It includes six digital inputs for direct connection to encoders and supports various protocols for data transfer, including Modbus TCP/IP and ASCII. The Q.station XB operates within a temperature range of -20°C to +60°C and has a storage temperature capability of -40°C to +85°C. It is designed for DIN rail mounting and complies with electromagnetic compatibility standards EN61000-4 and EN55011. The power supply requirement is between 10 to 30 VDC, with a power consumption of approximately 12W. This product is suitable for applications requiring precise data acquisition and control in demanding environments.
Q.station X is a high-performance edge controller for data acquisition, which provides accurate synchronization of measurement data, high-speed redundant data logging, and parallel communication over TCP/IP, CAN, ProfiNET, Modbus, and EtherCAT. The Q.station X comes with an optional full-featured programmable application controller designed for complex control and automation tasks.
| Gantner Instruments, Inc. | |
|---|---|
| Product Category | Programmable Automation Controllers (PAC) |
| Product Number | Q.station XB |
| Product Name | Data Acquisition Controller Module |
| Device Category | PAC Module |
| PAC Module | Data Acquisition Module |
| Network and Connectivity | Ethernet / TCP/IP; CANbus; MODBUS; EtherCAT, ProfiNET |
| Ports / Interfaces | Ethernet; RS485; USB |