Gantner Instruments, Inc. Bus Coupler For Connection To EtherCAT Modules Q.brixx XE BC

Description
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features Bus coupler for connection of the modules Q.bloxx EC: Converting of the defined by EtherCAT LVDS (Low Voltage Differential Signal) on standard Ethernet Connection of up to 10 I/O-Modules: Power supply and interface link for up to 10 modules (up to 80 measuring channels) via the rear industry-standard connectors EtherCAT IN/OUT: 2x RJ45 connectors USB interface for configuration: Micro USB to configure the Q.bloxx EC measurement and I/O modules using the configuration software ICP100 Power supply of the modules 10 VDC up to 30 VDC: M12 connector for the supply of the bus coupler and of max. 10 connected measurement and I/O modules
Datasheet
Description
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features Bus coupler for connection of the modules Q.bloxx EC: Converting of the defined by EtherCAT LVDS (Low Voltage Differential Signal) on standard Ethernet Connection of up to 10 I/O-Modules: Power supply and interface link for up to 10 modules (up to 80 measuring channels) via the rear industry-standard connectors EtherCAT IN/OUT: 2x RJ45 connectors USB interface for configuration: Micro USB to configure the Q.bloxx EC measurement and I/O modules using the configuration software ICP100 Power supply of the modules 10 VDC up to 30 VDC: M12 connector for the supply of the bus coupler and of max. 10 connected measurement and I/O modules
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Coupler For Connection To EtherCAT Modules - Q.brixx XE BC - Gantner Instruments, Inc.
San Diego, CA, United States
Bus Coupler For Connection To EtherCAT Modules
Q.brixx XE BC
Bus Coupler For Connection To EtherCAT Modules Q.brixx XE BC
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features Bus coupler for connection of the modules Q.bloxx EC: Converting of the defined by EtherCAT LVDS (Low Voltage Differential Signal) on standard Ethernet Connection of up to 10 I/O-Modules: Power supply and interface link for up to 10 modules (up to 80 measuring channels) via the rear industry-standard connectors EtherCAT IN/OUT: 2x RJ45 connectors USB interface for configuration: Micro USB to configure the Q.bloxx EC measurement and I/O modules using the configuration software ICP100 Power supply of the modules 10 VDC up to 30 VDC: M12 connector for the supply of the bus coupler and of max. 10 connected measurement and I/O modules

Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance.

  • DC (distributed clock) for data synchronization
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)
  • Configurable PDO mapping to optimize the data throughput
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Power supply 10 … 30 VDC

Key Features

  • Bus coupler for connection of the modules Q.bloxx EC: Converting of the defined by EtherCAT LVDS (Low Voltage Differential Signal) on standard Ethernet
  • Connection of up to 10 I/O-Modules: Power supply and interface link for up to 10 modules (up to 80 measuring channels) via the rear industry-standard connectors
  • EtherCAT IN/OUT: 2x RJ45 connectors
  • USB interface for configuration: Micro USB to configure the Q.bloxx EC measurement and I/O modules using the configuration software ICP100
  • Power supply of the modules 10 VDC up to 30 VDC: M12 connector for the supply of the bus coupler and of max. 10 connected measurement and I/O modules
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Programmable Automation Controllers (PAC)
Product Number Q.brixx XE BC
Product Name Bus Coupler For Connection To EtherCAT Modules
Device Category PAC Module
PAC Module Data Acquisition Module
Network and Connectivity EtherCAT
Unlock Full Specs
to access all available technical data

Similar Products

BX8000 | RS232/RS485 Bus Terminal Controller -  - Beckhoff Automation LLC
Specs
Device Category PAC Module
View Details
Programmable Controllers -  - Automationdirect.com
Automationdirect.com
Specs
Device Category PAC System (optional feature); PAC Module (optional feature)
Applications General Purpose (optional feature); Machine Control (optional feature)
View Details
Bus Coupler For Connection To EtherCAT Modules - Q.bloxx XE BC - Gantner Instruments, Inc.
Specs
Device Category PAC Module
PAC Module Data Acquisition Module
Network and Connectivity EtherCAT
View Details
Programable Controller - MELSEC iQ-R - Mitsubishi Electric Automation, Inc.
Mitsubishi Electric Automation, Inc.
Specs
Device Category PAC System
Applications General Purpose; Machine Control
Network and Connectivity Ethernet / TCP/IP
View Details