Gantner Instruments, Inc. Bus Coupler For Connection To EtherCAT Modules Q.raxx XE BC

Description
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features Bus coupler for connection of the modules Q.bloxx EC: Converting of the defined by EtherCAT LVDS (Low Voltage Differential Signal) on standard Ethernet Connection of up to 10 I/O-Modules: Power supply and interface link for up to 10 modules (up to 80 measuring channels) via the rear industry-standard connectors EtherCAT IN/OUT: 2x RJ45 connectors USB interface for configuration: Micro USB to configure the Q.bloxx EC measurement and I/O modules using the configuration software ICP100 Power supply of the modules 10 VDC up to 30 VDC: M12 connector for the supply of the bus coupler and of max. 10 connected measurement and I/O modules
Datasheet
Description
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features Bus coupler for connection of the modules Q.bloxx EC: Converting of the defined by EtherCAT LVDS (Low Voltage Differential Signal) on standard Ethernet Connection of up to 10 I/O-Modules: Power supply and interface link for up to 10 modules (up to 80 measuring channels) via the rear industry-standard connectors EtherCAT IN/OUT: 2x RJ45 connectors USB interface for configuration: Micro USB to configure the Q.bloxx EC measurement and I/O modules using the configuration software ICP100 Power supply of the modules 10 VDC up to 30 VDC: M12 connector for the supply of the bus coupler and of max. 10 connected measurement and I/O modules
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Coupler For Connection To EtherCAT Modules - Q.raxx XE BC - Gantner Instruments, Inc.
San Diego, CA, United States
Bus Coupler For Connection To EtherCAT Modules
Q.raxx XE BC
Bus Coupler For Connection To EtherCAT Modules Q.raxx XE BC
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features Bus coupler for connection of the modules Q.bloxx EC: Converting of the defined by EtherCAT LVDS (Low Voltage Differential Signal) on standard Ethernet Connection of up to 10 I/O-Modules: Power supply and interface link for up to 10 modules (up to 80 measuring channels) via the rear industry-standard connectors EtherCAT IN/OUT: 2x RJ45 connectors USB interface for configuration: Micro USB to configure the Q.bloxx EC measurement and I/O modules using the configuration software ICP100 Power supply of the modules 10 VDC up to 30 VDC: M12 connector for the supply of the bus coupler and of max. 10 connected measurement and I/O modules

Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization

  • According 19 “-standard IEC
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Connectable to Controller Q.station
  • High density and flexibility with 13 modules in one system in any constellation
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)

Key Features

  • Bus coupler for connection of the modules Q.bloxx EC: Converting of the defined by EtherCAT LVDS (Low Voltage Differential Signal) on standard Ethernet
  • Connection of up to 10 I/O-Modules: Power supply and interface link for up to 10 modules (up to 80 measuring channels) via the rear industry-standard connectors
  • EtherCAT IN/OUT: 2x RJ45 connectors
  • USB interface for configuration: Micro USB to configure the Q.bloxx EC measurement and I/O modules using the configuration software ICP100
  • Power supply of the modules 10 VDC up to 30 VDC: M12 connector for the supply of the bus coupler and of max. 10 connected measurement and I/O modules
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Programmable Automation Controllers (PAC)
Product Number Q.raxx XE BC
Product Name Bus Coupler For Connection To EtherCAT Modules
Device Category PAC Module
PAC Module Data Acquisition Module
Network and Connectivity EtherCAT
Unlock Full Specs
to access all available technical data

Similar Products

BC3100 | PROFIBUS Bus Terminal Controller -  - Beckhoff Automation LLC
Specs
Device Category PAC Module
View Details
Programmable Controllers -  - Automationdirect.com
Automationdirect.com
Specs
Device Category PAC System (optional feature); PAC Module (optional feature)
Applications General Purpose (optional feature); Machine Control (optional feature)
View Details
Data Acquisition Controller Module - Q.brixx X station B - Gantner Instruments, Inc.
Specs
Device Category PAC Module
PAC Module Data Acquisition Module
Network and Connectivity Ethernet / TCP/IP; CANbus; MODBUS; EtherCAT, ProfiNET
View Details
Process Controller - Motion Controller - Mitsubishi Electric Automation, Inc.
Mitsubishi Electric Automation, Inc.
Specs
Device Category PAC Module
Applications Motion Control
View Details