Gantner Instruments, Inc. Bus Coupler For Connection To EtherCAT Modules Q.bloxx XE BC

Description
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization. RS-485, 2-wire, EtherCAT (LVDS) FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features Bus coupler for connection of the modules Q.bloxx EC: Converting of the defined by EtherCAT LVDS (Low Voltage Differential Signal) on standard Ethernet Connection of up to 10 I/O-Modules: Power supply and interface link for up to 10 modules (up to 80 measuring channels) via the rear industry-standard connectors EtherCAT IN/OUT: 2x RJ45 connectors USB interface for configuration: Micro USB to configure the Q.bloxx EC measurement and I/O modules using the configuration software ICP100 Power supply of the modules 10 VDC up to 30 VDC: M12 connector for the supply of the bus coupler and of max. 10 connected measurement and I/O modules
Datasheet
Description
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization. RS-485, 2-wire, EtherCAT (LVDS) FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features Bus coupler for connection of the modules Q.bloxx EC: Converting of the defined by EtherCAT LVDS (Low Voltage Differential Signal) on standard Ethernet Connection of up to 10 I/O-Modules: Power supply and interface link for up to 10 modules (up to 80 measuring channels) via the rear industry-standard connectors EtherCAT IN/OUT: 2x RJ45 connectors USB interface for configuration: Micro USB to configure the Q.bloxx EC measurement and I/O modules using the configuration software ICP100 Power supply of the modules 10 VDC up to 30 VDC: M12 connector for the supply of the bus coupler and of max. 10 connected measurement and I/O modules
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Coupler For Connection To EtherCAT Modules - Q.bloxx XE BC - Gantner Instruments, Inc.
San Diego, CA, United States
Bus Coupler For Connection To EtherCAT Modules
Q.bloxx XE BC
Bus Coupler For Connection To EtherCAT Modules Q.bloxx XE BC
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization. RS-485, 2-wire, EtherCAT (LVDS) FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features Bus coupler for connection of the modules Q.bloxx EC: Converting of the defined by EtherCAT LVDS (Low Voltage Differential Signal) on standard Ethernet Connection of up to 10 I/O-Modules: Power supply and interface link for up to 10 modules (up to 80 measuring channels) via the rear industry-standard connectors EtherCAT IN/OUT: 2x RJ45 connectors USB interface for configuration: Micro USB to configure the Q.bloxx EC measurement and I/O modules using the configuration software ICP100 Power supply of the modules 10 VDC up to 30 VDC: M12 connector for the supply of the bus coupler and of max. 10 connected measurement and I/O modules

Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization.

  • RS-485, 2-wire, EtherCAT (LVDS)
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)
  • Configurable PDO mapping to optimize the data throughput
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Power supply 10 … 30 VDC and DIN rail mounting (EN60715)

Key Features

  • Bus coupler for connection of the modules Q.bloxx EC: Converting of the defined by EtherCAT LVDS (Low Voltage Differential Signal) on standard Ethernet
  • Connection of up to 10 I/O-Modules: Power supply and interface link for up to 10 modules (up to 80 measuring channels) via the rear industry-standard connectors
  • EtherCAT IN/OUT: 2x RJ45 connectors
  • USB interface for configuration: Micro USB to configure the Q.bloxx EC measurement and I/O modules using the configuration software ICP100
  • Power supply of the modules 10 VDC up to 30 VDC: M12 connector for the supply of the bus coupler and of max. 10 connected measurement and I/O modules
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Programmable Automation Controllers (PAC)
Product Number Q.bloxx XE BC
Product Name Bus Coupler For Connection To EtherCAT Modules
Device Category PAC Module
PAC Module Data Acquisition Module
Network and Connectivity EtherCAT
Unlock Full Specs
to access all available technical data

Similar Products

BC7300 | Modbus Bus Terminal Controller -  - Beckhoff Automation LLC
Specs
Device Category PAC Module
View Details
Programmable Controllers -  - Automationdirect.com
Automationdirect.com
Specs
Device Category PAC System (optional feature); PAC Module (optional feature)
Applications General Purpose (optional feature); Machine Control (optional feature)
View Details
STW Technic
Specs
Device Category PAC Module
Applications General Purpose; Machine Control; Auto/Agricultural/Construction Vehicles
PAC Module Analog I/O Module; Digital I/O Module; RS232 / 422 / 485 Module
View Details
Data Acquisition Controller Module - Q.raxx X station T - Gantner Instruments, Inc.
Specs
Device Category PAC Module
PAC Module Data Acquisition Module
Network and Connectivity Ethernet / TCP/IP; CANbus; MODBUS; EtherCAT, ProfiNET
View Details