Gantner Instruments, Inc. Data Acquisition Controller Module Q.raxx X station T

Description
Q.station X is a high-performance edge controller for data acquisition, which provides accurate synchronization of measurement data, high-speed redundant data logging, and parallel communication over TCP/IP, CAN, ProfiNET, Modbus, and EtherCAT. The Q.station X comes with an optional full-featured programmable application controller designed for complex control and automation tasks. High Density up to 13 I/O modules per Q.raxx 3U chassis with up to 16 channels per I/O module User Friendly front panel indicators for module status, power, and input range error Fully Customizable multiple front panel termination options available Maximum Flexibility parallel communication available in TCP/IP, CAN, PROFIBUS, Modbus, and EtherCAT Gantner's Quality Standard integrated filtering, galvanic isolation & signal/sensor conditioning per channel Key Features Very high data rates up to 100 kHz each channel: 100 kHz at 16 channels (4 each UART line), 10 kHz at 128 channels 64 Q.bloxx modules connectable Ethernet interface for configuration and data output: 1 Gig-E, TCP/IP, UDP, up to 16 MB/s Modbus TCP/IP, ASCII, High Speed Port Web server, web client and e-mail Synchronization and time stamp of measurement values: IRIG 2 based master slave principle on RS485 standard system synchronization ±1 μs applicable Data buffer memory dyn. 500 MByte, stat. 4 GByte: expandable over USB (up to 1000000 measurements/s) and SD card 6 digital Inputs: direct connection of encoder for fast angle measurement frequency , PWM and counter measurements, state signals PAC functionality with extensive library (T versions): fast PID controllers, process control, data logging, transfer functions, mathematics, Boolean combinations, function generators
Datasheet
Description
Q.station X is a high-performance edge controller for data acquisition, which provides accurate synchronization of measurement data, high-speed redundant data logging, and parallel communication over TCP/IP, CAN, ProfiNET, Modbus, and EtherCAT. The Q.station X comes with an optional full-featured programmable application controller designed for complex control and automation tasks. High Density up to 13 I/O modules per Q.raxx 3U chassis with up to 16 channels per I/O module User Friendly front panel indicators for module status, power, and input range error Fully Customizable multiple front panel termination options available Maximum Flexibility parallel communication available in TCP/IP, CAN, PROFIBUS, Modbus, and EtherCAT Gantner's Quality Standard integrated filtering, galvanic isolation & signal/sensor conditioning per channel Key Features Very high data rates up to 100 kHz each channel: 100 kHz at 16 channels (4 each UART line), 10 kHz at 128 channels 64 Q.bloxx modules connectable Ethernet interface for configuration and data output: 1 Gig-E, TCP/IP, UDP, up to 16 MB/s Modbus TCP/IP, ASCII, High Speed Port Web server, web client and e-mail Synchronization and time stamp of measurement values: IRIG 2 based master slave principle on RS485 standard system synchronization ±1 μs applicable Data buffer memory dyn. 500 MByte, stat. 4 GByte: expandable over USB (up to 1000000 measurements/s) and SD card 6 digital Inputs: direct connection of encoder for fast angle measurement frequency , PWM and counter measurements, state signals PAC functionality with extensive library (T versions): fast PID controllers, process control, data logging, transfer functions, mathematics, Boolean combinations, function generators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition Controller Module - Q.raxx X station T - Gantner Instruments, Inc.
San Diego, CA, United States
Data Acquisition Controller Module
Q.raxx X station T
Data Acquisition Controller Module Q.raxx X station T
Q.station X is a high-performance edge controller for data acquisition, which provides accurate synchronization of measurement data, high-speed redundant data logging, and parallel communication over TCP/IP, CAN, ProfiNET, Modbus, and EtherCAT. The Q.station X comes with an optional full-featured programmable application controller designed for complex control and automation tasks. High Density up to 13 I/O modules per Q.raxx 3U chassis with up to 16 channels per I/O module User Friendly front panel indicators for module status, power, and input range error Fully Customizable multiple front panel termination options available Maximum Flexibility parallel communication available in TCP/IP, CAN, PROFIBUS, Modbus, and EtherCAT Gantner's Quality Standard integrated filtering, galvanic isolation & signal/sensor conditioning per channel Key Features Very high data rates up to 100 kHz each channel: 100 kHz at 16 channels (4 each UART line), 10 kHz at 128 channels 64 Q.bloxx modules connectable Ethernet interface for configuration and data output: 1 Gig-E, TCP/IP, UDP, up to 16 MB/s Modbus TCP/IP, ASCII, High Speed Port Web server, web client and e-mail Synchronization and time stamp of measurement values: IRIG 2 based master slave principle on RS485 standard system synchronization ±1 μs applicable Data buffer memory dyn. 500 MByte, stat. 4 GByte: expandable over USB (up to 1000000 measurements/s) and SD card 6 digital Inputs: direct connection of encoder for fast angle measurement frequency , PWM and counter measurements, state signals PAC functionality with extensive library (T versions): fast PID controllers, process control, data logging, transfer functions, mathematics, Boolean combinations, function generators

Q.station X is a high-performance edge controller for data acquisition, which provides accurate synchronization of measurement data, high-speed redundant data logging, and parallel communication over TCP/IP, CAN, ProfiNET, Modbus, and EtherCAT. The Q.station X comes with an optional full-featured programmable application controller designed for complex control and automation tasks.

  • High Density up to 13 I/O modules per Q.raxx 3U chassis with up to 16 channels per I/O module
  • User Friendly front panel indicators for module status, power, and input range error
  • Fully Customizable multiple front panel termination options available
  • Maximum Flexibility parallel communication available in TCP/IP, CAN, PROFIBUS, Modbus, and EtherCAT
  • Gantner's Quality Standard integrated filtering, galvanic isolation & signal/sensor conditioning per channel

Key Features

  • Very high data rates up to 100 kHz each channel: 100 kHz at 16 channels (4 each UART line), 10 kHz at 128 channels
  • 64 Q.bloxx modules connectable
  • Ethernet interface for configuration and data output: 1 Gig-E, TCP/IP, UDP, up to 16 MB/s Modbus TCP/IP, ASCII, High Speed Port Web server, web client and e-mail
  • Synchronization and time stamp of measurement values: IRIG 2 based master slave principle on RS485 standard system synchronization ±1 μs applicable
  • Data buffer memory dyn. 500 MByte, stat. 4 GByte: expandable over USB (up to 1000000 measurements/s) and SD card
  • 6 digital Inputs: direct connection of encoder for fast angle measurement frequency , PWM and counter measurements, state signals
  • PAC functionality with extensive library (T versions): fast PID controllers, process control, data logging, transfer functions, mathematics, Boolean combinations, function generators
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Programmable Automation Controllers (PAC)
Product Number Q.raxx X station T
Product Name Data Acquisition Controller Module
Device Category PAC Module
PAC Module Data Acquisition Module
Network and Connectivity Ethernet / TCP/IP; CANbus; MODBUS; EtherCAT, ProfiNET
Ports / Interfaces Ethernet; RS485; USB
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Controllers -  - Automationdirect.com
Automationdirect.com
Specs
Device Category PAC System (optional feature); PAC Module (optional feature)
Applications General Purpose (optional feature); Machine Control (optional feature)
View Details
BC8150 | RS232 Bus Terminal Controllers -  - Beckhoff Automation LLC
Specs
Device Category PAC Module
View Details
Process Controller - Motion Controller - Mitsubishi Electric Automation, Inc.
Mitsubishi Electric Automation, Inc.
Specs
Device Category PAC Module
Applications Motion Control
View Details
Data Acquisition Controller Module - Q.brixx X station B - Gantner Instruments, Inc.
Specs
Device Category PAC Module
PAC Module Data Acquisition Module
Network and Connectivity Ethernet / TCP/IP; CANbus; MODBUS; EtherCAT, ProfiNET
View Details