An aluminum foil/Kraft tape laminate coated with cold weather acrylic adhesive. High quick stick at normal temperatures; excellent performance at low temperatures and high humidity.
Application: Closure system for fiberglass and foil faced mineral wool insulation systems
Thickness: 2.8 mils (71 μ) (exclusive of liner)
Widths: 2, 2½, 3, 4 inches (5.1, 6.4, 7.6, 10.2 cm)
Length: 50 yards (46 m) on 3 inch (7.6 cm) core
| GLT Products (Great Lakes Textiles, Inc.) | |
|---|---|
| Product Category | Thermal Insulating Tapes |
| Product Number | 20812 |
| Product Name | 1.2 mil (30 micron) Aluminum Foil / Kraft Insulation Tape |
| Type | Acrylic |