GL Communications, Inc. MAPS™ INAP Emulator XX656

Description
Traditional telecommunications networks usually limited to making and receiving voice calls are now supporting enhanced services such as prepaid calling, tele-voting, number portability, call transfer, and so on. Such enhanced Intelligent Network (IN) services were defined by the ANSI and ITU-T standards. The core IN specifications defines Intelligent Network Application Part (INAP) as an application-layer protocol used in Intelligent Networks (IN). INAP is part of SS7 protocol suite and used for services such as single number translation (800), local number portability, incoming call management (do not disturb or call forwarding), backup call destinations in case of disaster, Apply Charging for the call duration, Establish Temporary Connection, Connect to Resources, and similar services. This protocol runs on top of TCAP and is deployed using SS7 or SIGTRAN. The communication between SSPs in the SS7 network uses ISUP signaling. The communication between the SSP and the SCP takes place using the TCAP layer of SS7. As the SSP handles calls, the SCP is queried for information about how to process the IN service calls. The functionality provided by the Intelligent Network (IN) is applicable to mobile/wireless networks, which includes mobility management to the task of implementing distributed IN services. Intelligent Network Application Part (INAP) provides the communication between the Functional Entities such as SSF and SCF, typically layered over TCAP similar to the mobile protocols. The Telephone exchange uses TCAP, SCCP and INAP. The Service Switching Function (SSF) normally resides within the SSP and the Service Control Function (SCF) within the SCP. As the SSP handles calls, the SCP is queried for information about how to process the IN service calls. In IN network Service Switching Point (SSP) sends an INAP Initial Detection Point (IDP) message to the Service Control Point (SCP). GL's Message Automation & Protocol Simulation (MAPS™) is an advanced protocol simulator/tester for INAP (Intelligent Network Application Part) services. The tester supports testing network elements gsmSCF and gsmSSF, error tracking, regression testing, conformance testing, and load testing/call generation. It is able to run pre-defined test scenarios against INAP test objects in a controlled & deterministic manner. MAPS™ INAP functionality covers the ITU and ANSI variants of SS7 implementing M3UA, M2PA, M2UA, MTP3 and ISUP protocols over TDM and IP transport protocols. INAP can be transported using 'traditional' SS7 protocols carried by Message Transfer Protocol (MTP) in TDM (T1 and E1) or over IP using SIGTRAN. With the popularity of the internet and IP, a special IP protocol called SIGTRAN is rapidly gaining acceptance to transport SS7 signaling over IP. MAPS™ INAP scripts are suitable for testing objects reliably and accurately validated for compliance with ANSI, and ITU-T specifications. As per ANSI specifications, the supported services are CNAM (Calling Name Delivery), LNP (Local Number Portability), and Toll-free 800 Number over TCAP layer as per ANSI. There are few other procedures supported such as Prepaid Voice Call Service, Toll Free Voice Call Service, Low Balance Voice Call Service, and Initiate Call Attempt (ICA) Service over IP as per ITU-T specifications. The application gives the users the unlimited ability to edit INAP messages and to create IN service scenarios (message sequences). "Message sequences" are generated through scripts. "Messages" are created using message templates. MAPS™ supports Command Line Interface (CLI) and when configured as server-side application enables remote controlling of the application through multiple command-line based clients including TCL, Python, VBScript, Java, and .Net, using MAPS™ client-server architecture (requires additional license). GL also provides an independent GUI based SS7 protocol analyzers (optional application – XX120) and SIGTRAN Analyzer for online capture and decode of the signaling in real-time both during tests and as a stand-alone tracer for live systems. Possible applications include: Multi-protocol, Multi-interface Simulation Provides fault insertion, and erroneous call flows testing capability Performance testing, Load Testing, Functional testing, Regression testing and Conformance testing of network elements Ready scripts make testing procedure simpler, less time consuming and hence time to market products Test response of network against protocol message modification, or corruption Inter-operability testing of networks
Datasheet
Description
Traditional telecommunications networks usually limited to making and receiving voice calls are now supporting enhanced services such as prepaid calling, tele-voting, number portability, call transfer, and so on. Such enhanced Intelligent Network (IN) services were defined by the ANSI and ITU-T standards. The core IN specifications defines Intelligent Network Application Part (INAP) as an application-layer protocol used in Intelligent Networks (IN). INAP is part of SS7 protocol suite and used for services such as single number translation (800), local number portability, incoming call management (do not disturb or call forwarding), backup call destinations in case of disaster, Apply Charging for the call duration, Establish Temporary Connection, Connect to Resources, and similar services. This protocol runs on top of TCAP and is deployed using SS7 or SIGTRAN. The communication between SSPs in the SS7 network uses ISUP signaling. The communication between the SSP and the SCP takes place using the TCAP layer of SS7. As the SSP handles calls, the SCP is queried for information about how to process the IN service calls. The functionality provided by the Intelligent Network (IN) is applicable to mobile/wireless networks, which includes mobility management to the task of implementing distributed IN services. Intelligent Network Application Part (INAP) provides the communication between the Functional Entities such as SSF and SCF, typically layered over TCAP similar to the mobile protocols. The Telephone exchange uses TCAP, SCCP and INAP. The Service Switching Function (SSF) normally resides within the SSP and the Service Control Function (SCF) within the SCP. As the SSP handles calls, the SCP is queried for information about how to process the IN service calls. In IN network Service Switching Point (SSP) sends an INAP Initial Detection Point (IDP) message to the Service Control Point (SCP). GL's Message Automation & Protocol Simulation (MAPS™) is an advanced protocol simulator/tester for INAP (Intelligent Network Application Part) services. The tester supports testing network elements gsmSCF and gsmSSF, error tracking, regression testing, conformance testing, and load testing/call generation. It is able to run pre-defined test scenarios against INAP test objects in a controlled & deterministic manner. MAPS™ INAP functionality covers the ITU and ANSI variants of SS7 implementing M3UA, M2PA, M2UA, MTP3 and ISUP protocols over TDM and IP transport protocols. INAP can be transported using 'traditional' SS7 protocols carried by Message Transfer Protocol (MTP) in TDM (T1 and E1) or over IP using SIGTRAN. With the popularity of the internet and IP, a special IP protocol called SIGTRAN is rapidly gaining acceptance to transport SS7 signaling over IP. MAPS™ INAP scripts are suitable for testing objects reliably and accurately validated for compliance with ANSI, and ITU-T specifications. As per ANSI specifications, the supported services are CNAM (Calling Name Delivery), LNP (Local Number Portability), and Toll-free 800 Number over TCAP layer as per ANSI. There are few other procedures supported such as Prepaid Voice Call Service, Toll Free Voice Call Service, Low Balance Voice Call Service, and Initiate Call Attempt (ICA) Service over IP as per ITU-T specifications. The application gives the users the unlimited ability to edit INAP messages and to create IN service scenarios (message sequences). "Message sequences" are generated through scripts. "Messages" are created using message templates. MAPS™ supports Command Line Interface (CLI) and when configured as server-side application enables remote controlling of the application through multiple command-line based clients including TCL, Python, VBScript, Java, and .Net, using MAPS™ client-server architecture (requires additional license). GL also provides an independent GUI based SS7 protocol analyzers (optional application – XX120) and SIGTRAN Analyzer for online capture and decode of the signaling in real-time both during tests and as a stand-alone tracer for live systems. Possible applications include: Multi-protocol, Multi-interface Simulation Provides fault insertion, and erroneous call flows testing capability Performance testing, Load Testing, Functional testing, Regression testing and Conformance testing of network elements Ready scripts make testing procedure simpler, less time consuming and hence time to market products Test response of network against protocol message modification, or corruption Inter-operability testing of networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAPS™ INAP Emulator - XX656 - GL Communications, Inc.
Gaithersburg, MD, United States
MAPS™ INAP Emulator
XX656
MAPS™ INAP Emulator XX656
Traditional telecommunications networks usually limited to making and receiving voice calls are now supporting enhanced services such as prepaid calling, tele-voting, number portability, call transfer, and so on. Such enhanced Intelligent Network (IN) services were defined by the ANSI and ITU-T standards. The core IN specifications defines Intelligent Network Application Part (INAP) as an application-layer protocol used in Intelligent Networks (IN). INAP is part of SS7 protocol suite and used for services such as single number translation (800), local number portability, incoming call management (do not disturb or call forwarding), backup call destinations in case of disaster, Apply Charging for the call duration, Establish Temporary Connection, Connect to Resources, and similar services. This protocol runs on top of TCAP and is deployed using SS7 or SIGTRAN. The communication between SSPs in the SS7 network uses ISUP signaling. The communication between the SSP and the SCP takes place using the TCAP layer of SS7. As the SSP handles calls, the SCP is queried for information about how to process the IN service calls. The functionality provided by the Intelligent Network (IN) is applicable to mobile/wireless networks, which includes mobility management to the task of implementing distributed IN services. Intelligent Network Application Part (INAP) provides the communication between the Functional Entities such as SSF and SCF, typically layered over TCAP similar to the mobile protocols. The Telephone exchange uses TCAP, SCCP and INAP. The Service Switching Function (SSF) normally resides within the SSP and the Service Control Function (SCF) within the SCP. As the SSP handles calls, the SCP is queried for information about how to process the IN service calls. In IN network Service Switching Point (SSP) sends an INAP Initial Detection Point (IDP) message to the Service Control Point (SCP). GL's Message Automation & Protocol Simulation (MAPS™) is an advanced protocol simulator/tester for INAP (Intelligent Network Application Part) services. The tester supports testing network elements gsmSCF and gsmSSF, error tracking, regression testing, conformance testing, and load testing/call generation. It is able to run pre-defined test scenarios against INAP test objects in a controlled & deterministic manner. MAPS™ INAP functionality covers the ITU and ANSI variants of SS7 implementing M3UA, M2PA, M2UA, MTP3 and ISUP protocols over TDM and IP transport protocols. INAP can be transported using 'traditional' SS7 protocols carried by Message Transfer Protocol (MTP) in TDM (T1 and E1) or over IP using SIGTRAN. With the popularity of the internet and IP, a special IP protocol called SIGTRAN is rapidly gaining acceptance to transport SS7 signaling over IP. MAPS™ INAP scripts are suitable for testing objects reliably and accurately validated for compliance with ANSI, and ITU-T specifications. As per ANSI specifications, the supported services are CNAM (Calling Name Delivery), LNP (Local Number Portability), and Toll-free 800 Number over TCAP layer as per ANSI. There are few other procedures supported such as Prepaid Voice Call Service, Toll Free Voice Call Service, Low Balance Voice Call Service, and Initiate Call Attempt (ICA) Service over IP as per ITU-T specifications. The application gives the users the unlimited ability to edit INAP messages and to create IN service scenarios (message sequences). "Message sequences" are generated through scripts. "Messages" are created using message templates. MAPS™ supports Command Line Interface (CLI) and when configured as server-side application enables remote controlling of the application through multiple command-line based clients including TCL, Python, VBScript, Java, and .Net, using MAPS™ client-server architecture (requires additional license). GL also provides an independent GUI based SS7 protocol analyzers (optional application – XX120) and SIGTRAN Analyzer for online capture and decode of the signaling in real-time both during tests and as a stand-alone tracer for live systems. Possible applications include: Multi-protocol, Multi-interface Simulation Provides fault insertion, and erroneous call flows testing capability Performance testing, Load Testing, Functional testing, Regression testing and Conformance testing of network elements Ready scripts make testing procedure simpler, less time consuming and hence time to market products Test response of network against protocol message modification, or corruption Inter-operability testing of networks

Traditional telecommunications networks usually limited to making and receiving voice calls are now supporting enhanced services such as prepaid calling, tele-voting, number portability, call transfer, and so on. Such enhanced Intelligent Network (IN) services were defined by the ANSI and ITU-T standards. The core IN specifications defines Intelligent Network Application Part (INAP) as an application-layer protocol used in Intelligent Networks (IN). INAP is part of SS7 protocol suite and used for services such as single number translation (800), local number portability, incoming call management (do not disturb or call forwarding), backup call destinations in case of disaster, Apply Charging for the call duration, Establish Temporary Connection, Connect to Resources, and similar services. This protocol runs on top of TCAP and is deployed using SS7 or SIGTRAN.

The communication between SSPs in the SS7 network uses ISUP signaling. The communication between the SSP and the SCP takes place using the TCAP layer of SS7. As the SSP handles calls, the SCP is queried for information about how to process the IN service calls.

The functionality provided by the Intelligent Network (IN) is applicable to mobile/wireless networks, which includes mobility management to the task of implementing distributed IN services.

Intelligent Network Application Part (INAP) provides the communication between the Functional Entities such as SSF and SCF, typically layered over TCAP similar to the mobile protocols. The Telephone exchange uses TCAP, SCCP and INAP.

The Service Switching Function (SSF) normally resides within the SSP and the Service Control Function (SCF) within the SCP. As the SSP handles calls, the SCP is queried for information about how to process the IN service calls. In IN network Service Switching Point (SSP) sends an INAP Initial Detection Point (IDP) message to the Service Control Point (SCP).

GL's Message Automation & Protocol Simulation (MAPS™) is an advanced protocol simulator/tester for INAP (Intelligent Network Application Part) services. The tester supports testing network elements gsmSCF and gsmSSF, error tracking, regression testing, conformance testing, and load testing/call generation. It is able to run pre-defined test scenarios against INAP test objects in a controlled & deterministic manner.

MAPS™ INAP functionality covers the ITU and ANSI variants of SS7 implementing M3UA, M2PA, M2UA, MTP3 and ISUP protocols over TDM and IP transport protocols. INAP can be transported using 'traditional' SS7 protocols carried by Message Transfer Protocol (MTP) in TDM (T1 and E1) or over IP using SIGTRAN. With the popularity of the internet and IP, a special IP protocol called SIGTRAN is rapidly gaining acceptance to transport SS7 signaling over IP.
MAPS™ INAP scripts are suitable for testing objects reliably and accurately validated for compliance with ANSI, and ITU-T specifications.

As per ANSI specifications, the supported services are CNAM (Calling Name Delivery), LNP (Local Number Portability), and Toll-free 800 Number over TCAP layer as per ANSI. There are few other procedures supported such as Prepaid Voice Call Service, Toll Free Voice Call Service, Low Balance Voice Call Service, and Initiate Call Attempt (ICA) Service over IP as per ITU-T specifications.

The application gives the users the unlimited ability to edit INAP messages and to create IN service scenarios (message sequences). "Message sequences" are generated through scripts. "Messages" are created using message templates.

MAPS™ supports Command Line Interface (CLI) and when configured as server-side application enables remote controlling of the application through multiple command-line based clients including TCL, Python, VBScript, Java, and .Net, using MAPS™ client-server architecture (requires additional license).

GL also provides an independent GUI based SS7 protocol analyzers (optional application – XX120) and SIGTRAN Analyzer for online capture and decode of the signaling in real-time both during tests and as a stand-alone tracer for live systems.
Possible applications include:

  • Multi-protocol, Multi-interface Simulation
  • Provides fault insertion, and erroneous call flows testing capability
  • Performance testing, Load Testing, Functional testing, Regression testing and Conformance testing of network elements
  • Ready scripts make testing procedure simpler, less time consuming and hence time to market products
  • Test response of network against protocol message modification, or corruption
  • Inter-operability testing of networks
Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number XX656
Product Name MAPS™ INAP Emulator
Network Protocol INAP
Unlock Full Specs
to access all available technical data

Similar Products

Network Testers - 2708012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable Tester
Port Type Coaxial
View Details
4-Port Mesh Network Emulator, 350 - 6000 MHz, 50W, 0-95 dB, 3U, N-type - ZTMN-0495AN-HP - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 4
Port Type USB
View Details
PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
T3/E3 Analyzer - UT301/UT302 - GL Communications, Inc.
GL Communications, Inc.
Specs
Equipment Type Protocol Analyzer
Network Protocol T3, E3
View Details