GL Communications, Inc. PPP Protocol Analyzer XX135

Description
The MLPPP Analyzer can be used to capture and decode a host of PPP protocols exchanged between pairs of nodes over T1/E1 links. It provides useful analysis of the PPP, MLPPP, and MC-MLPPP protocols which includes distribution of protocols, protocol fields, frame lengths and frame status. A user can obtain detail analysis of the protocol and can perform various statistics measurements. MLPPP analyzer also supports Packet Data Analysis module (requires additional license) to perform detail analysis of MLPPP packets over IP and segregates them into SIP / H323 / Megaco / MGCP / T.38 Fax calls. GL Communications supports the following types of MLPPP analyzers: Real-time MLPPP Analyzer with Packet Data Analysis (Pre-requisites: GL's field proven E1 or T1 internal cards or USB Laptop E1 or T1 external units, required licenses and Windows XP (or higher) Operating System) Offline/Remote MLPPP Analyzer (Pre-requisites: Hardware Dongle and Windows XP (or higher) Operating System) The Packet Data Analysis is an outstanding tool for live monitoring of signaling and traffic over IP.Packet Data Analysis (PDA) is distributed with GL’s Packet Analyzers, allowing users to monitor live IP networks including capture, analysis, and reporting of every call in detail. Supported protocols include SIP, MEGACO, MGCP, H.323, SCCP, RANAP (UMTS IuCS), and GSM A. It can capture IP packets over different transmission lines, including IP, T1, E1, T3, E3, and OC-3 STM-1 / OC-12 STM-4. PDA then processes the captured packets, identifies, and segregates calls based on signaling and traffic parameters. Refer to Packet Data Analysis in MLPPP webpage for more details. In addition, GL’s T1E1 Analyzer includes client-server based MC-MLPPP Emulator that can further help in analysis & emulation of MC-MLPPP, MLPPP, & PPP.
Datasheet
Description
The MLPPP Analyzer can be used to capture and decode a host of PPP protocols exchanged between pairs of nodes over T1/E1 links. It provides useful analysis of the PPP, MLPPP, and MC-MLPPP protocols which includes distribution of protocols, protocol fields, frame lengths and frame status. A user can obtain detail analysis of the protocol and can perform various statistics measurements. MLPPP analyzer also supports Packet Data Analysis module (requires additional license) to perform detail analysis of MLPPP packets over IP and segregates them into SIP / H323 / Megaco / MGCP / T.38 Fax calls. GL Communications supports the following types of MLPPP analyzers: Real-time MLPPP Analyzer with Packet Data Analysis (Pre-requisites: GL's field proven E1 or T1 internal cards or USB Laptop E1 or T1 external units, required licenses and Windows XP (or higher) Operating System) Offline/Remote MLPPP Analyzer (Pre-requisites: Hardware Dongle and Windows XP (or higher) Operating System) The Packet Data Analysis is an outstanding tool for live monitoring of signaling and traffic over IP.Packet Data Analysis (PDA) is distributed with GL’s Packet Analyzers, allowing users to monitor live IP networks including capture, analysis, and reporting of every call in detail. Supported protocols include SIP, MEGACO, MGCP, H.323, SCCP, RANAP (UMTS IuCS), and GSM A. It can capture IP packets over different transmission lines, including IP, T1, E1, T3, E3, and OC-3 STM-1 / OC-12 STM-4. PDA then processes the captured packets, identifies, and segregates calls based on signaling and traffic parameters. Refer to Packet Data Analysis in MLPPP webpage for more details. In addition, GL’s T1E1 Analyzer includes client-server based MC-MLPPP Emulator that can further help in analysis & emulation of MC-MLPPP, MLPPP, & PPP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PPP Protocol Analyzer - XX135 - GL Communications, Inc.
Gaithersburg, MD, United States
PPP Protocol Analyzer
XX135
PPP Protocol Analyzer XX135
The MLPPP Analyzer can be used to capture and decode a host of PPP protocols exchanged between pairs of nodes over T1/E1 links. It provides useful analysis of the PPP, MLPPP, and MC-MLPPP protocols which includes distribution of protocols, protocol fields, frame lengths and frame status. A user can obtain detail analysis of the protocol and can perform various statistics measurements. MLPPP analyzer also supports Packet Data Analysis module (requires additional license) to perform detail analysis of MLPPP packets over IP and segregates them into SIP / H323 / Megaco / MGCP / T.38 Fax calls. GL Communications supports the following types of MLPPP analyzers: Real-time MLPPP Analyzer with Packet Data Analysis (Pre-requisites: GL's field proven E1 or T1 internal cards or USB Laptop E1 or T1 external units, required licenses and Windows XP (or higher) Operating System) Offline/Remote MLPPP Analyzer (Pre-requisites: Hardware Dongle and Windows XP (or higher) Operating System) The Packet Data Analysis is an outstanding tool for live monitoring of signaling and traffic over IP.Packet Data Analysis (PDA) is distributed with GL’s Packet Analyzers, allowing users to monitor live IP networks including capture, analysis, and reporting of every call in detail. Supported protocols include SIP, MEGACO, MGCP, H.323, SCCP, RANAP (UMTS IuCS), and GSM A. It can capture IP packets over different transmission lines, including IP, T1, E1, T3, E3, and OC-3 STM-1 / OC-12 STM-4. PDA then processes the captured packets, identifies, and segregates calls based on signaling and traffic parameters. Refer to Packet Data Analysis in MLPPP webpage for more details. In addition, GL’s T1E1 Analyzer includes client-server based MC-MLPPP Emulator that can further help in analysis & emulation of MC-MLPPP, MLPPP, & PPP.

The MLPPP Analyzer can be used to capture and decode a host of PPP protocols exchanged between pairs of nodes over T1/E1 links. It provides useful analysis of the PPP, MLPPP, and MC-MLPPP protocols which includes distribution of protocols, protocol fields, frame lengths and frame status.

A user can obtain detail analysis of the protocol and can perform various statistics measurements. MLPPP analyzer also supports Packet Data Analysis module (requires additional license) to perform detail analysis of MLPPP packets over IP and segregates them into SIP / H323 / Megaco / MGCP / T.38 Fax calls.

GL Communications supports the following types of MLPPP analyzers:

  • Real-time MLPPP Analyzer with Packet Data Analysis (Pre-requisites: GL's field proven E1 or T1 internal cards or USB Laptop E1 or T1 external units, required licenses and Windows XP (or higher) Operating System)
  • Offline/Remote MLPPP Analyzer (Pre-requisites: Hardware Dongle and Windows XP (or higher) Operating System)

The Packet Data Analysis is an outstanding tool for live monitoring of signaling and traffic over IP.Packet Data Analysis (PDA) is distributed with GL’s Packet Analyzers, allowing users to monitor live IP networks including capture, analysis, and reporting of every call in detail. Supported protocols include SIP, MEGACO, MGCP, H.323, SCCP, RANAP (UMTS IuCS), and GSM A. It can capture IP packets over different transmission lines, including IP, T1, E1, T3, E3, and OC-3 STM-1 / OC-12 STM-4. PDA then processes the captured packets, identifies, and segregates calls based on signaling and traffic parameters. Refer to Packet Data Analysis in MLPPP webpage for more details.

In addition, GL’s T1E1 Analyzer includes client-server based MC-MLPPP Emulator that can further help in analysis & emulation of MC-MLPPP, MLPPP, & PPP.

Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number XX135
Product Name PPP Protocol Analyzer
Equipment Type Protocol Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

16-Port Mesh Network Emulator, 500 - 7200 MHz, 95 dB, 5U, SMA - ZTMN-1695B-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 16
Port Type USB
View Details
Analyzer IE -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 309695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Analysis of Fax over IP, TDM, & PSTN - FaxScan™ - VBA038 - GL Communications, Inc.
Specs
Equipment Type Network / LAN Analyzer
Network Protocol E1; T1
View Details