GL Communications, Inc. Voice, Video, and Data Testingin Wireless Network VQT252

Description
Wireless networks can impair voice, video, and data quality by various means including poor mobile phone quality, voice compression and decompression algorithms, video compression and decompression algorithms, delay, loss or gain in speech levels, noise, acoustic and landline echo, and other distortions. GL provides a compact and portable solution for Wireless Devices, and Mobile Radio testing. Using the GL VQuad™ application with the Dual UTA HD, or all-in-one VQuad™ Probe HD, voice, video, and data QoS can be tested for practically any end-point (customer experience) interfaces. The Dual UTA HD is a compact and portable device which provides multiple interfaces for connecting to any communication device on a network. The VQuad™ with Dual UTA HD can work with variety of networks, including Wireless (Bluetooth®, Wi-fi, 3G, 4G, LTE, PTT), VoIP, Analog, and TDM. Various associated applications (Voice Quality, Video Quality, Data tests, Echo and Delay tests, Fax tests, VBA) works with VQuad™ Dual UTA HD to provide "end-to-end assessment" with additional test and measuring capabilities. Additionally, the Dual UTA HD includes support for testing HD voice using Bluetooth® Wideband, FXO Wideband, and also includes PTT interface for wireless mobile device testing. Enhanced VQuad™ with Dual UTA HD supports two methods of automated testing of mobile devices, Bluetooth and Wired Headset using GL’s new cable, Smartphone with Automated Call Control (ACC). Through the VQuad™ script (or manual operation), calls can be setup and send messages using iPhone SIRI or Android Google Voice available on mobile devices. VQuad™ includes Text-to-Speech technology for automatically creating the necessary voice prompts required to work with Siri or Google Voice. Results provide an excellent overall measure of end-to-end voice, video, data, and signal quality. All the applications work in conjunction with the VQuad™ for automatically and remotely analyzing the captured data and sending the test results to the central database. You can query results remotely or control the tests using web-based WebViewer™. Main Features Supported devices - Mobile Radio (PTT) & Mobile devices (Wi-Fi, WiMax, Bluetooth®, Broadband (3G or 4G), LTE, iPhone, Android) Control Smartphones on any wireless network (Bluetooth®, 5G, VoLTE, VoWiFi, VoFemto, 3G) - - both NB and WB voice supported Compact and portable solution for testing mobile end-to-end voice, video, and data quality Automated mobile phone testing using either Bluetooth or the Wired Headset Smartphone ACC methods Mobile phone connects to the Dual UTA HD PTT interface using the GL Smartphone ACC cable Wired Headset supports NB, WB, SWB. Mobile Phone call control supports Bluetooth®, Dual PTT, 3.5mm Audio Jack, and Dual 3.5mm In/Out terminations for Smartphones (iPhone, Android) Dual UTA HD Bluetooth® can connect to Bluetooth® headsets, Bluetooth® in the car, and any Bluetooth® device to perform Voice Quality Tests Bluetooth® compatible. Performs RSSI, Battery level functions, Network verification. Support for Bluetooth Wideband with 16000 Sampling Rate used in VoLTE network with AMR Wideband codec (requires latest Dual UTA HD firmware and hardware). Control Mobile Radios with Push-to-Talk functionality; Supports radio keying and send/record audio Results available in real-time or post-processing Compatible with automated GPS location time-stamping
Datasheet
Description
Wireless networks can impair voice, video, and data quality by various means including poor mobile phone quality, voice compression and decompression algorithms, video compression and decompression algorithms, delay, loss or gain in speech levels, noise, acoustic and landline echo, and other distortions. GL provides a compact and portable solution for Wireless Devices, and Mobile Radio testing. Using the GL VQuad™ application with the Dual UTA HD, or all-in-one VQuad™ Probe HD, voice, video, and data QoS can be tested for practically any end-point (customer experience) interfaces. The Dual UTA HD is a compact and portable device which provides multiple interfaces for connecting to any communication device on a network. The VQuad™ with Dual UTA HD can work with variety of networks, including Wireless (Bluetooth®, Wi-fi, 3G, 4G, LTE, PTT), VoIP, Analog, and TDM. Various associated applications (Voice Quality, Video Quality, Data tests, Echo and Delay tests, Fax tests, VBA) works with VQuad™ Dual UTA HD to provide "end-to-end assessment" with additional test and measuring capabilities. Additionally, the Dual UTA HD includes support for testing HD voice using Bluetooth® Wideband, FXO Wideband, and also includes PTT interface for wireless mobile device testing. Enhanced VQuad™ with Dual UTA HD supports two methods of automated testing of mobile devices, Bluetooth and Wired Headset using GL’s new cable, Smartphone with Automated Call Control (ACC). Through the VQuad™ script (or manual operation), calls can be setup and send messages using iPhone SIRI or Android Google Voice available on mobile devices. VQuad™ includes Text-to-Speech technology for automatically creating the necessary voice prompts required to work with Siri or Google Voice. Results provide an excellent overall measure of end-to-end voice, video, data, and signal quality. All the applications work in conjunction with the VQuad™ for automatically and remotely analyzing the captured data and sending the test results to the central database. You can query results remotely or control the tests using web-based WebViewer™. Main Features Supported devices - Mobile Radio (PTT) & Mobile devices (Wi-Fi, WiMax, Bluetooth®, Broadband (3G or 4G), LTE, iPhone, Android) Control Smartphones on any wireless network (Bluetooth®, 5G, VoLTE, VoWiFi, VoFemto, 3G) - - both NB and WB voice supported Compact and portable solution for testing mobile end-to-end voice, video, and data quality Automated mobile phone testing using either Bluetooth or the Wired Headset Smartphone ACC methods Mobile phone connects to the Dual UTA HD PTT interface using the GL Smartphone ACC cable Wired Headset supports NB, WB, SWB. Mobile Phone call control supports Bluetooth®, Dual PTT, 3.5mm Audio Jack, and Dual 3.5mm In/Out terminations for Smartphones (iPhone, Android) Dual UTA HD Bluetooth® can connect to Bluetooth® headsets, Bluetooth® in the car, and any Bluetooth® device to perform Voice Quality Tests Bluetooth® compatible. Performs RSSI, Battery level functions, Network verification. Support for Bluetooth Wideband with 16000 Sampling Rate used in VoLTE network with AMR Wideband codec (requires latest Dual UTA HD firmware and hardware). Control Mobile Radios with Push-to-Talk functionality; Supports radio keying and send/record audio Results available in real-time or post-processing Compatible with automated GPS location time-stamping
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voice, Video, and Data Testingin Wireless Network - VQT252 - GL Communications, Inc.
Gaithersburg, MD, United States
Voice, Video, and Data Testingin Wireless Network
VQT252
Voice, Video, and Data Testingin Wireless Network VQT252
Wireless networks can impair voice, video, and data quality by various means including poor mobile phone quality, voice compression and decompression algorithms, video compression and decompression algorithms, delay, loss or gain in speech levels, noise, acoustic and landline echo, and other distortions. GL provides a compact and portable solution for Wireless Devices, and Mobile Radio testing. Using the GL VQuad™ application with the Dual UTA HD, or all-in-one VQuad™ Probe HD, voice, video, and data QoS can be tested for practically any end-point (customer experience) interfaces. The Dual UTA HD is a compact and portable device which provides multiple interfaces for connecting to any communication device on a network. The VQuad™ with Dual UTA HD can work with variety of networks, including Wireless (Bluetooth®, Wi-fi, 3G, 4G, LTE, PTT), VoIP, Analog, and TDM. Various associated applications (Voice Quality, Video Quality, Data tests, Echo and Delay tests, Fax tests, VBA) works with VQuad™ Dual UTA HD to provide "end-to-end assessment" with additional test and measuring capabilities. Additionally, the Dual UTA HD includes support for testing HD voice using Bluetooth® Wideband, FXO Wideband, and also includes PTT interface for wireless mobile device testing. Enhanced VQuad™ with Dual UTA HD supports two methods of automated testing of mobile devices, Bluetooth and Wired Headset using GL’s new cable, Smartphone with Automated Call Control (ACC). Through the VQuad™ script (or manual operation), calls can be setup and send messages using iPhone SIRI or Android Google Voice available on mobile devices. VQuad™ includes Text-to-Speech technology for automatically creating the necessary voice prompts required to work with Siri or Google Voice. Results provide an excellent overall measure of end-to-end voice, video, data, and signal quality. All the applications work in conjunction with the VQuad™ for automatically and remotely analyzing the captured data and sending the test results to the central database. You can query results remotely or control the tests using web-based WebViewer™. Main Features Supported devices - Mobile Radio (PTT) & Mobile devices (Wi-Fi, WiMax, Bluetooth®, Broadband (3G or 4G), LTE, iPhone, Android) Control Smartphones on any wireless network (Bluetooth®, 5G, VoLTE, VoWiFi, VoFemto, 3G) - - both NB and WB voice supported Compact and portable solution for testing mobile end-to-end voice, video, and data quality Automated mobile phone testing using either Bluetooth or the Wired Headset Smartphone ACC methods Mobile phone connects to the Dual UTA HD PTT interface using the GL Smartphone ACC cable Wired Headset supports NB, WB, SWB. Mobile Phone call control supports Bluetooth®, Dual PTT, 3.5mm Audio Jack, and Dual 3.5mm In/Out terminations for Smartphones (iPhone, Android) Dual UTA HD Bluetooth® can connect to Bluetooth® headsets, Bluetooth® in the car, and any Bluetooth® device to perform Voice Quality Tests Bluetooth® compatible. Performs RSSI, Battery level functions, Network verification. Support for Bluetooth Wideband with 16000 Sampling Rate used in VoLTE network with AMR Wideband codec (requires latest Dual UTA HD firmware and hardware). Control Mobile Radios with Push-to-Talk functionality; Supports radio keying and send/record audio Results available in real-time or post-processing Compatible with automated GPS location time-stamping

Wireless networks can impair voice, video, and data quality by various means including poor mobile phone quality, voice compression and decompression algorithms, video compression and decompression algorithms, delay, loss or gain in speech levels, noise, acoustic and landline echo, and other distortions. GL provides a compact and portable solution for Wireless Devices, and Mobile Radio testing.

Using the GL VQuad™ application with the Dual UTA HD, or all-in-one VQuad™ Probe HD, voice, video, and data QoS can be tested for practically any end-point (customer experience) interfaces. The Dual UTA HD is a compact and portable device which provides multiple interfaces for connecting to any communication device on a network. The VQuad™ with Dual UTA HD can work with variety of networks, including Wireless (Bluetooth®, Wi-fi, 3G, 4G, LTE, PTT), VoIP, Analog, and TDM. Various associated applications (Voice Quality, Video Quality, Data tests, Echo and Delay tests, Fax tests, VBA) works with VQuad™ Dual UTA HD to provide "end-to-end assessment" with additional test and measuring capabilities.

Additionally, the Dual UTA HD includes support for testing HD voice using Bluetooth® Wideband, FXO Wideband, and also includes PTT interface for wireless mobile device testing.

Enhanced VQuad™ with Dual UTA HD supports two methods of automated testing of mobile devices, Bluetooth and Wired Headset using GL’s new cable, Smartphone with Automated Call Control (ACC). Through the VQuad™ script (or manual operation), calls can be setup and send messages using iPhone SIRI or Android Google Voice available on mobile devices. VQuad™ includes Text-to-Speech technology for automatically creating the necessary voice prompts required to work with Siri or Google Voice.

Results provide an excellent overall measure of end-to-end voice, video, data, and signal quality. All the applications work in conjunction with the VQuad™ for automatically and remotely analyzing the captured data and sending the test results to the central database. You can query results remotely or control the tests using web-based WebViewer™.

Main Features

  • Supported devices - Mobile Radio (PTT) & Mobile devices (Wi-Fi, WiMax, Bluetooth®, Broadband (3G or 4G), LTE, iPhone, Android)
  • Control Smartphones on any wireless network (Bluetooth®, 5G, VoLTE, VoWiFi, VoFemto, 3G) - - both NB and WB voice supported
  • Compact and portable solution for testing mobile end-to-end voice, video, and data quality
  • Automated mobile phone testing using either Bluetooth or the Wired Headset Smartphone ACC methods
  • Mobile phone connects to the Dual UTA HD PTT interface using the GL Smartphone ACC cable
  • Wired Headset supports NB, WB, SWB.
  • Mobile Phone call control supports Bluetooth®, Dual PTT, 3.5mm Audio Jack, and Dual 3.5mm In/Out terminations for Smartphones (iPhone, Android)
  • Dual UTA HD Bluetooth® can connect to Bluetooth® headsets, Bluetooth® in the car, and any Bluetooth® device to perform Voice Quality Tests
  • Bluetooth® compatible. Performs RSSI, Battery level functions, Network verification.
  • Support for Bluetooth Wideband with 16000 Sampling Rate used in VoLTE network with AMR Wideband codec (requires latest Dual UTA HD firmware and hardware).
  • Control Mobile Radios with Push-to-Talk functionality; Supports radio keying and send/record audio
  • Results available in real-time or post-processing
  • Compatible with automated GPS location time-stamping
Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number VQT252
Product Name Voice, Video, and Data Testingin Wireless Network
Network Protocol Wireless, VoIP, TDM, PSTN
Unlock Full Specs
to access all available technical data

Similar Products

Network Testers - 2708014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable Tester
Port Type RJ-45; RJ11, RJ12, RJ45
View Details
PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
T1 or E1 Real-Time SS7 Protocol Analyzer - XX120 - GL Communications, Inc.
Specs
Equipment Type Protocol Analyzer
Network Protocol E1; T1; SS7
View Details