GL Communications, Inc. Dual UTA HD VQT251

Description
GL offers next generation Dual UTA HD hardware unit, which supports all the interfaces and telephony devices as that of Dual UTA unit in a smaller (compact) design, with most of the interfaces on front of the board. The Dual UTA HD is more compact than the previous Dual UTA and includes HD (WB) audio on all interfaces. The latest VQuad™ release also supports both the legacy Dual UTA (v.1) along with the next generation Dual UTA HD (v.2) connected to the same system simultaneously. Up to 12 fully independent devices can run simultaneously on each VQuad™ node, with multiple VQuad™ nodes running in unison for virtually unlimited capacity. Additionally, the Dual UTA HD (v.2) includes support for testing HD voice using Bluetooth® Wideband, and FXO Wideband along with hardware loopback controlled through the VQuad™ software (including self-test mechanisms). Dual UTA HD hardware also includes Self-Test LED, GPS connect LED, enhanced flexibility added to the VQuad™ Script, and full IPV6 support. Dual UTA HD contains Side 1 and Side 2, which are completely independent of each other so interfacing with endpoints of a single network or interfacing with two separate networks are plausible scenarios. As many as 6 Dual UTA HD units can be connected to single GL's VQuad™ software application, simplifying the end-to-end testing of voice, data, video quality, Echo & Delay measurements, and FAX in variety of networks, including Wireless (Bluetooth®, Wi-fi, 3G, 4G, LTE, PTT), VoIP, Analog, and TDM, practically allowing any end-point interfaces. Enhanced VQuad™ with Dual UTA HD supports two methods of automated testing of mobile devices, Bluetooth and Wired Headset using GL’s new cable, Smartphone with Automated Call Control (ACC). Through the VQuad™ script (or manual operation), calls can be setup and send messages using iPhone SIRI or Android Google Voice available on mobile devices. VQuad™ includes Text-to-Speech technology for automatically creating the necessary voice prompts required to work with Siri or Google Voice. Mobile Phones: Bluetooth® – Works with all Bluetooth® phones for both call control and send/record audio functions. Bluetooth® also performs RSSI, Battery level functions, Network verification. Supports Bluetooth Narrow Band (NB) with Frequency Range 204Hz to 3404Hz, Wideband (WB) with Frequency Range: 204Hz to 7200Hz. Mobile audio interface for Smartphones (iPhone, Android) – includes Audio Headset Jack - 2.5mm (typical) for mobile phones, 3.5mm terminations for Smartphones (iPhone, Android) Wired Headset Smartphone ACC connectivity - connects the mobile phone to the Dual UTA HD PTT interface using the GL Smartphone Automated Call Control (ACC) cable Mobile Radios with Push-to-Talk functionality: Provides radio keying and sends/records audio. RJ-11 POTS lines: Detect dial tone, go off hook, CallerID detection, send digits (two stage dialing), answer calls, detect a variety of Special Information Tones (SIT), and much more as well as send/record audio for Voice Quality measurement. Handset Phones (POTS, Digital, VoIP): Replaces handset of any telephone (POTS, Digital, VoIP) that contains a coiled cord and handset 2-wire Analog (WB, NB - FXO) supporting next generation gateways Dual UTA HD 4-wire analog interfaces supporting Tx/Rx Headset including HATS, Mobile Phone Headset, and any Handset Phone (RJ22 connection).
Description
GL offers next generation Dual UTA HD hardware unit, which supports all the interfaces and telephony devices as that of Dual UTA unit in a smaller (compact) design, with most of the interfaces on front of the board. The Dual UTA HD is more compact than the previous Dual UTA and includes HD (WB) audio on all interfaces. The latest VQuad™ release also supports both the legacy Dual UTA (v.1) along with the next generation Dual UTA HD (v.2) connected to the same system simultaneously. Up to 12 fully independent devices can run simultaneously on each VQuad™ node, with multiple VQuad™ nodes running in unison for virtually unlimited capacity. Additionally, the Dual UTA HD (v.2) includes support for testing HD voice using Bluetooth® Wideband, and FXO Wideband along with hardware loopback controlled through the VQuad™ software (including self-test mechanisms). Dual UTA HD hardware also includes Self-Test LED, GPS connect LED, enhanced flexibility added to the VQuad™ Script, and full IPV6 support. Dual UTA HD contains Side 1 and Side 2, which are completely independent of each other so interfacing with endpoints of a single network or interfacing with two separate networks are plausible scenarios. As many as 6 Dual UTA HD units can be connected to single GL's VQuad™ software application, simplifying the end-to-end testing of voice, data, video quality, Echo & Delay measurements, and FAX in variety of networks, including Wireless (Bluetooth®, Wi-fi, 3G, 4G, LTE, PTT), VoIP, Analog, and TDM, practically allowing any end-point interfaces. Enhanced VQuad™ with Dual UTA HD supports two methods of automated testing of mobile devices, Bluetooth and Wired Headset using GL’s new cable, Smartphone with Automated Call Control (ACC). Through the VQuad™ script (or manual operation), calls can be setup and send messages using iPhone SIRI or Android Google Voice available on mobile devices. VQuad™ includes Text-to-Speech technology for automatically creating the necessary voice prompts required to work with Siri or Google Voice. Mobile Phones: Bluetooth® – Works with all Bluetooth® phones for both call control and send/record audio functions. Bluetooth® also performs RSSI, Battery level functions, Network verification. Supports Bluetooth Narrow Band (NB) with Frequency Range 204Hz to 3404Hz, Wideband (WB) with Frequency Range: 204Hz to 7200Hz. Mobile audio interface for Smartphones (iPhone, Android) – includes Audio Headset Jack - 2.5mm (typical) for mobile phones, 3.5mm terminations for Smartphones (iPhone, Android) Wired Headset Smartphone ACC connectivity - connects the mobile phone to the Dual UTA HD PTT interface using the GL Smartphone Automated Call Control (ACC) cable Mobile Radios with Push-to-Talk functionality: Provides radio keying and sends/records audio. RJ-11 POTS lines: Detect dial tone, go off hook, CallerID detection, send digits (two stage dialing), answer calls, detect a variety of Special Information Tones (SIT), and much more as well as send/record audio for Voice Quality measurement. Handset Phones (POTS, Digital, VoIP): Replaces handset of any telephone (POTS, Digital, VoIP) that contains a coiled cord and handset 2-wire Analog (WB, NB - FXO) supporting next generation gateways Dual UTA HD 4-wire analog interfaces supporting Tx/Rx Headset including HATS, Mobile Phone Headset, and any Handset Phone (RJ22 connection).
Datasheet
Datasheet Summary
Powered by GS/AI

The Dual UTA HD (VQT251) from GL Communications, Inc. is a compact hardware unit designed for telephony testing, supporting a wide range of interfaces and devices. It features independent operation on two sides, allowing for simultaneous interfacing with different networks. The unit supports HD voice testing through Bluetooth¬Æ Wideband and FXO Wideband, along with hardware loopback capabilities managed via VQuad,Ñ¢ software. Key interfaces include 2-Wire and 4-Wire analog connections, Push-to-Talk for mobile radios, and Bluetooth connectivity for mobile phones. The device is capable of performing various tests, including voice, data, video quality, echo analysis, and delay measurements. It supports both Narrowband and Wideband audio, making it suitable for modern telecommunication applications. The Dual UTA HD is designed for flexibility and can be integrated into existing systems, enhancing testing capabilities across diverse network environments.

Datasheet Summary
Powered by GS/AI

The Dual UTA HD (VQT251) from GL Communications, Inc. is a compact hardware unit designed for telephony testing, supporting a wide range of interfaces and devices. It features independent operation on two sides, allowing for simultaneous interfacing with different networks. The unit supports HD voice testing through Bluetooth¬Æ Wideband and FXO Wideband, along with hardware loopback capabilities managed via VQuad,Ñ¢ software. Key interfaces include 2-Wire and 4-Wire analog connections, Push-to-Talk for mobile radios, and Bluetooth connectivity for mobile phones. The device is capable of performing various tests, including voice, data, video quality, echo analysis, and delay measurements. It supports both Narrowband and Wideband audio, making it suitable for modern telecommunication applications. The Dual UTA HD is designed for flexibility and can be integrated into existing systems, enhancing testing capabilities across diverse network environments.

Suppliers

Company
Product
Description
Supplier Links
Dual UTA HD - VQT251 - GL Communications, Inc.
Gaithersburg, MD, United States
Dual UTA HD
VQT251
Dual UTA HD VQT251
GL offers next generation Dual UTA HD hardware unit, which supports all the interfaces and telephony devices as that of Dual UTA unit in a smaller (compact) design, with most of the interfaces on front of the board. The Dual UTA HD is more compact than the previous Dual UTA and includes HD (WB) audio on all interfaces. The latest VQuad™ release also supports both the legacy Dual UTA (v.1) along with the next generation Dual UTA HD (v.2) connected to the same system simultaneously. Up to 12 fully independent devices can run simultaneously on each VQuad™ node, with multiple VQuad™ nodes running in unison for virtually unlimited capacity. Additionally, the Dual UTA HD (v.2) includes support for testing HD voice using Bluetooth® Wideband, and FXO Wideband along with hardware loopback controlled through the VQuad™ software (including self-test mechanisms). Dual UTA HD hardware also includes Self-Test LED, GPS connect LED, enhanced flexibility added to the VQuad™ Script, and full IPV6 support. Dual UTA HD contains Side 1 and Side 2, which are completely independent of each other so interfacing with endpoints of a single network or interfacing with two separate networks are plausible scenarios. As many as 6 Dual UTA HD units can be connected to single GL's VQuad™ software application, simplifying the end-to-end testing of voice, data, video quality, Echo & Delay measurements, and FAX in variety of networks, including Wireless (Bluetooth®, Wi-fi, 3G, 4G, LTE, PTT), VoIP, Analog, and TDM, practically allowing any end-point interfaces. Enhanced VQuad™ with Dual UTA HD supports two methods of automated testing of mobile devices, Bluetooth and Wired Headset using GL’s new cable, Smartphone with Automated Call Control (ACC). Through the VQuad™ script (or manual operation), calls can be setup and send messages using iPhone SIRI or Android Google Voice available on mobile devices. VQuad™ includes Text-to-Speech technology for automatically creating the necessary voice prompts required to work with Siri or Google Voice. Mobile Phones: Bluetooth® – Works with all Bluetooth® phones for both call control and send/record audio functions. Bluetooth® also performs RSSI, Battery level functions, Network verification. Supports Bluetooth Narrow Band (NB) with Frequency Range 204Hz to 3404Hz, Wideband (WB) with Frequency Range: 204Hz to 7200Hz. Mobile audio interface for Smartphones (iPhone, Android) – includes Audio Headset Jack - 2.5mm (typical) for mobile phones, 3.5mm terminations for Smartphones (iPhone, Android) Wired Headset Smartphone ACC connectivity - connects the mobile phone to the Dual UTA HD PTT interface using the GL Smartphone Automated Call Control (ACC) cable Mobile Radios with Push-to-Talk functionality: Provides radio keying and sends/records audio. RJ-11 POTS lines: Detect dial tone, go off hook, CallerID detection, send digits (two stage dialing), answer calls, detect a variety of Special Information Tones (SIT), and much more as well as send/record audio for Voice Quality measurement. Handset Phones (POTS, Digital, VoIP): Replaces handset of any telephone (POTS, Digital, VoIP) that contains a coiled cord and handset 2-wire Analog (WB, NB - FXO) supporting next generation gateways Dual UTA HD 4-wire analog interfaces supporting Tx/Rx Headset including HATS, Mobile Phone Headset, and any Handset Phone (RJ22 connection).

GL offers next generation Dual UTA HD hardware unit, which supports all the interfaces and telephony devices as that of Dual UTA unit in a smaller (compact) design, with most of the interfaces on front of the board. The Dual UTA HD is more compact than the previous Dual UTA and includes HD (WB) audio on all interfaces. The latest VQuad™ release also supports both the legacy Dual UTA (v.1) along with the next generation Dual UTA HD (v.2) connected to the same system simultaneously. Up to 12 fully independent devices can run simultaneously on each VQuad™ node, with multiple VQuad™ nodes running in unison for virtually unlimited capacity.

Additionally, the Dual UTA HD (v.2) includes support for testing HD voice using Bluetooth® Wideband, and FXO Wideband along with hardware loopback controlled through the VQuad™ software (including self-test mechanisms). Dual UTA HD hardware also includes Self-Test LED, GPS connect LED, enhanced flexibility added to the VQuad™ Script, and full IPV6 support.

Dual UTA HD contains Side 1 and Side 2, which are completely independent of each other so interfacing with endpoints of a single network or interfacing with two separate networks are plausible scenarios.

As many as 6 Dual UTA HD units can be connected to single GL's VQuad™ software application, simplifying the end-to-end testing of voice, data, video quality, Echo & Delay measurements, and FAX in variety of networks, including Wireless (Bluetooth®, Wi-fi, 3G, 4G, LTE, PTT), VoIP, Analog, and TDM, practically allowing any end-point interfaces.

Enhanced VQuad™ with Dual UTA HD supports two methods of automated testing of mobile devices, Bluetooth and Wired Headset using GL’s new cable, Smartphone with Automated Call Control (ACC). Through the VQuad™ script (or manual operation), calls can be setup and send messages using iPhone SIRI or Android Google Voice available on mobile devices. VQuad™ includes Text-to-Speech technology for automatically creating the necessary voice prompts required to work with Siri or Google Voice.

  • Mobile Phones:
    • Bluetooth® – Works with all Bluetooth® phones for both call control and send/record audio functions. Bluetooth® also performs RSSI, Battery level functions, Network verification. Supports Bluetooth Narrow Band (NB) with Frequency Range 204Hz to 3404Hz, Wideband (WB) with Frequency Range: 204Hz to 7200Hz.
    • Mobile audio interface for Smartphones (iPhone, Android) – includes Audio Headset Jack - 2.5mm (typical) for mobile phones, 3.5mm terminations for Smartphones (iPhone, Android)
    • Wired Headset Smartphone ACC connectivity - connects the mobile phone to the Dual UTA HD PTT interface using the GL Smartphone Automated Call Control (ACC) cable
  • Mobile Radios with Push-to-Talk functionality: Provides radio keying and sends/records audio.
  • RJ-11 POTS lines: Detect dial tone, go off hook, CallerID detection, send digits (two stage dialing), answer calls, detect a variety of Special
    Information Tones (SIT), and much more as well as send/record audio for Voice Quality measurement.
  • Handset Phones (POTS, Digital, VoIP): Replaces handset of any telephone (POTS, Digital, VoIP) that contains a coiled cord and handset
  • 2-wire Analog (WB, NB - FXO) supporting next generation gateways
  • Dual UTA HD 4-wire analog interfaces supporting Tx/Rx Headset including HATS, Mobile Phone Headset, and any Handset Phone (RJ22 connection).
Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number VQT251
Product Name Dual UTA HD
Unlock Full Specs
to access all available technical data

Similar Products

Network Testers - 468570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Tester
Port Type RJ-45; USB; SFP, USB Type C, USB Type-A, RJ45
Standards and Certifications RoHS
View Details
Analyzer IE -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details