GL Communications, Inc. Voice, Video & Data Quality Testing on All Networks VQT010

Description
The VQuad™ software is used to automatically send and record voice, video, and data traffic from four different types of network (Quad refers to 4 network types: Wireless, VoIP, TDM, & Analog). The VQuad™ uses a universal adapter such as Dual Universal Telephone Adapter High Density (Dual UTA HD), or VQuad™ Probe HD that provides multiple interfaces for connecting to any communication device on a network. The VQuad™ with any of the above hardware allows to test variety of networks, including Wireless (Bluetooth®, Wi-fi, 3G, 4G, LTE, PTT), VoIP, Analog, and TDM, practically allowing any end-point interfaces to be tested for voice, data, and video quality. A single VQuad™ software supports up to 6 Dual UTA HD units, which means up to 12 telephony devices and/or 12 SIP User Agents in VoIP network can be controlled within a VQuad™. A minimum of two telephony interface types are supported per Dual UTA HD and all interfaces in the device may be configured together on a single PC. VQuad™ supports multiple tests to run simultaneously on devices connected to Dual UTA HD. GL's new VQuad™ mTOP™ Solution is an all-in-one self-contained VQuad™ with Dual UTA HD test instrument, which supports up to 6 Dual UTA HD units [Two-stacked 1U mTOPs], thus supporting up to 12 telephony devices. VQuad™ mTOP™ test solution - greatly reduces the licensing costs per device. A minimum of two telephony interface types are supported per Dual UTA HD and all interfaces in the device may be configured together on a single PC. VQuad™ supports multiple tests to run simultaneously on devices connected to Dual UTA HD. Dual UTA HD (High Density) includes support for Bluetooth® Wideband, FXO Wideband and SIP Wideband (ex: AMR WB), with which you can easily interface with any Mobile Device, FXO, or SIP devices supporting HD Voice. Various associated applications (Voice Quality, Video Quality, Data tests, Echo and Delay tests, Fax tests, Voice Band Analysis) works with VQuad™ to provide "end-to-end assessment" with additional test and measuring capabilities. All the applications work in conjunction with the VQuad™ for automatically and remotely analysing the captured data and sending the test results to the central database. VQuad™ scripting allows for automated call control, and traffic simulation to conduct tests on Wireless, IP, PSTN and TDM networks. Different types of traffic supported includes - NB and HD Voice, Video, Tones, DTMF/MF Digits, Fax, and other Data (HTTTP, UDP, TCP, SMS, Email, DNS, Route, FTP, ….). VQuad™ scripting can automate the Voice, Video, and Data testing from anywhere remotely controlling the mobile devices. The Voice test (call control functions along with send/record voice) can be run manually or automated using the GLNetTestVQT app on the mobile devices, GLNetTest solution optionally provides Video Quality Testing supported on Android, PC and Linux based clients (end points) and also provides Automated Data Testing on Mobile Devices (Android and Apple) and a PC internet connection. Enhanced VQuad™ with Dual UTA HD supports two methods of automated testing of mobile devices, Bluetooth and Wired Headset using GL’s new cable, Smartphone with Automated Call Control (ACC). Through the VQuad™ script (or manual operation), calls can be setup and send messages using iPhone SIRI or Android Google Voice available on mobile devices. VQuad™ includes Text-to-Speech technology for automatically creating the necessary voice prompts required to work with Siri or Google Voice. With WebViewer™, the results can be queried and displayed on a remote client PC using web based browsers. Customized consolidated view of the VQuad™, call control and test results along with the graphical report can be generated. The status of each node in the network can be monitored. The Results, VQuad™ Nodes, and the Devices can be plotted in the WebViewer™ Google Maps using the GPS co-ordinates saved in the database. The output results can be exported to txt, xls, or pdf files.
Datasheet
Description
The VQuad™ software is used to automatically send and record voice, video, and data traffic from four different types of network (Quad refers to 4 network types: Wireless, VoIP, TDM, & Analog). The VQuad™ uses a universal adapter such as Dual Universal Telephone Adapter High Density (Dual UTA HD), or VQuad™ Probe HD that provides multiple interfaces for connecting to any communication device on a network. The VQuad™ with any of the above hardware allows to test variety of networks, including Wireless (Bluetooth®, Wi-fi, 3G, 4G, LTE, PTT), VoIP, Analog, and TDM, practically allowing any end-point interfaces to be tested for voice, data, and video quality. A single VQuad™ software supports up to 6 Dual UTA HD units, which means up to 12 telephony devices and/or 12 SIP User Agents in VoIP network can be controlled within a VQuad™. A minimum of two telephony interface types are supported per Dual UTA HD and all interfaces in the device may be configured together on a single PC. VQuad™ supports multiple tests to run simultaneously on devices connected to Dual UTA HD. GL's new VQuad™ mTOP™ Solution is an all-in-one self-contained VQuad™ with Dual UTA HD test instrument, which supports up to 6 Dual UTA HD units [Two-stacked 1U mTOPs], thus supporting up to 12 telephony devices. VQuad™ mTOP™ test solution - greatly reduces the licensing costs per device. A minimum of two telephony interface types are supported per Dual UTA HD and all interfaces in the device may be configured together on a single PC. VQuad™ supports multiple tests to run simultaneously on devices connected to Dual UTA HD. Dual UTA HD (High Density) includes support for Bluetooth® Wideband, FXO Wideband and SIP Wideband (ex: AMR WB), with which you can easily interface with any Mobile Device, FXO, or SIP devices supporting HD Voice. Various associated applications (Voice Quality, Video Quality, Data tests, Echo and Delay tests, Fax tests, Voice Band Analysis) works with VQuad™ to provide "end-to-end assessment" with additional test and measuring capabilities. All the applications work in conjunction with the VQuad™ for automatically and remotely analysing the captured data and sending the test results to the central database. VQuad™ scripting allows for automated call control, and traffic simulation to conduct tests on Wireless, IP, PSTN and TDM networks. Different types of traffic supported includes - NB and HD Voice, Video, Tones, DTMF/MF Digits, Fax, and other Data (HTTTP, UDP, TCP, SMS, Email, DNS, Route, FTP, ….). VQuad™ scripting can automate the Voice, Video, and Data testing from anywhere remotely controlling the mobile devices. The Voice test (call control functions along with send/record voice) can be run manually or automated using the GLNetTestVQT app on the mobile devices, GLNetTest solution optionally provides Video Quality Testing supported on Android, PC and Linux based clients (end points) and also provides Automated Data Testing on Mobile Devices (Android and Apple) and a PC internet connection. Enhanced VQuad™ with Dual UTA HD supports two methods of automated testing of mobile devices, Bluetooth and Wired Headset using GL’s new cable, Smartphone with Automated Call Control (ACC). Through the VQuad™ script (or manual operation), calls can be setup and send messages using iPhone SIRI or Android Google Voice available on mobile devices. VQuad™ includes Text-to-Speech technology for automatically creating the necessary voice prompts required to work with Siri or Google Voice. With WebViewer™, the results can be queried and displayed on a remote client PC using web based browsers. Customized consolidated view of the VQuad™, call control and test results along with the graphical report can be generated. The status of each node in the network can be monitored. The Results, VQuad™ Nodes, and the Devices can be plotted in the WebViewer™ Google Maps using the GPS co-ordinates saved in the database. The output results can be exported to txt, xls, or pdf files.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voice, Video & Data Quality Testing on All Networks - VQT010 - GL Communications, Inc.
Gaithersburg, MD, United States
Voice, Video & Data Quality Testing on All Networks
VQT010
Voice, Video & Data Quality Testing on All Networks VQT010
The VQuad™ software is used to automatically send and record voice, video, and data traffic from four different types of network (Quad refers to 4 network types: Wireless, VoIP, TDM, & Analog). The VQuad™ uses a universal adapter such as Dual Universal Telephone Adapter High Density (Dual UTA HD), or VQuad™ Probe HD that provides multiple interfaces for connecting to any communication device on a network. The VQuad™ with any of the above hardware allows to test variety of networks, including Wireless (Bluetooth®, Wi-fi, 3G, 4G, LTE, PTT), VoIP, Analog, and TDM, practically allowing any end-point interfaces to be tested for voice, data, and video quality. A single VQuad™ software supports up to 6 Dual UTA HD units, which means up to 12 telephony devices and/or 12 SIP User Agents in VoIP network can be controlled within a VQuad™. A minimum of two telephony interface types are supported per Dual UTA HD and all interfaces in the device may be configured together on a single PC. VQuad™ supports multiple tests to run simultaneously on devices connected to Dual UTA HD. GL's new VQuad™ mTOP™ Solution is an all-in-one self-contained VQuad™ with Dual UTA HD test instrument, which supports up to 6 Dual UTA HD units [Two-stacked 1U mTOPs], thus supporting up to 12 telephony devices. VQuad™ mTOP™ test solution - greatly reduces the licensing costs per device. A minimum of two telephony interface types are supported per Dual UTA HD and all interfaces in the device may be configured together on a single PC. VQuad™ supports multiple tests to run simultaneously on devices connected to Dual UTA HD. Dual UTA HD (High Density) includes support for Bluetooth® Wideband, FXO Wideband and SIP Wideband (ex: AMR WB), with which you can easily interface with any Mobile Device, FXO, or SIP devices supporting HD Voice. Various associated applications (Voice Quality, Video Quality, Data tests, Echo and Delay tests, Fax tests, Voice Band Analysis) works with VQuad™ to provide "end-to-end assessment" with additional test and measuring capabilities. All the applications work in conjunction with the VQuad™ for automatically and remotely analysing the captured data and sending the test results to the central database. VQuad™ scripting allows for automated call control, and traffic simulation to conduct tests on Wireless, IP, PSTN and TDM networks. Different types of traffic supported includes - NB and HD Voice, Video, Tones, DTMF/MF Digits, Fax, and other Data (HTTTP, UDP, TCP, SMS, Email, DNS, Route, FTP, ….). VQuad™ scripting can automate the Voice, Video, and Data testing from anywhere remotely controlling the mobile devices. The Voice test (call control functions along with send/record voice) can be run manually or automated using the GLNetTestVQT app on the mobile devices, GLNetTest solution optionally provides Video Quality Testing supported on Android, PC and Linux based clients (end points) and also provides Automated Data Testing on Mobile Devices (Android and Apple) and a PC internet connection. Enhanced VQuad™ with Dual UTA HD supports two methods of automated testing of mobile devices, Bluetooth and Wired Headset using GL’s new cable, Smartphone with Automated Call Control (ACC). Through the VQuad™ script (or manual operation), calls can be setup and send messages using iPhone SIRI or Android Google Voice available on mobile devices. VQuad™ includes Text-to-Speech technology for automatically creating the necessary voice prompts required to work with Siri or Google Voice. With WebViewer™, the results can be queried and displayed on a remote client PC using web based browsers. Customized consolidated view of the VQuad™, call control and test results along with the graphical report can be generated. The status of each node in the network can be monitored. The Results, VQuad™ Nodes, and the Devices can be plotted in the WebViewer™ Google Maps using the GPS co-ordinates saved in the database. The output results can be exported to txt, xls, or pdf files.

The VQuad™ software is used to automatically send and record voice, video, and data traffic from four different types of network (Quad refers to 4 network types: Wireless, VoIP, TDM, & Analog). The VQuad™ uses a universal adapter such as Dual Universal Telephone Adapter High Density (Dual UTA HD), or VQuad™ Probe HD that provides multiple interfaces for connecting to any communication device on a network. The VQuad™ with any of the above hardware allows to test variety of networks, including Wireless (Bluetooth®, Wi-fi, 3G, 4G, LTE, PTT), VoIP, Analog, and TDM, practically allowing any end-point interfaces to be tested for voice, data, and video quality.

A single VQuad™ software supports up to 6 Dual UTA HD units, which means up to 12 telephony devices and/or 12 SIP User Agents in VoIP network can be controlled within a VQuad™. A minimum of two telephony interface types are supported per Dual UTA HD and all interfaces in the device may be configured together on a single PC. VQuad™ supports multiple tests to run simultaneously on devices connected to Dual UTA HD.

GL's new VQuad™ mTOP™ Solution is an all-in-one self-contained VQuad™ with Dual UTA HD test instrument, which supports up to 6 Dual UTA HD units [Two-stacked 1U mTOPs], thus supporting up to 12 telephony devices. VQuad™ mTOP™ test solution - greatly reduces the licensing costs per device. A minimum of two telephony interface types are supported per Dual UTA HD and all interfaces in the device may be configured together on a single PC. VQuad™ supports multiple tests to run simultaneously on devices connected to Dual UTA HD.

Dual UTA HD (High Density) includes support for Bluetooth® Wideband, FXO Wideband and SIP Wideband (ex: AMR WB), with which you can easily interface with any Mobile Device, FXO, or SIP devices supporting HD Voice.

Various associated applications (Voice Quality, Video Quality, Data tests, Echo and Delay tests, Fax tests, Voice Band Analysis) works with VQuad™ to provide "end-to-end assessment" with additional test and measuring capabilities. All the applications work in conjunction with the VQuad™ for automatically and remotely analysing the captured data and sending the test results to the central database. VQuad™ scripting allows for automated call control, and traffic simulation to conduct tests on Wireless, IP, PSTN and TDM networks. Different types of traffic supported includes - NB and HD Voice, Video, Tones, DTMF/MF Digits, Fax, and other Data (HTTTP, UDP, TCP, SMS, Email, DNS, Route, FTP, ….).

VQuad™ scripting can automate the Voice, Video, and Data testing from anywhere remotely controlling the mobile devices. The Voice test (call control functions along with send/record voice) can be run manually or automated using the GLNetTestVQT app on the mobile devices, GLNetTest solution optionally provides Video Quality Testing supported on Android, PC and Linux based clients (end points) and also provides Automated Data Testing on Mobile Devices (Android and Apple) and a PC internet connection.

Enhanced VQuad™ with Dual UTA HD supports two methods of automated testing of mobile devices, Bluetooth and Wired Headset using GL’s new cable, Smartphone with Automated Call Control (ACC). Through the VQuad™ script (or manual operation), calls can be setup and send messages using iPhone SIRI or Android Google Voice available on mobile devices. VQuad™ includes Text-to-Speech technology for automatically creating the necessary voice prompts required to work with Siri or Google Voice.

With WebViewer™, the results can be queried and displayed on a remote client PC using web based browsers. Customized consolidated view of the VQuad™, call control and test results along with the graphical report can be generated. The status of each node in the network can be monitored. The Results, VQuad™ Nodes, and the Devices can be plotted in the WebViewer™ Google Maps using the GPS co-ordinates saved in the database. The output results can be exported to txt, xls, or pdf files.

Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number VQT010
Product Name Voice, Video & Data Quality Testing on All Networks
Unlock Full Specs
to access all available technical data

Similar Products

Profibus Diagnostic & Troubleshooting Device -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 3019697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable tester
Port Type Idc ribbon
Standards and Certifications RoHS
View Details
6-Port Mesh Network Emulator, 10 - 800 MHz, 5W, 0-95 dB, 2U, TNC - ZTMN-0695D-T - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 6
Port Type USB
View Details
TRAU Toolbox™ -  - GL Communications, Inc.
GL Communications, Inc.
Specs
Equipment Type Network / LAN Analyzer
View Details