GL Communications, Inc. T1/E1/J1 USB Controlled Switch SWT001

Description
The T1 E1 J1 Switch can be used to control multiple T1/E1 lines to monitor, drop and insert, and perform intrusive and non-intrusive tests simultaneously. One can operate the switch in different modes by just changing relay settings remotely without requiring any changes to the physical connection. The T1/E1/J1 switch device is designed to monitor and intrusively test up to eight individual T1/E1/J1 lines. The switch can be remotely controlled via a USB connection. Both GUI as well as CLI control are available for controlling the switch in various modes for monitoring and diagnostic purposes. The unit provides Two RJ-48c connectors for a thru-mode connection for equipment and line connections One Rj-48c monitor connector for monitoring both directions of a full duplex high-speed line. Up to 8 full duplex T1, E1, and J1 lines can be supported per unit. Main Features: Monitoring & Intrusive testing can be done on both the equipment and line directions of a given T1/E1/J1 line. The switch can be controlled locally or remotely for testing access to telecommunication lines. Switch provides a fail-safe configuration on the event that power is lost.
Datasheet
Description
The T1 E1 J1 Switch can be used to control multiple T1/E1 lines to monitor, drop and insert, and perform intrusive and non-intrusive tests simultaneously. One can operate the switch in different modes by just changing relay settings remotely without requiring any changes to the physical connection. The T1/E1/J1 switch device is designed to monitor and intrusively test up to eight individual T1/E1/J1 lines. The switch can be remotely controlled via a USB connection. Both GUI as well as CLI control are available for controlling the switch in various modes for monitoring and diagnostic purposes. The unit provides Two RJ-48c connectors for a thru-mode connection for equipment and line connections One Rj-48c monitor connector for monitoring both directions of a full duplex high-speed line. Up to 8 full duplex T1, E1, and J1 lines can be supported per unit. Main Features: Monitoring & Intrusive testing can be done on both the equipment and line directions of a given T1/E1/J1 line. The switch can be controlled locally or remotely for testing access to telecommunication lines. Switch provides a fail-safe configuration on the event that power is lost.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T1/E1/J1 USB Controlled Switch - SWT001 - GL Communications, Inc.
Gaithersburg, MD, United States
T1/E1/J1 USB Controlled Switch
SWT001
T1/E1/J1 USB Controlled Switch SWT001
The T1 E1 J1 Switch can be used to control multiple T1/E1 lines to monitor, drop and insert, and perform intrusive and non-intrusive tests simultaneously. One can operate the switch in different modes by just changing relay settings remotely without requiring any changes to the physical connection. The T1/E1/J1 switch device is designed to monitor and intrusively test up to eight individual T1/E1/J1 lines. The switch can be remotely controlled via a USB connection. Both GUI as well as CLI control are available for controlling the switch in various modes for monitoring and diagnostic purposes. The unit provides Two RJ-48c connectors for a thru-mode connection for equipment and line connections One Rj-48c monitor connector for monitoring both directions of a full duplex high-speed line. Up to 8 full duplex T1, E1, and J1 lines can be supported per unit. Main Features: Monitoring & Intrusive testing can be done on both the equipment and line directions of a given T1/E1/J1 line. The switch can be controlled locally or remotely for testing access to telecommunication lines. Switch provides a fail-safe configuration on the event that power is lost.

The T1 E1 J1 Switch can be used to control multiple T1/E1 lines to monitor, drop and insert, and perform intrusive and non-intrusive tests simultaneously. One can operate the switch in different modes by just changing relay settings remotely without requiring any changes to the physical connection. The T1/E1/J1 switch device is designed to monitor and intrusively test up to eight individual T1/E1/J1 lines. The switch can be remotely controlled via a USB connection. Both GUI as well as CLI control are available for controlling the switch in various modes for monitoring and diagnostic purposes.

The unit provides

  • Two RJ-48c connectors for a thru-mode connection for equipment and line connections
  • One Rj-48c monitor connector for monitoring both directions of a full duplex high-speed line.
  • Up to 8 full duplex T1, E1, and J1 lines can be supported per unit.

Main Features:

  • Monitoring & Intrusive testing can be done on both the equipment and line directions of a given T1/E1/J1 line.
  • The switch can be controlled locally or remotely for testing access to telecommunication lines.
  • Switch provides a fail-safe configuration on the event that power is lost.
Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number SWT001
Product Name T1/E1/J1 USB Controlled Switch
Network Protocol E1; T1; J1
Unlock Full Specs
to access all available technical data

Similar Products

Analyzer IE -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 431758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type USB; USB Type C
Standards and Certifications RoHS
View Details
4-Port Mesh Network Emulator, 350 - 6000 MHz, 50W, 0-95 dB, 3U, N-type - ZTMN-0495AN-HP - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 4
Port Type USB
View Details
PRI-ISDN Protocol Analyzer - XX100 - GL Communications, Inc.
Specs
Equipment Type Protocol Analyzer
Network Protocol ISDN
View Details