GL Communications, Inc. MAPS™ LTE for S1 Interface Emulator PKS140

Description
The above diagram depicts some of the internals of the Long Term Evolution (LTE) network. The user (UE) has very high speed RF connection to the nearest local tower. This high speed connection is always ON, as long as the mobile is powered up. LTE is an all IP infrastructure with service priority built in – audio and video are given priority. All necessities like IP address, authentication, and security are validated. Instant resources over RF (the air) and IP (internal network) are made available depending on what the user is attempting to do. Also, LTE is designed for compatibility with older 2G and 3G mobile systems. eNode B is the base station in the LTE/SAE S1 interface and also includes MME (to handle signaling of control plane) as shown in the network diagram above. GL’s Message Automation & Protocol Simulation (MAPS™) designed for testing LTE – S1 interface (any interface excluding Air interface) can simulate eNodeB (Evolved Node B), and MME (Mobility Management Entity). The application is available as MAPS™ - LTE-S1 (Item # PKS140) for S1-MME interface MAPS™ is also capable of simulating S11 and S5/S8 (LTE-eGTP) interfaces. Refer to MAPS™ LTE eGTP (S3, S4, S5, S8, S10, S11 and S16) webpage for more details. Other interfaces such as S4, S11, and S12 will also be supported by the application in near future. The application gives the users the unlimited ability to edit S1-AP/NAS messages and call scenarios (message sequences). "Message sequences" are generated through scripts. "Messages" are created using message templates. Possible applications include: Simulate up to 500 Smartphones (UEs) powering up and down Authenticate and confirm security procedures QoS requests for greater or lesser bandwidth Temporary addressing management for mobility and security GL Communications has enhanced its MAPS™ protocol emulation tool to simulate multi-protocol and multi-interface offering a complete range of test solutions, covering the entire 2G, 3G, and 4G network. By mimicking real-world customer behavior in lab environments, our solutions allow mobile operators and equipment manufacturers to verify their wireless networks before deployment. In other words, one can setup a virtual real-time network simulating all the network elements using “MAPS 4G Wireless Lab Suite”. The test suit supports simulation of S1-MME, S11, S5/S8, and other eGTP interfaces along with Diameter interfaces. The product supports Mobile traffic core – GTP (ETH101) simulation for user-plane packet transmission and reception services between any two nodes in LTE and UMTS networks. Mobile Traffic Core – Gateway (ETH102) module allows simulation of Gateway Traffic to test media gateway telephony interfaces over IP. These modules also support generation and verification of data traffic such as Email, FTP, Web (HTTP), Video, and more. GL also provides a GUI based LTE Analyzer for on-line capture and decode of the signaling in real-time both during tests and as a stand-alone tracer for live systems. Main Features Setup a virtual real-time network simulating 4G-LTE network elements using ‘MAPS™ 4G Wireless Lab Suite’ Simulates eNodeB and MME. Supports LTE Control plane. Generates hundreds of UE Signaling (Load Testing). Generates and process S1/NAS (valid and invalid) messages. Supports GTP Traffic (GTP User Plane Data) which includes: verification like BERT testing, HTTP traffic generation capability, GGSN can actually be connected to real IP network to simulate Gateway testing Insertion of impairments to create invalid messages Supports customization of call flow and message templates using Script and Message Editor. Ready-to-use scripts for quick testing Supports scripted call generation and automated call reception. Provides Call Statistics and Events Status. Automation, Remote access, and Schedulers to run tests 24/7
Datasheet
Description
The above diagram depicts some of the internals of the Long Term Evolution (LTE) network. The user (UE) has very high speed RF connection to the nearest local tower. This high speed connection is always ON, as long as the mobile is powered up. LTE is an all IP infrastructure with service priority built in – audio and video are given priority. All necessities like IP address, authentication, and security are validated. Instant resources over RF (the air) and IP (internal network) are made available depending on what the user is attempting to do. Also, LTE is designed for compatibility with older 2G and 3G mobile systems. eNode B is the base station in the LTE/SAE S1 interface and also includes MME (to handle signaling of control plane) as shown in the network diagram above. GL’s Message Automation & Protocol Simulation (MAPS™) designed for testing LTE – S1 interface (any interface excluding Air interface) can simulate eNodeB (Evolved Node B), and MME (Mobility Management Entity). The application is available as MAPS™ - LTE-S1 (Item # PKS140) for S1-MME interface MAPS™ is also capable of simulating S11 and S5/S8 (LTE-eGTP) interfaces. Refer to MAPS™ LTE eGTP (S3, S4, S5, S8, S10, S11 and S16) webpage for more details. Other interfaces such as S4, S11, and S12 will also be supported by the application in near future. The application gives the users the unlimited ability to edit S1-AP/NAS messages and call scenarios (message sequences). "Message sequences" are generated through scripts. "Messages" are created using message templates. Possible applications include: Simulate up to 500 Smartphones (UEs) powering up and down Authenticate and confirm security procedures QoS requests for greater or lesser bandwidth Temporary addressing management for mobility and security GL Communications has enhanced its MAPS™ protocol emulation tool to simulate multi-protocol and multi-interface offering a complete range of test solutions, covering the entire 2G, 3G, and 4G network. By mimicking real-world customer behavior in lab environments, our solutions allow mobile operators and equipment manufacturers to verify their wireless networks before deployment. In other words, one can setup a virtual real-time network simulating all the network elements using “MAPS 4G Wireless Lab Suite”. The test suit supports simulation of S1-MME, S11, S5/S8, and other eGTP interfaces along with Diameter interfaces. The product supports Mobile traffic core – GTP (ETH101) simulation for user-plane packet transmission and reception services between any two nodes in LTE and UMTS networks. Mobile Traffic Core – Gateway (ETH102) module allows simulation of Gateway Traffic to test media gateway telephony interfaces over IP. These modules also support generation and verification of data traffic such as Email, FTP, Web (HTTP), Video, and more. GL also provides a GUI based LTE Analyzer for on-line capture and decode of the signaling in real-time both during tests and as a stand-alone tracer for live systems. Main Features Setup a virtual real-time network simulating 4G-LTE network elements using ‘MAPS™ 4G Wireless Lab Suite’ Simulates eNodeB and MME. Supports LTE Control plane. Generates hundreds of UE Signaling (Load Testing). Generates and process S1/NAS (valid and invalid) messages. Supports GTP Traffic (GTP User Plane Data) which includes: verification like BERT testing, HTTP traffic generation capability, GGSN can actually be connected to real IP network to simulate Gateway testing Insertion of impairments to create invalid messages Supports customization of call flow and message templates using Script and Message Editor. Ready-to-use scripts for quick testing Supports scripted call generation and automated call reception. Provides Call Statistics and Events Status. Automation, Remote access, and Schedulers to run tests 24/7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAPS™ LTE for S1 Interface Emulator - PKS140 - GL Communications, Inc.
Gaithersburg, MD, United States
MAPS™ LTE for S1 Interface Emulator
PKS140
MAPS™ LTE for S1 Interface Emulator PKS140
The above diagram depicts some of the internals of the Long Term Evolution (LTE) network. The user (UE) has very high speed RF connection to the nearest local tower. This high speed connection is always ON, as long as the mobile is powered up. LTE is an all IP infrastructure with service priority built in – audio and video are given priority. All necessities like IP address, authentication, and security are validated. Instant resources over RF (the air) and IP (internal network) are made available depending on what the user is attempting to do. Also, LTE is designed for compatibility with older 2G and 3G mobile systems. eNode B is the base station in the LTE/SAE S1 interface and also includes MME (to handle signaling of control plane) as shown in the network diagram above. GL’s Message Automation & Protocol Simulation (MAPS™) designed for testing LTE – S1 interface (any interface excluding Air interface) can simulate eNodeB (Evolved Node B), and MME (Mobility Management Entity). The application is available as MAPS™ - LTE-S1 (Item # PKS140) for S1-MME interface MAPS™ is also capable of simulating S11 and S5/S8 (LTE-eGTP) interfaces. Refer to MAPS™ LTE eGTP (S3, S4, S5, S8, S10, S11 and S16) webpage for more details. Other interfaces such as S4, S11, and S12 will also be supported by the application in near future. The application gives the users the unlimited ability to edit S1-AP/NAS messages and call scenarios (message sequences). "Message sequences" are generated through scripts. "Messages" are created using message templates. Possible applications include: Simulate up to 500 Smartphones (UEs) powering up and down Authenticate and confirm security procedures QoS requests for greater or lesser bandwidth Temporary addressing management for mobility and security GL Communications has enhanced its MAPS™ protocol emulation tool to simulate multi-protocol and multi-interface offering a complete range of test solutions, covering the entire 2G, 3G, and 4G network. By mimicking real-world customer behavior in lab environments, our solutions allow mobile operators and equipment manufacturers to verify their wireless networks before deployment. In other words, one can setup a virtual real-time network simulating all the network elements using “MAPS 4G Wireless Lab Suite”. The test suit supports simulation of S1-MME, S11, S5/S8, and other eGTP interfaces along with Diameter interfaces. The product supports Mobile traffic core – GTP (ETH101) simulation for user-plane packet transmission and reception services between any two nodes in LTE and UMTS networks. Mobile Traffic Core – Gateway (ETH102) module allows simulation of Gateway Traffic to test media gateway telephony interfaces over IP. These modules also support generation and verification of data traffic such as Email, FTP, Web (HTTP), Video, and more. GL also provides a GUI based LTE Analyzer for on-line capture and decode of the signaling in real-time both during tests and as a stand-alone tracer for live systems. Main Features Setup a virtual real-time network simulating 4G-LTE network elements using ‘MAPS™ 4G Wireless Lab Suite’ Simulates eNodeB and MME. Supports LTE Control plane. Generates hundreds of UE Signaling (Load Testing). Generates and process S1/NAS (valid and invalid) messages. Supports GTP Traffic (GTP User Plane Data) which includes: verification like BERT testing, HTTP traffic generation capability, GGSN can actually be connected to real IP network to simulate Gateway testing Insertion of impairments to create invalid messages Supports customization of call flow and message templates using Script and Message Editor. Ready-to-use scripts for quick testing Supports scripted call generation and automated call reception. Provides Call Statistics and Events Status. Automation, Remote access, and Schedulers to run tests 24/7

The above diagram depicts some of the internals of the Long Term Evolution (LTE) network. The user (UE) has very high speed RF connection to the nearest local tower. This high speed connection is always ON, as long as the mobile is powered up. LTE is an all IP infrastructure with service priority built in – audio and video are given priority. All necessities like IP address, authentication, and security are validated. Instant resources over RF (the air) and IP (internal network) are made available depending on what the user is attempting to do. Also, LTE is designed for compatibility with older 2G and 3G mobile systems.

eNode B is the base station in the LTE/SAE S1 interface and also includes MME (to handle signaling of control plane) as shown in the network diagram above.

GL’s Message Automation & Protocol Simulation (MAPS™) designed for testing LTE – S1 interface (any interface excluding Air interface) can simulate eNodeB (Evolved Node B), and MME (Mobility Management Entity).
The application is available as

  • MAPS™ - LTE-S1 (Item # PKS140) for S1-MME interface

MAPS™ is also capable of simulating S11 and S5/S8 (LTE-eGTP) interfaces. Refer to MAPS™ LTE eGTP (S3, S4, S5, S8, S10, S11 and S16) webpage for more details. Other interfaces such as S4, S11, and S12 will also be supported by the application in near future.

The application gives the users the unlimited ability to edit S1-AP/NAS messages and call scenarios (message sequences). "Message sequences" are generated through scripts. "Messages" are created using message templates.
Possible applications include:

  • Simulate up to 500 Smartphones (UEs) powering up and down
  • Authenticate and confirm security procedures
  • QoS requests for greater or lesser bandwidth
  • Temporary addressing management for mobility and security

GL Communications has enhanced its MAPS protocol emulation tool to simulate multi-protocol and multi-interface offering a complete range of test solutions, covering the entire 2G, 3G, and 4G network.

By mimicking real-world customer behavior in lab environments, our solutions allow mobile operators and equipment manufacturers to verify their wireless networks before deployment. In other words, one can setup a virtual real-time network simulating all the network elements using “MAPS 4G Wireless Lab Suite”. The test suit supports simulation of S1-MME, S11, S5/S8, and other eGTP interfaces along with Diameter interfaces.

The product supports Mobile traffic core – GTP (ETH101) simulation for user-plane packet transmission and reception services between any two nodes in LTE and UMTS networks. Mobile Traffic Core – Gateway (ETH102) module allows simulation of Gateway Traffic to test media gateway telephony interfaces over IP. These modules also support generation and verification of data traffic such as Email, FTP, Web (HTTP), Video, and more.

GL also provides a GUI based LTE Analyzer for on-line capture and decode of the signaling in real-time both during tests and as a stand-alone tracer for live systems.

Main Features

  • Setup a virtual real-time network simulating 4G-LTE network elements using ‘MAPS™ 4G Wireless Lab Suite’
  • Simulates eNodeB and MME.
  • Supports LTE Control plane.
  • Generates hundreds of UE Signaling (Load Testing).
  • Generates and process S1/NAS (valid and invalid) messages.
  • Supports GTP Traffic (GTP User Plane Data) which includes: verification like BERT testing, HTTP traffic generation capability, GGSN can actually be connected to real IP network to simulate Gateway testing
  • Insertion of impairments to create invalid messages
  • Supports customization of call flow and message templates using Script and Message Editor.
  • Ready-to-use scripts for quick testing
  • Supports scripted call generation and automated call reception.
  • Provides Call Statistics and Events Status.
  • Automation, Remote access, and Schedulers to run tests 24/7
Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number PKS140
Product Name MAPS™ LTE for S1 Interface Emulator
Network Protocol LTE
Unlock Full Specs
to access all available technical data

Similar Products

Network Testers - 2307472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Tester
Port Type RJ-45; RJ45
Standards and Certifications RoHS
View Details
Analyzer IE -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
802.11ac Dual Band WiFi Sniffer - WiOpsy - Intelligraphics, Inc.
Specs
Equipment Type Network / LAN Analyzer; Protocol Analyzer
Network Protocol 802.11ac
Port Type USB
View Details
Bus Analyzers - USBCAN-I Pro - Shenyang Vhandy Technology Co., Ltd.
Shenyang Vhandy Technology Co., Ltd.
Specs
Equipment Type Network / LAN Analyzer
View Details