GL Communications, Inc. MAPS™ Remote Controller PKS111

Description
The Remote MAPS™ feature is a client server module, designed for multi-node multi-interface simulation from a single GUI. The application has the ability to remotely control multiple MAPS™ Servers running on different PCs from a single remote client application. It is also possible for multiple clients to remotely control MAPS™ applications running on single server, from any of the remote client application. One or more MAPS™ applications can be installed on MAPS™ Server system. With this practically all the nodes (network elements) associated with a protocol, including protocol standards and subscriber profiles can be remotely controlled from a single remote client. The Remote MAPS™ Client application communicates with the multiple MAPS™ Server via Listener over TCP/IP. Each MAPS™ Server is configured with multiple users. The Admin user has the privileges to start the Testbed setup and control the user access to configuration files. Other remote users can use the subscriber configuration files to simulate signalling and traffic. GL’s MAPS™ provides an advanced full-fledged network environment that enables user to test their applications, devices, and services on simulated network environment prior to deployment on a real-time network. It can be used to simulate all or specific network elements using simple ready-to-use testbed setup. Features A single Remote Client GUI to remotely control/monitor all the network interfaces and elements simulated by MAPS™ Servers; one or more MAPS™ applications can be installed in a single Sever. Allows integrated testing of different networks - Wireless, IP, TDM, and Analog (CAS, FXO, SIP, IMS, UMTS, ... ) Suitable for testing any core network, access network, and inter-operability functions Remote MAPS™ provides access to all the functions of MAPS™ such as Testbed, Call generation, Call reception, Statistics and Results. Client-server communication is facilitated through a Listener over TCP/IP. Each Listener equates an independent instance of MAPS™ application at the server side. Each listener is associated with an Admin user Unlimited number of Remote client users can be defined at the server Remote Client invoked by “Admin” user has privileges to start /stop Testbed setup access. Remote Client invoked by “Remote Users” has privileges to certain set of subscriber profiles, using which he can edit scripts, profiles, messages, perform call simulation, and view test results Single Licensing Server option available for controlling number of MAPS™ Server licenses as well as client licenses (no of users) Option to license multiple clients either at Remote client systems (MAPS™ Remote Client to control one or more MAPS™ Server - PKS111) or at the MAPS™ Server systems (MAPS™ Server with Multi-user capability - PKS113). Simultaneous traffic generation/reception at 100% on all servers
Datasheet
Description
The Remote MAPS™ feature is a client server module, designed for multi-node multi-interface simulation from a single GUI. The application has the ability to remotely control multiple MAPS™ Servers running on different PCs from a single remote client application. It is also possible for multiple clients to remotely control MAPS™ applications running on single server, from any of the remote client application. One or more MAPS™ applications can be installed on MAPS™ Server system. With this practically all the nodes (network elements) associated with a protocol, including protocol standards and subscriber profiles can be remotely controlled from a single remote client. The Remote MAPS™ Client application communicates with the multiple MAPS™ Server via Listener over TCP/IP. Each MAPS™ Server is configured with multiple users. The Admin user has the privileges to start the Testbed setup and control the user access to configuration files. Other remote users can use the subscriber configuration files to simulate signalling and traffic. GL’s MAPS™ provides an advanced full-fledged network environment that enables user to test their applications, devices, and services on simulated network environment prior to deployment on a real-time network. It can be used to simulate all or specific network elements using simple ready-to-use testbed setup. Features A single Remote Client GUI to remotely control/monitor all the network interfaces and elements simulated by MAPS™ Servers; one or more MAPS™ applications can be installed in a single Sever. Allows integrated testing of different networks - Wireless, IP, TDM, and Analog (CAS, FXO, SIP, IMS, UMTS, ... ) Suitable for testing any core network, access network, and inter-operability functions Remote MAPS™ provides access to all the functions of MAPS™ such as Testbed, Call generation, Call reception, Statistics and Results. Client-server communication is facilitated through a Listener over TCP/IP. Each Listener equates an independent instance of MAPS™ application at the server side. Each listener is associated with an Admin user Unlimited number of Remote client users can be defined at the server Remote Client invoked by “Admin” user has privileges to start /stop Testbed setup access. Remote Client invoked by “Remote Users” has privileges to certain set of subscriber profiles, using which he can edit scripts, profiles, messages, perform call simulation, and view test results Single Licensing Server option available for controlling number of MAPS™ Server licenses as well as client licenses (no of users) Option to license multiple clients either at Remote client systems (MAPS™ Remote Client to control one or more MAPS™ Server - PKS111) or at the MAPS™ Server systems (MAPS™ Server with Multi-user capability - PKS113). Simultaneous traffic generation/reception at 100% on all servers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAPS™ Remote Controller - PKS111 - GL Communications, Inc.
Gaithersburg, MD, United States
MAPS™ Remote Controller
PKS111
MAPS™ Remote Controller PKS111
The Remote MAPS™ feature is a client server module, designed for multi-node multi-interface simulation from a single GUI. The application has the ability to remotely control multiple MAPS™ Servers running on different PCs from a single remote client application. It is also possible for multiple clients to remotely control MAPS™ applications running on single server, from any of the remote client application. One or more MAPS™ applications can be installed on MAPS™ Server system. With this practically all the nodes (network elements) associated with a protocol, including protocol standards and subscriber profiles can be remotely controlled from a single remote client. The Remote MAPS™ Client application communicates with the multiple MAPS™ Server via Listener over TCP/IP. Each MAPS™ Server is configured with multiple users. The Admin user has the privileges to start the Testbed setup and control the user access to configuration files. Other remote users can use the subscriber configuration files to simulate signalling and traffic. GL’s MAPS™ provides an advanced full-fledged network environment that enables user to test their applications, devices, and services on simulated network environment prior to deployment on a real-time network. It can be used to simulate all or specific network elements using simple ready-to-use testbed setup. Features A single Remote Client GUI to remotely control/monitor all the network interfaces and elements simulated by MAPS™ Servers; one or more MAPS™ applications can be installed in a single Sever. Allows integrated testing of different networks - Wireless, IP, TDM, and Analog (CAS, FXO, SIP, IMS, UMTS, ... ) Suitable for testing any core network, access network, and inter-operability functions Remote MAPS™ provides access to all the functions of MAPS™ such as Testbed, Call generation, Call reception, Statistics and Results. Client-server communication is facilitated through a Listener over TCP/IP. Each Listener equates an independent instance of MAPS™ application at the server side. Each listener is associated with an Admin user Unlimited number of Remote client users can be defined at the server Remote Client invoked by “Admin” user has privileges to start /stop Testbed setup access. Remote Client invoked by “Remote Users” has privileges to certain set of subscriber profiles, using which he can edit scripts, profiles, messages, perform call simulation, and view test results Single Licensing Server option available for controlling number of MAPS™ Server licenses as well as client licenses (no of users) Option to license multiple clients either at Remote client systems (MAPS™ Remote Client to control one or more MAPS™ Server - PKS111) or at the MAPS™ Server systems (MAPS™ Server with Multi-user capability - PKS113). Simultaneous traffic generation/reception at 100% on all servers

The Remote MAPS™ feature is a client server module, designed for multi-node multi-interface simulation from a single GUI. The application has the ability to remotely control multiple MAPS™ Servers running on different PCs from a single remote client application. It is also possible for multiple clients to remotely control MAPS™ applications running on single server, from any of the remote client application. One or more MAPS™ applications can be installed on MAPS™ Server system. With this practically all the nodes (network elements) associated with a protocol, including protocol standards and subscriber profiles can be remotely controlled from a single remote client. The Remote MAPS™ Client application communicates with the multiple MAPS™ Server via Listener over TCP/IP.
Each MAPS™ Server is configured with multiple users. The Admin user has the privileges to start the Testbed setup and control the user access to configuration files. Other remote users can use the subscriber configuration files to simulate signalling and traffic.
GL’s MAPS™ provides an advanced full-fledged network environment that enables user to test their applications, devices, and services on simulated network environment prior to deployment on a real-time network. It can be used to simulate all or specific network elements using simple ready-to-use testbed setup.

Features

  • A single Remote Client GUI to remotely control/monitor all the network interfaces and elements simulated by MAPS™ Servers; one or more MAPS™ applications can be installed in a single Sever.
  • Allows integrated testing of different networks - Wireless, IP, TDM, and Analog (CAS, FXO, SIP, IMS, UMTS, ... )
  • Suitable for testing any core network, access network, and inter-operability functions
  • Remote MAPS™ provides access to all the functions of MAPS™ such as Testbed, Call generation, Call reception, Statistics and Results.
  • Client-server communication is facilitated through a Listener over TCP/IP.
  • Each Listener equates an independent instance of MAPS™ application at the server side. Each listener is associated with an Admin user
  • Unlimited number of Remote client users can be defined at the server
  • Remote Client invoked by “Admin” user has privileges to start /stop Testbed setup access. Remote Client invoked by “Remote Users” has privileges to certain set of subscriber profiles, using which he can edit scripts, profiles, messages, perform call simulation, and view test results
  • Single Licensing Server option available for controlling number of MAPS™ Server licenses as well as client licenses (no of users)
  • Option to license multiple clients either at Remote client systems (MAPS™ Remote Client to control one or more MAPS™ Server - PKS111) or at the MAPS™ Server systems (MAPS™ Server with Multi-user capability - PKS113).
  • Simultaneous traffic generation/reception at 100% on all servers
Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number PKS111
Product Name MAPS™ Remote Controller
Network Protocol TCP/IP; Wireless, IP, TDM, Analog (CAS, FXO, SIP, IMS, UMTS, ... )
Unlock Full Specs
to access all available technical data

Similar Products

Network Testers - 2338919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable tester
Port Type Coaxial, stp, utp
Standards and Certifications RoHS
View Details
PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Packet Delay Emulation, LightSpeed1000™ - LTS207 - GL Communications, Inc.
Specs
Network Protocol ATM; PoS
View Details