GL Communications, Inc. PoS Protocol Analyzer for OC-3 / STM-1 and OC-12 / STM-4 LTS205

Description
The PoS Analyzer captures a host of PoS protocols exchanged between the two nodes over SONET & provides useful analysis, which includes distribution of protocols, protocol fields, frame lengths, and frame status. User can obtain detailed analysis of the protocol and can perform various statistics measurements. PoS Analyzer supports Packet Data Analysis (PDA) module, it is an outstanding tool for live monitoring of signaling and traffic over IP. Packet Data Analysis (PDA) is distributed with GL’s Packet Analyzers, allowing users to monitor live IP networks including capture, analysis, and reporting of every call in detail. Supported protocols include SIP, MEGACO, MGCP, H.323, SCCP, RANAP (UMTS IuCS), and GSM A. It can capture IP packets over different transmission lines, including IP, T1, E1, T3, E3, and OC-3 STM-1 / OC-12 STM-4. PDA then processes the captured packets, identifies, and segregates calls based on signaling and traffic parameters.
Datasheet
Description
The PoS Analyzer captures a host of PoS protocols exchanged between the two nodes over SONET & provides useful analysis, which includes distribution of protocols, protocol fields, frame lengths, and frame status. User can obtain detailed analysis of the protocol and can perform various statistics measurements. PoS Analyzer supports Packet Data Analysis (PDA) module, it is an outstanding tool for live monitoring of signaling and traffic over IP. Packet Data Analysis (PDA) is distributed with GL’s Packet Analyzers, allowing users to monitor live IP networks including capture, analysis, and reporting of every call in detail. Supported protocols include SIP, MEGACO, MGCP, H.323, SCCP, RANAP (UMTS IuCS), and GSM A. It can capture IP packets over different transmission lines, including IP, T1, E1, T3, E3, and OC-3 STM-1 / OC-12 STM-4. PDA then processes the captured packets, identifies, and segregates calls based on signaling and traffic parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PoS Protocol Analyzer for OC-3 / STM-1 and OC-12 / STM-4 - LTS205 - GL Communications, Inc.
Gaithersburg, MD, United States
PoS Protocol Analyzer for OC-3 / STM-1 and OC-12 / STM-4
LTS205
PoS Protocol Analyzer for OC-3 / STM-1 and OC-12 / STM-4 LTS205
The PoS Analyzer captures a host of PoS protocols exchanged between the two nodes over SONET & provides useful analysis, which includes distribution of protocols, protocol fields, frame lengths, and frame status. User can obtain detailed analysis of the protocol and can perform various statistics measurements. PoS Analyzer supports Packet Data Analysis (PDA) module, it is an outstanding tool for live monitoring of signaling and traffic over IP. Packet Data Analysis (PDA) is distributed with GL’s Packet Analyzers, allowing users to monitor live IP networks including capture, analysis, and reporting of every call in detail. Supported protocols include SIP, MEGACO, MGCP, H.323, SCCP, RANAP (UMTS IuCS), and GSM A. It can capture IP packets over different transmission lines, including IP, T1, E1, T3, E3, and OC-3 STM-1 / OC-12 STM-4. PDA then processes the captured packets, identifies, and segregates calls based on signaling and traffic parameters.

The PoS Analyzer captures a host of PoS protocols exchanged between the two nodes over SONET & provides useful analysis, which includes distribution of protocols, protocol fields, frame lengths, and frame status. User can obtain detailed analysis of the protocol and can perform various statistics measurements.

PoS Analyzer supports Packet Data Analysis (PDA) module, it is an outstanding tool for live monitoring of signaling and traffic over IP. Packet Data Analysis (PDA) is distributed with GL’s Packet Analyzers, allowing users to monitor live IP networks including capture, analysis, and reporting of every call in detail. Supported protocols include SIP, MEGACO, MGCP, H.323, SCCP, RANAP (UMTS IuCS), and GSM A. It can capture IP packets over different transmission lines, including IP, T1, E1, T3, E3, and OC-3 STM-1 / OC-12 STM-4. PDA then processes the captured packets, identifies, and segregates calls based on signaling and traffic parameters.

Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number LTS205
Product Name PoS Protocol Analyzer for OC-3 / STM-1 and OC-12 / STM-4
Equipment Type Protocol Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Analyzer IE -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 4250754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable tester
Port Type Utp
View Details
Mesh Network Emulator, 10-Port, 30 MHz - 2.5 GHz, 95 dB / 1W, 5U, N-type - ZTMN-1095A-N - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 10
Port Type USB
View Details
Hand Portable FXO Calls with VQT, vHandi - VQT290 - GL Communications, Inc.
Specs
Equipment Type Network / LAN Analyzer
Form Factor Handheld
View Details