GL Communications, Inc. IPNetSim™ Handheld IPN701

Description
GL's IPNetSim™ Handheld is a hand-held battery operated instrument that can simulate the real-time IP and Carrier Ethernet network dynamics by means of hardware controlled packet delay, loss, jitter, errors, bandwidth limitations, congestion, and duplication. IPNetSim™ Handheld offers to manage network behaviors of up to 1 Gbps rates with accuracy always better than 1ms. IPNetSim™ Handheld is an invaluable tool for IP equipment manufacturers, R&D departments, Network Operators, ISP and Triple Play service providers that test and verify a wide variety of projects to determine whether a network application or device is appropriate for operation in such networks. IPNetSim™ Handheld is equipped with hardware based impairments generator, and dual GbE ports, to emulate the dynamics of real Ethernet / IP networks. Main Features Shape and manage up to 16 independent flows of traffic with predefined QoS. Impairment generation on each flow including Latency, Packet Loss, Duplication, Delay, Jitter Impairments as per ITU-T Y.1541 standard Jumbo frames support up to 17 kBytes Traffic shaping and Traffic Policing Events: Packet loss, delay, error, duplication, jitter, bandwidth limitations, and congestion, Events are implemented at Ethernet layer Users can place errors within IP protocols or edit the Ethernet/IP fields Customizable filters defined by field contents on Ethernet, IP, UDP and TCP headers Configurable, either deterministic or random, time delays can be inserted in every filter Ability to replicate complex network dynamic by means of modifying Bandwidth and QoS parameters Capable of processing and computing statistics over fractions of the Ethernet traffic meeting specific conditions Detailed event log window with per flow viewing of the events. Remote access via VNC Applications Verify the tolerance and the quality of video, audio or data applications either working in development laboratories or directly connected to commercial networks Test QoS factors of Multi-play applications including critical Data Access, Video Streaming, Internet, VoIP, IMS, HDTV, and IPTV Test routers, switches, VoIP handsets, VoIP PBXs, set-top boxes, and VoD servers Evaluate the stability of switches and routers under static or dynamic traffic load conditions over minutes, hours ordays. Quality of Service (QoS), Quality of Experience (QoE) testing Satellite communications Submarine links
Datasheet
Description
GL's IPNetSim™ Handheld is a hand-held battery operated instrument that can simulate the real-time IP and Carrier Ethernet network dynamics by means of hardware controlled packet delay, loss, jitter, errors, bandwidth limitations, congestion, and duplication. IPNetSim™ Handheld offers to manage network behaviors of up to 1 Gbps rates with accuracy always better than 1ms. IPNetSim™ Handheld is an invaluable tool for IP equipment manufacturers, R&D departments, Network Operators, ISP and Triple Play service providers that test and verify a wide variety of projects to determine whether a network application or device is appropriate for operation in such networks. IPNetSim™ Handheld is equipped with hardware based impairments generator, and dual GbE ports, to emulate the dynamics of real Ethernet / IP networks. Main Features Shape and manage up to 16 independent flows of traffic with predefined QoS. Impairment generation on each flow including Latency, Packet Loss, Duplication, Delay, Jitter Impairments as per ITU-T Y.1541 standard Jumbo frames support up to 17 kBytes Traffic shaping and Traffic Policing Events: Packet loss, delay, error, duplication, jitter, bandwidth limitations, and congestion, Events are implemented at Ethernet layer Users can place errors within IP protocols or edit the Ethernet/IP fields Customizable filters defined by field contents on Ethernet, IP, UDP and TCP headers Configurable, either deterministic or random, time delays can be inserted in every filter Ability to replicate complex network dynamic by means of modifying Bandwidth and QoS parameters Capable of processing and computing statistics over fractions of the Ethernet traffic meeting specific conditions Detailed event log window with per flow viewing of the events. Remote access via VNC Applications Verify the tolerance and the quality of video, audio or data applications either working in development laboratories or directly connected to commercial networks Test QoS factors of Multi-play applications including critical Data Access, Video Streaming, Internet, VoIP, IMS, HDTV, and IPTV Test routers, switches, VoIP handsets, VoIP PBXs, set-top boxes, and VoD servers Evaluate the stability of switches and routers under static or dynamic traffic load conditions over minutes, hours ordays. Quality of Service (QoS), Quality of Experience (QoE) testing Satellite communications Submarine links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IPNetSim™ Handheld - IPN701 - GL Communications, Inc.
Gaithersburg, MD, United States
IPNetSim™ Handheld
IPN701
IPNetSim™ Handheld IPN701
GL's IPNetSim™ Handheld is a hand-held battery operated instrument that can simulate the real-time IP and Carrier Ethernet network dynamics by means of hardware controlled packet delay, loss, jitter, errors, bandwidth limitations, congestion, and duplication. IPNetSim™ Handheld offers to manage network behaviors of up to 1 Gbps rates with accuracy always better than 1ms. IPNetSim™ Handheld is an invaluable tool for IP equipment manufacturers, R&D departments, Network Operators, ISP and Triple Play service providers that test and verify a wide variety of projects to determine whether a network application or device is appropriate for operation in such networks. IPNetSim™ Handheld is equipped with hardware based impairments generator, and dual GbE ports, to emulate the dynamics of real Ethernet / IP networks. Main Features Shape and manage up to 16 independent flows of traffic with predefined QoS. Impairment generation on each flow including Latency, Packet Loss, Duplication, Delay, Jitter Impairments as per ITU-T Y.1541 standard Jumbo frames support up to 17 kBytes Traffic shaping and Traffic Policing Events: Packet loss, delay, error, duplication, jitter, bandwidth limitations, and congestion, Events are implemented at Ethernet layer Users can place errors within IP protocols or edit the Ethernet/IP fields Customizable filters defined by field contents on Ethernet, IP, UDP and TCP headers Configurable, either deterministic or random, time delays can be inserted in every filter Ability to replicate complex network dynamic by means of modifying Bandwidth and QoS parameters Capable of processing and computing statistics over fractions of the Ethernet traffic meeting specific conditions Detailed event log window with per flow viewing of the events. Remote access via VNC Applications Verify the tolerance and the quality of video, audio or data applications either working in development laboratories or directly connected to commercial networks Test QoS factors of Multi-play applications including critical Data Access, Video Streaming, Internet, VoIP, IMS, HDTV, and IPTV Test routers, switches, VoIP handsets, VoIP PBXs, set-top boxes, and VoD servers Evaluate the stability of switches and routers under static or dynamic traffic load conditions over minutes, hours ordays. Quality of Service (QoS), Quality of Experience (QoE) testing Satellite communications Submarine links

GL's IPNetSim™ Handheld is a hand-held battery operated instrument that can simulate the real-time IP and Carrier Ethernet network dynamics by means of hardware controlled packet delay, loss, jitter, errors, bandwidth limitations, congestion, and duplication. IPNetSim™ Handheld offers to manage network behaviors of up to 1 Gbps rates with accuracy always better than 1ms.

IPNetSim™ Handheld is an invaluable tool for IP equipment manufacturers, R&D departments, Network Operators, ISP and Triple Play service providers that test and verify a wide variety of projects to determine whether a network application or device is appropriate for operation in such networks.

IPNetSim™ Handheld is equipped with hardware based impairments generator, and dual GbE ports, to emulate the dynamics of real Ethernet / IP networks.

Main Features

  • Shape and manage up to 16 independent flows of traffic with predefined QoS.
  • Impairment generation on each flow including Latency, Packet Loss, Duplication, Delay, Jitter
  • Impairments as per ITU-T Y.1541 standard
  • Jumbo frames support up to 17 kBytes
  • Traffic shaping and Traffic Policing
  • Events: Packet loss, delay, error, duplication, jitter, bandwidth limitations, and congestion,
  • Events are implemented at Ethernet layer
  • Users can place errors within IP protocols or edit the Ethernet/IP fields
  • Customizable filters defined by field contents on Ethernet, IP, UDP and TCP headers
  • Configurable, either deterministic or random, time delays can be inserted in every filter
  • Ability to replicate complex network dynamic by means of modifying Bandwidth and QoS parameters
  • Capable of processing and computing statistics over fractions of the Ethernet traffic meeting specific conditions
  • Detailed event log window with per flow viewing of the events.
  • Remote access via VNC

Applications

  • Verify the tolerance and the quality of video, audio or data applications either working in development laboratories or directly connected to commercial networks
  • Test QoS factors of Multi-play applications including critical Data Access, Video Streaming, Internet, VoIP, IMS, HDTV, and IPTV
  • Test routers, switches, VoIP handsets, VoIP PBXs, set-top boxes, and VoD servers
  • Evaluate the stability of switches and routers under static or dynamic traffic load conditions over minutes, hours ordays.
  • Quality of Service (QoS), Quality of Experience (QoE) testing
  • Satellite communications
  • Submarine links
Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number IPN701
Product Name IPNetSim™ Handheld
Network Protocol 10 Base-T Ethernet; Fast Ethernet; Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Network Testers - 2708007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable Tester
Port Type RJ-45; RJ12, RJ11, RJ45
View Details
PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Protocol Analyzer - K1205 - ValueTronics International, Inc.
Specs
Equipment Type Protocol Analyzer
View Details
TRAU Toolbox™ -  - GL Communications, Inc.
GL Communications, Inc.
Specs
Equipment Type Network / LAN Analyzer
View Details