Tektronix, Inc. Protocol Analyzer K1205

Description
The K1205 is a protocol analyzer from Tektronix. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Protocol Monitoring, in a Single Cost-effective Unit for Development, Operation and Maintenance Applications Directly Address UMTS, GPRS, GSM, CDMA and Other Mobile, Core and Access Networks with More than 700 Protocols; No Need for Separate Test Equipment Adaptable: Selection of Protocols and Network Interface Modules Configurable for Current and Future Specific Testing Needs Powerful: Simultaneous Multi-layer Protocol Measurements at Multiple Different Interfaces Support Interworking Tests, Valuable Tools for Identifying the Sources of Problems Simple, Intuitive Environment for Operators, Flexible Programming Tools for Advanced Users, Covers All Needs with Low Risk of Errors The K1205 Protocol Tester provides very flexible modular hardware and software platforms for monitoring, simulating and emulating network traffic. A selection of interface modules and software packages allow testing of most interfaces in mobile, core and access networks. The K1205 Protocol Tester uses an efficient hardware architecture that separates the user- and data-handling functions from the measurement applications and incorporates dedicated processors and communication controllers in each section.
Datasheet
Description
The K1205 is a protocol analyzer from Tektronix. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Protocol Monitoring, in a Single Cost-effective Unit for Development, Operation and Maintenance Applications Directly Address UMTS, GPRS, GSM, CDMA and Other Mobile, Core and Access Networks with More than 700 Protocols; No Need for Separate Test Equipment Adaptable: Selection of Protocols and Network Interface Modules Configurable for Current and Future Specific Testing Needs Powerful: Simultaneous Multi-layer Protocol Measurements at Multiple Different Interfaces Support Interworking Tests, Valuable Tools for Identifying the Sources of Problems Simple, Intuitive Environment for Operators, Flexible Programming Tools for Advanced Users, Covers All Needs with Low Risk of Errors The K1205 Protocol Tester provides very flexible modular hardware and software platforms for monitoring, simulating and emulating network traffic. A selection of interface modules and software packages allow testing of most interfaces in mobile, core and access networks. The K1205 Protocol Tester uses an efficient hardware architecture that separates the user- and data-handling functions from the measurement applications and incorporates dedicated processors and communication controllers in each section.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protocol Analyzer - K1205 - ValueTronics International, Inc.
Elgin, IL, USA
Protocol Analyzer
K1205
Protocol Analyzer K1205
The K1205 is a protocol analyzer from Tektronix. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Protocol Monitoring, in a Single Cost-effective Unit for Development, Operation and Maintenance Applications Directly Address UMTS, GPRS, GSM, CDMA and Other Mobile, Core and Access Networks with More than 700 Protocols; No Need for Separate Test Equipment Adaptable: Selection of Protocols and Network Interface Modules Configurable for Current and Future Specific Testing Needs Powerful: Simultaneous Multi-layer Protocol Measurements at Multiple Different Interfaces Support Interworking Tests, Valuable Tools for Identifying the Sources of Problems Simple, Intuitive Environment for Operators, Flexible Programming Tools for Advanced Users, Covers All Needs with Low Risk of Errors The K1205 Protocol Tester provides very flexible modular hardware and software platforms for monitoring, simulating and emulating network traffic. A selection of interface modules and software packages allow testing of most interfaces in mobile, core and access networks. The K1205 Protocol Tester uses an efficient hardware architecture that separates the user- and data-handling functions from the measurement applications and incorporates dedicated processors and communication controllers in each section.

The K1205 is a protocol analyzer from Tektronix. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Protocol Monitoring, in a Single Cost-effective Unit for Development, Operation and Maintenance Applications
  • Directly Address UMTS, GPRS, GSM, CDMA and Other Mobile, Core and
  • Access Networks with More than 700 Protocols; No Need for Separate Test Equipment
  • Adaptable: Selection of Protocols and Network Interface Modules Configurable for Current and Future Specific Testing Needs
  • Powerful: Simultaneous Multi-layer Protocol Measurements at Multiple Different Interfaces
  • Support Interworking Tests, Valuable Tools for Identifying the Sources of Problems
  • Simple, Intuitive Environment for Operators, Flexible Programming Tools for Advanced Users, Covers All Needs with Low Risk of Errors

The K1205 Protocol Tester provides very flexible modular hardware and software platforms for monitoring, simulating and emulating network traffic. A selection of interface modules and software packages allow testing of most interfaces in mobile, core and access networks.

The K1205 Protocol Tester uses an efficient hardware architecture that separates the user- and data-handling functions from the measurement applications and incorporates dedicated processors and communication controllers in each section.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Network Test Equipment
Product Number K1205
Product Name Protocol Analyzer
Equipment Type Protocol Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 9-Port, 0.6 - 7.2 GHz, 95 dB, 3U, SMA - ZTMN-0995C-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 9
Port Type USB
View Details
Network Testers - 468568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Tester
Standards and Certifications RoHS
View Details
PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Vector Network Analyzer - TTR500 Series - Tektronix, Inc.
Specs
Equipment Type Network / LAN Analyzer
Form Factor Desktop
View Details