The shock sensors are devices that change the outlet status
of their circuit when shocks or vibrations are sensed. They are
normally used to prevent breaking of mechanical actuators
(linear and rotating). Using the MEMS (Micro Electro Mechanical
System) technology, these sensors can monitor system vibrations
and, each time vibrations exceed a certain threshold preset on
the sensor, the circuit commutates the output, enabling the PLC
(Programmable Logic Controller) control electronics to intervene
and remove the defect. The sensor has a special lay-out to be
easily fitted on all actuators. The connection is also made easier
by the M8 connector. Our custom service is at your disposal to
meet specific requirements for which standard products are not
satisfactory.
| GIMATIC S.r.l. | |
|---|---|
| Product Category | Shock and Impact Sensors |
| Product Number | SG Series |
| Product Name | MEMS Shock Sensors |
| Device Type | Sensor / Transducer |
| Sensor Mounting | Stud/Bolt |
| Sensor Technology | MEMS |
| Frequency Range | 100 Hz |