SignalQuest, Inc. Rugged Package Sensors SQ-RPS Series

Description
Environmental protection IP65, IP67, IP68 with industry standard interfaces. Description Accelerometer (XLD) Shock Sensor (SHK) Vibration Sensor (SVS) Inclinometer (SI and SI2X) Programmable Tilt Switch (PTS) Function CAN2.0A/B J1939 CANOpen DeviceNet RS232 RS485 Modbus Ethernet PWM Pulse 4-20 mA Features IP65, 67, 68 environmental protection Low temperature drift Factory calibrated angle output High reliability solid-state MEMS Digital filtering for stable measurement Direct PC interface cable Applications Platform and vehicle leveling Satellite dish and antenna alignment Pitch and roll measurement Machine control and monitoring Angle measurement and recording Computer input, head tracking, and mouse pointing
Datasheet
Description
Environmental protection IP65, IP67, IP68 with industry standard interfaces. Description Accelerometer (XLD) Shock Sensor (SHK) Vibration Sensor (SVS) Inclinometer (SI and SI2X) Programmable Tilt Switch (PTS) Function CAN2.0A/B J1939 CANOpen DeviceNet RS232 RS485 Modbus Ethernet PWM Pulse 4-20 mA Features IP65, 67, 68 environmental protection Low temperature drift Factory calibrated angle output High reliability solid-state MEMS Digital filtering for stable measurement Direct PC interface cable Applications Platform and vehicle leveling Satellite dish and antenna alignment Pitch and roll measurement Machine control and monitoring Angle measurement and recording Computer input, head tracking, and mouse pointing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rugged Package Sensors - SQ-RPS Series - SignalQuest, Inc.
Lebanon, NH, USA
Rugged Package Sensors
SQ-RPS Series
Rugged Package Sensors SQ-RPS Series
Environmental protection IP65, IP67, IP68 with industry standard interfaces. Description Accelerometer (XLD) Shock Sensor (SHK) Vibration Sensor (SVS) Inclinometer (SI and SI2X) Programmable Tilt Switch (PTS) Function CAN2.0A/B J1939 CANOpen DeviceNet RS232 RS485 Modbus Ethernet PWM Pulse 4-20 mA Features IP65, 67, 68 environmental protection Low temperature drift Factory calibrated angle output High reliability solid-state MEMS Digital filtering for stable measurement Direct PC interface cable Applications Platform and vehicle leveling Satellite dish and antenna alignment Pitch and roll measurement Machine control and monitoring Angle measurement and recording Computer input, head tracking, and mouse pointing

Environmental protection IP65, IP67, IP68 with industry standard interfaces.

Description

  • Accelerometer (XLD)
  • Shock Sensor (SHK)
  • Vibration Sensor (SVS)
  • Inclinometer (SI and SI2X)
  • Programmable Tilt Switch (PTS)

Function

  • CAN2.0A/B
  • J1939
  • CANOpen
  • DeviceNet
  • RS232
  • RS485
  • Modbus
  • Ethernet
  • PWM
  • Pulse
  • 4-20 mA

Features

  • IP65, 67, 68 environmental protection
  • Low temperature drift
  • Factory calibrated angle output
  • High reliability solid-state MEMS
  • Digital filtering for stable measurement
  • Direct PC interface cable

Applications

  • Platform and vehicle leveling
  • Satellite dish and antenna alignment
  • Pitch and roll measurement
  • Machine control and monitoring
  • Angle measurement and recording
  • Computer input, head tracking, and mouse pointing
Datasheet

Technical Specifications

  SignalQuest, Inc.
Product Category Vibration Sensors
Product Number SQ-RPS Series
Product Name Rugged Package Sensors
Measurement Axes Biaxial (optional feature); Triaxial (optional feature)
Unlock Full Specs
to access all available technical data