ITEM#:A6846
SiO2
CAS#:7631-86-9
F.W.:60.09
NFPA#:2-0-0
Specific Gravity: 0.000
DOT:NR
Descriptions: 0.03 micron powder
Specification
TEST
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Absorbents and Adsorbents |
| Product Name | SILICA, 99.99+% |
| Material Type | Silica or fused silica |