GFS Chemicals, Inc. LITHIUM PHOSPHATE, TRIBASIC

Description
ITEM#:2972 Li3PO4 CAS#:10377-52-3 F.W.:115.79 NFPA#: Specific Gravity: DOT:NR Descriptions: Assay approximately 98% by mass balance Specification TEST 1. Assay about 98% Properties No properties.
Description
ITEM#:2972 Li3PO4 CAS#:10377-52-3 F.W.:115.79 NFPA#: Specific Gravity: DOT:NR Descriptions: Assay approximately 98% by mass balance Specification TEST 1. Assay about 98% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
LITHIUM PHOSPHATE, TRIBASIC -  - GFS Chemicals, Inc.
Columbus, OH, USA
LITHIUM PHOSPHATE, TRIBASIC
LITHIUM PHOSPHATE, TRIBASIC
ITEM#:2972 Li3PO4 CAS#:10377-52-3 F.W.:115.79 NFPA#: Specific Gravity: DOT:NR Descriptions: Assay approximately 98% by mass balance Specification TEST 1. Assay about 98% Properties No properties.

ITEM#:2972
Li3PO4
CAS#:10377-52-3
F.W.:115.79
NFPA#:
Specific Gravity:
DOT:NR
Descriptions: Assay approximately 98% by mass balance
Specification
TEST
1. Assay about 98%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name LITHIUM PHOSPHATE, TRIBASIC
Chemical Formula Li3PO4
Unlock Full Specs
to access all available technical data

Similar Products

3M KCl-LR Electrolyte Solution - 238939 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
Calcium Chloride 0.1% Aqueous - s2143 - Poly Scientific
Specs
Salts All Inorganic Salts; Calcium Chloride
Chemical Name Calcium Chloride 0.1% Aqueous
State of Matter Liquids
View Details
Specs
Type Solid State
Chemical Name Copper Sulfate
Chemical Formula CuSO4 5H2O
View Details