GFS Chemicals, Inc. LANTHANUM NITRATE, HEXAHYDRATE 99.999%

Description
ITEM#:A4069 La(NO3)3•6H2O CAS#:10277-43-7 F.W.:433.03 NFPA#:1-0-3 Specific Gravity: 0.000 DOT:5.1/III Descriptions: Specification TEST 1. Assay (metals basis) 99.999% 2. Lanthanum content 30.5-33.5% Properties No properties.
Description
ITEM#:A4069 La(NO3)3•6H2O CAS#:10277-43-7 F.W.:433.03 NFPA#:1-0-3 Specific Gravity: 0.000 DOT:5.1/III Descriptions: Specification TEST 1. Assay (metals basis) 99.999% 2. Lanthanum content 30.5-33.5% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
LANTHANUM NITRATE, HEXAHYDRATE 99.999% -  - GFS Chemicals, Inc.
Columbus, OH, USA
LANTHANUM NITRATE, HEXAHYDRATE 99.999%
LANTHANUM NITRATE, HEXAHYDRATE 99.999%
ITEM#:A4069 La(NO3)3•6H2O CAS#:10277-43-7 F.W.:433.03 NFPA#:1-0-3 Specific Gravity: 0.000 DOT:5.1/III Descriptions: Specification TEST 1. Assay (metals basis) 99.999% 2. Lanthanum content 30.5-33.5% Properties No properties.

ITEM#:A4069
La(NO3)3•6H2O
CAS#:10277-43-7
F.W.:433.03
NFPA#:1-0-3
Specific Gravity: 0.000
DOT:5.1/III
Descriptions:
Specification
TEST
1. Assay (metals basis) 99.999%
2. Lanthanum content 30.5-33.5%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name LANTHANUM NITRATE, HEXAHYDRATE 99.999%
Chemical Formula La(NO3)36H2O
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238188 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
 - Praseodymium Oxide - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; RARE EARTHS
Chemical Name Praseodymium Oxide
Chemical Formula Pr6O11
View Details
Specs
Type Bio-Inorganic Compounds
Chemical Name Zinc Chloride
Chemical Formula ZnCl2 x H2O
View Details
COBALT FLUORIDE, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula CoF2
CAS Number 10026-17-2
State of Matter Powders
View Details