GFS Chemicals, Inc. COBALT FLUORIDE, 98%

Description
ITEM#:A2034 CoF2 CAS#:10026-17-2 F.W.:96.93 NFPA#: Specific Gravity: 0.000 DOT:8/II Descriptions: Specification TEST Properties No properties.
Description
ITEM#:A2034 CoF2 CAS#:10026-17-2 F.W.:96.93 NFPA#: Specific Gravity: 0.000 DOT:8/II Descriptions: Specification TEST Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
COBALT FLUORIDE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
COBALT FLUORIDE, 98%
COBALT FLUORIDE, 98%
ITEM#:A2034 CoF2 CAS#:10026-17-2 F.W.:96.93 NFPA#: Specific Gravity: 0.000 DOT:8/II Descriptions: Specification TEST Properties No properties.

ITEM#:A2034
CoF2
CAS#:10026-17-2
F.W.:96.93
NFPA#:
Specific Gravity: 0.000
DOT:8/II
Descriptions:
Specification
TEST
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name COBALT FLUORIDE, 98%
Chemical Formula CoF2
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238898 - Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 262 gallons (990 liters)
View Details
 - Copper Concentrate - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; BASE METALS & MINOR METALS ORES
Chemical Name Copper Concentrate
Chemical Formula CuFeS2
View Details
Old Bridge Chemicals, Inc.
Specs
Type Solid State
Chemical Name Copper Carbonate
Chemical Formula CuCO3 x Cu(OH)2
View Details
FUMARIC ACID, 99% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Acids All Inorganic Acids
Chemical Formula HOOCCH=CHCOOH
CAS Number 110-17-8
View Details