GFS Chemicals, Inc. IN-SPEC® TRANSMITTANCE STANDARD, 40%

Description
ITEM#:8444 CAS#: F.W.: NFPA#: Specific Gravity: 1.000 DOT:NR Descriptions: Specification TEST 1. Transmittance (at 635 nm) 40%T +/- 0.2 Properties No properties.
Description
ITEM#:8444 CAS#: F.W.: NFPA#: Specific Gravity: 1.000 DOT:NR Descriptions: Specification TEST 1. Transmittance (at 635 nm) 40%T +/- 0.2 Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
IN-SPEC® TRANSMITTANCE STANDARD, 40% -  - GFS Chemicals, Inc.
Columbus, OH, USA
IN-SPEC® TRANSMITTANCE STANDARD, 40%
IN-SPEC® TRANSMITTANCE STANDARD, 40%
ITEM#:8444 CAS#: F.W.: NFPA#: Specific Gravity: 1.000 DOT:NR Descriptions: Specification TEST 1. Transmittance (at 635 nm) 40%T +/- 0.2 Properties No properties.

ITEM#:8444
CAS#:
F.W.:
NFPA#:
Specific Gravity: 1.000
DOT:NR
Descriptions:
Specification
TEST
1. Transmittance (at 635 nm) 40%T +/- 0.2
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name IN-SPEC® TRANSMITTANCE STANDARD, 40%
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Exceed™ Performance PE Polymers - Exceed™ 1518MM - ExxonMobil - Polyethylene Products
Specs
Applications Agriculture; Cosmetics / Personal Care; MRO / Construction
View Details
Green Filler -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details
Buffered Carbonate Solution - pH10 -  - Myron L Company
Specs
Function Buffer / Buffering Agent
Form & Features Liquids
View Details
Formulations - Applications - Activators - 41383PT - 34138347 - Hernon Manufacturing, Inc.
Specs
Function Deactivator / Passivator
View Details