ITEM#:2487
C7H16
CAS#:142-82-5
F.W.:100.20
NFPA#:
Specific Gravity: 0.684
DOT:3/II
Descriptions:
Specification
TEST
1. Assay (as n-Heptane) 96% min.
2. Residue after evaporation 0.001%
3. Water 0.01%
4. UV Absorbance at 197 nm 1.00
5. UV Absorbance at 210 nm 0.50
6. UV Absorbance at 260 nm 0.01 max
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Organic Chemicals |
| Product Name | HEPTANE HPLC |
| Trigger | Solvent |