ITEM#:2492
C4H8O
CAS#:109-99-9
F.W.:72.11
NFPA#:2-3-2
Specific Gravity: 0.890
DOT:3/II
Descriptions: Also meets ACS Specifications. Contains no stabilizer.
Specification
TEST
1. Assay (by GC) 99.9% min.
2. Color (APHA) 10 max.
3. Peroxide 0.015%
4. Residue after evaporation 3 ppm
5. Water 0.02%
6. Optical Absorbance at 212 nm 1.00
7. Optical Absorbance at 254 nm 0.20
8. Optical Absorbance at 280 nm 0.03
9. Optical Absorbance at 350 nm 0.01
Properties
No properties.
GFS Chemicals, Inc. | |
---|---|
Product Category | Organic Chemicals |
Product Name | TETRAHYDROFURAN HPLC |
Trigger | Solvent |