GFS Chemicals, Inc. ERBIUM OXYFLUORIDE, 99.99%

Description
ITEM#:A2911 ErOF CAS#:13825-13-3 F.W.:202.26 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (REO metals basis) 99.99% Properties No properties.
Description
ITEM#:A2911 ErOF CAS#:13825-13-3 F.W.:202.26 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (REO metals basis) 99.99% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
ERBIUM OXYFLUORIDE, 99.99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
ERBIUM OXYFLUORIDE, 99.99%
ERBIUM OXYFLUORIDE, 99.99%
ITEM#:A2911 ErOF CAS#:13825-13-3 F.W.:202.26 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (REO metals basis) 99.99% Properties No properties.

ITEM#:A2911
ErOF
CAS#:13825-13-3
F.W.:202.26
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Assay (REO metals basis) 99.99%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name ERBIUM OXYFLUORIDE, 99.99%
Chemical Formula ErOF
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238332 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
LITHIUM ALUMINUM HYDRIDE TABLET, 95% -  - GFS Chemicals, Inc.
Specs
Chemical Formula LiAlH4
CAS Number 16853-85-3
State of Matter Powders
View Details
Indium Compounds - Indium Oxide - Fine Powder - Indium Corporation
Specs
Chemical Name Indium Oxide
Chemical Formula In2O3
State of Matter Powders
View Details
Organozinc Reagent - 2223 - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Type OrganoMetallics
Chemical Name 4-[(1-Piperidino)Methyl ]Phenylzinc Iodide
Chemical Formula C12H16INZn
View Details