GFS Chemicals, Inc. LEAD CHLORIDE REAGENT

Description
ITEM#:1073 PbCl2 CAS#:7758-95-4 F.W.:278.10 NFPA#:3-0-0 Specific Gravity: 0.000 DOT:6.1/III Descriptions: Specification TEST 1. Assay 99.0% min. 2. Insoluble matter 0.01% 3. Nitrate 0.002% 4. Sulfate 0.01% 5. Copper 0.005% 6. Iron 0.003% Properties No properties.
Description
ITEM#:1073 PbCl2 CAS#:7758-95-4 F.W.:278.10 NFPA#:3-0-0 Specific Gravity: 0.000 DOT:6.1/III Descriptions: Specification TEST 1. Assay 99.0% min. 2. Insoluble matter 0.01% 3. Nitrate 0.002% 4. Sulfate 0.01% 5. Copper 0.005% 6. Iron 0.003% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
LEAD CHLORIDE REAGENT -  - GFS Chemicals, Inc.
Columbus, OH, USA
LEAD CHLORIDE REAGENT
LEAD CHLORIDE REAGENT
ITEM#:1073 PbCl2 CAS#:7758-95-4 F.W.:278.10 NFPA#:3-0-0 Specific Gravity: 0.000 DOT:6.1/III Descriptions: Specification TEST 1. Assay 99.0% min. 2. Insoluble matter 0.01% 3. Nitrate 0.002% 4. Sulfate 0.01% 5. Copper 0.005% 6. Iron 0.003% Properties No properties.

ITEM#:1073
PbCl2
CAS#:7758-95-4
F.W.:278.10
NFPA#:3-0-0
Specific Gravity: 0.000
DOT:6.1/III
Descriptions:
Specification
TEST
1. Assay 99.0% min.
2. Insoluble matter 0.01%
3. Nitrate 0.002%
4. Sulfate 0.01%
5. Copper 0.005%
6. Iron 0.003%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name LEAD CHLORIDE REAGENT
Chemical Formula PbCl2
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 5.00 - 238275 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Trisodium Citrate Dihydrate
Chemical Formula C6H5O7Na3· 2H2O
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
LEAD NITRATE, 99.5% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula Pb(NO3)2
CAS Number 10099-74-8
State of Matter Powders
View Details