GFS Chemicals, Inc. DYSPROSIUM OXALATE, 99%

Description
ITEM#:A2829 Dy(C2O4)3•10H2O CAS#:867-62-9 F.W.:769.23 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99% min Properties No properties.
Description
ITEM#:A2829 Dy(C2O4)3•10H2O CAS#:867-62-9 F.W.:769.23 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99% min Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
DYSPROSIUM OXALATE, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
DYSPROSIUM OXALATE, 99%
DYSPROSIUM OXALATE, 99%
ITEM#:A2829 Dy(C2O4)3•10H2O CAS#:867-62-9 F.W.:769.23 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99% min Properties No properties.

ITEM#:A2829
Dy(C2O4)3•10H2O
CAS#:867-62-9
F.W.:769.23
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Assay (metals basis) 99% min
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name DYSPROSIUM OXALATE, 99%
Chemical Formula Dy(C2O4)310H2O
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 6.00 - 238276 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Trisodium Citrate Dihydrate, and Citric Acid Monohydrate
Chemical Formula C6H5O7Na3· 2H2O, HOC(COOH)(CH2COOH)2·H2O
View Details
[(5-BICYCLO[2.2.1]HEPT-2-ENYL)ETHYL]DIMETHYLCHLOROSILANE, tech, endo/exo isomers - SIB0982.0 - Gelest, Inc.
Specs
Chemical Formula C 1 1 H 1 9 ClSi
CAS Number 120543-78-4
Flash Point 219 F (104 C)
View Details
Sodium Borax 0.5% Aqueous - s2041 - Poly Scientific
Specs
Chemical Name Sodium Borax 0.5% Aqueous
State of Matter Liquids
View Details