GFS Chemicals, Inc. CUPRIC BROMIDE REAGENT

Description
ITEM#:900 CuBr2 CAS#:7789-45-9 F.W.:223.36 NFPA#:2-0-1 Specific Gravity: 0.000 DOT:8/II Descriptions: Specification TEST 1. Assay 99% 2. Insoluble in dilute HBr 0.01% 3. Chloride 0.3% 4. Sulfate 0.01% 5. Iron 0.005% Properties No properties.
Description
ITEM#:900 CuBr2 CAS#:7789-45-9 F.W.:223.36 NFPA#:2-0-1 Specific Gravity: 0.000 DOT:8/II Descriptions: Specification TEST 1. Assay 99% 2. Insoluble in dilute HBr 0.01% 3. Chloride 0.3% 4. Sulfate 0.01% 5. Iron 0.005% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CUPRIC BROMIDE REAGENT -  - GFS Chemicals, Inc.
Columbus, OH, USA
CUPRIC BROMIDE REAGENT
CUPRIC BROMIDE REAGENT
ITEM#:900 CuBr2 CAS#:7789-45-9 F.W.:223.36 NFPA#:2-0-1 Specific Gravity: 0.000 DOT:8/II Descriptions: Specification TEST 1. Assay 99% 2. Insoluble in dilute HBr 0.01% 3. Chloride 0.3% 4. Sulfate 0.01% 5. Iron 0.005% Properties No properties.

ITEM#:900
CuBr2
CAS#:7789-45-9
F.W.:223.36
NFPA#:2-0-1
Specific Gravity: 0.000
DOT:8/II
Descriptions:
Specification
TEST
1. Assay 99%
2. Insoluble in dilute HBr 0.01%
3. Chloride 0.3%
4. Sulfate 0.01%
5. Iron 0.005%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name CUPRIC BROMIDE REAGENT
Chemical Formula CuBr2
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 9.21 - 238897 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 262 gallons (990 liters)
View Details
CESIUM ACETATE, 99.9% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula CsO2CCH3
CAS Number 3396-11-0
State of Matter Powders
View Details
 - MANGANESE DIOXIDE - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; SPECIALTY CHEMICALS
Chemical Name MANGANESE DIOXIDE
Chemical Formula MnO2
View Details
Wintersun Chemical
Specs
Chemical Name Sodium Metabisulfite
Chemical Formula Na2S2O5
CAS Number 7681-57-4
View Details