GFS Chemicals, Inc. DYSPROSIUM OXALATE, 99.9%

Description
ITEM#:3817 Dy(C2O4)3•10H2O CAS#:867-62-9 F.W.:769.23 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.9% 2. Dysprosium content 20.0-22.2% Properties No properties.
Description
ITEM#:3817 Dy(C2O4)3•10H2O CAS#:867-62-9 F.W.:769.23 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.9% 2. Dysprosium content 20.0-22.2% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
DYSPROSIUM OXALATE, 99.9% -  - GFS Chemicals, Inc.
Columbus, OH, USA
DYSPROSIUM OXALATE, 99.9%
DYSPROSIUM OXALATE, 99.9%
ITEM#:3817 Dy(C2O4)3•10H2O CAS#:867-62-9 F.W.:769.23 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.9% 2. Dysprosium content 20.0-22.2% Properties No properties.

ITEM#:3817
Dy(C2O4)3•10H2O
CAS#:867-62-9
F.W.:769.23
NFPA#:
Specific Gravity:
DOT:NR
Descriptions:
Specification
TEST
1. Assay (metals basis) 99.9%
2. Dysprosium content 20.0-22.2%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name DYSPROSIUM OXALATE, 99.9%
Chemical Formula Dy(C2O4)310H2O
Unlock Full Specs
to access all available technical data

Similar Products

OXYLYTE USD - 237136 - Hamilton Company
Hamilton Company
Specs
Type Other; Electrolyte
State of Matter Liquids
Volume 0.0132 gallons (0.0500 liters)
View Details
Specs
Type Other; Transition Metal Compound
Chemical Name Stainless Steel
State of Matter Powders
View Details
Ferric Chloride 10% Aqueous - s180B - Poly Scientific
Specs
Salts All Inorganic Salts
Chemical Name Ferric Chloride 10% Aqueous
State of Matter Liquids
View Details
Indium Compounds - Indium Tin Oxide - Fine Powder - Indium Corporation
Specs
Chemical Name Indium Tin Oxide
Chemical Formula In2O3:SnO2
State of Matter Powders
View Details