GFS Chemicals, Inc. COPPER, 99.5% SHOT, 20 MESH

Description
ITEM#:6862 Cu CAS#:7440-50-8 F.W.:63.55 NFPA#: Specific Gravity: DOT:NR Descriptions: Spherical shot Specification TEST 1. Assay (metals basis) 99.5% min. 2. Particle size on 20 mesh 5% max. Properties No properties.
Description
ITEM#:6862 Cu CAS#:7440-50-8 F.W.:63.55 NFPA#: Specific Gravity: DOT:NR Descriptions: Spherical shot Specification TEST 1. Assay (metals basis) 99.5% min. 2. Particle size on 20 mesh 5% max. Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
COPPER, 99.5% SHOT, 20 MESH -  - GFS Chemicals, Inc.
Columbus, OH, USA
COPPER, 99.5% SHOT, 20 MESH
COPPER, 99.5% SHOT, 20 MESH
ITEM#:6862 Cu CAS#:7440-50-8 F.W.:63.55 NFPA#: Specific Gravity: DOT:NR Descriptions: Spherical shot Specification TEST 1. Assay (metals basis) 99.5% min. 2. Particle size on 20 mesh 5% max. Properties No properties.

ITEM#:6862
Cu
CAS#:7440-50-8
F.W.:63.55
NFPA#:
Specific Gravity:
DOT:NR
Descriptions: Spherical shot
Specification
TEST
1. Assay (metals basis) 99.5% min.
2. Particle size on 20 mesh 5% max.
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name COPPER, 99.5% SHOT, 20 MESH
Chemical Formula Cu
Unlock Full Specs
to access all available technical data

Similar Products

OXYLYTE B - 237138 - Hamilton Company
Hamilton Company
Specs
Type Other; Electrolyte
Acids All Inorganic Acids; Phosphoric Acid
Chemical Name Phosphoric Acid
View Details
Ferric Ammonium Sulfate 2.5% Aqueous - s2253 - Poly Scientific
Specs
Chemical Name Ferric Ammonium Sulfate 2.5% Aqueous
State of Matter Liquids
View Details
Old Bridge Chemicals, Inc.
Specs
Type Bio-Inorganic Compounds
Chemical Name Zinc Chloride
Chemical Formula ZnCl2 x H2O
View Details