GFS Chemicals, Inc. LEAD OXIDE, 99.99%

Description
ITEM#:A4189 PbO CAS#:1317-36-8 F.W.:223.19 NFPA#:2-0-1 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.99% min. Properties No properties.
Description
ITEM#:A4189 PbO CAS#:1317-36-8 F.W.:223.19 NFPA#:2-0-1 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.99% min. Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
LEAD OXIDE, 99.99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
LEAD OXIDE, 99.99%
LEAD OXIDE, 99.99%
ITEM#:A4189 PbO CAS#:1317-36-8 F.W.:223.19 NFPA#:2-0-1 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.99% min. Properties No properties.

ITEM#:A4189
PbO
CAS#:1317-36-8
F.W.:223.19
NFPA#:2-0-1
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Assay (metals basis) 99.99% min.
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name LEAD OXIDE, 99.99%
Chemical Formula PbO
Unlock Full Specs
to access all available technical data

Similar Products

OXYLYTE B - 237138 - Hamilton Company
Hamilton Company
Specs
Type Other; Electrolyte
Acids All Inorganic Acids; Phosphoric Acid
Chemical Name Phosphoric Acid
View Details
Specialty Chemicals -  - Toray Industries (America), Inc.
Toray Industries (America), Inc.
Specs
State of Matter Powders
View Details
Phosphomolybdic Acid 10% Aqueous - s2176 - Poly Scientific
Specs
Acids All Inorganic Acids
Chemical Name Phosphomolybdic Acid 10% Aqueous
State of Matter Liquids
View Details