GFS Chemicals, Inc. CERIC NITRATE, SOLUTION, 1.5 N

Description
ITEM#:1575 H2Ce(NO3)6 CAS#:13093-17-9 F.W.:514.18 NFPA#: Specific Gravity: 1.574 DOT:8/5.1/II Descriptions: Specification TEST 1. Normality 1.45-1.55N 2. Specific gravity 1.5-1.6 g/ml 3. Iron 50 ppm max. Properties No properties.
Description
ITEM#:1575 H2Ce(NO3)6 CAS#:13093-17-9 F.W.:514.18 NFPA#: Specific Gravity: 1.574 DOT:8/5.1/II Descriptions: Specification TEST 1. Normality 1.45-1.55N 2. Specific gravity 1.5-1.6 g/ml 3. Iron 50 ppm max. Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CERIC NITRATE, SOLUTION, 1.5 N -  - GFS Chemicals, Inc.
Columbus, OH, USA
CERIC NITRATE, SOLUTION, 1.5 N
CERIC NITRATE, SOLUTION, 1.5 N
ITEM#:1575 H2Ce(NO3)6 CAS#:13093-17-9 F.W.:514.18 NFPA#: Specific Gravity: 1.574 DOT:8/5.1/II Descriptions: Specification TEST 1. Normality 1.45-1.55N 2. Specific gravity 1.5-1.6 g/ml 3. Iron 50 ppm max. Properties No properties.

ITEM#:1575
H2Ce(NO3)6
CAS#:13093-17-9
F.W.:514.18
NFPA#:
Specific Gravity: 1.574
DOT:8/5.1/II
Descriptions:
Specification
TEST
1. Normality 1.45-1.55N
2. Specific gravity 1.5-1.6 g/ml
3. Iron 50 ppm max.
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name CERIC NITRATE, SOLUTION, 1.5 N
Chemical Formula H2Ce(NO3)6
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 2.00 - 238273 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid, and Glycine
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
LANTHANUM FLUORIDE, 99.9% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula LaF3
CAS Number 13709-38-1
State of Matter Powders
View Details