GFS Chemicals, Inc. LANTHANUM FLUORIDE, 99.9%

Description
ITEM#:2219 LaF3 CAS#:13709-38-1 F.W.:195.90 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.9% Properties No properties.
Description
ITEM#:2219 LaF3 CAS#:13709-38-1 F.W.:195.90 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.9% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
LANTHANUM FLUORIDE, 99.9% -  - GFS Chemicals, Inc.
Columbus, OH, USA
LANTHANUM FLUORIDE, 99.9%
LANTHANUM FLUORIDE, 99.9%
ITEM#:2219 LaF3 CAS#:13709-38-1 F.W.:195.90 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.9% Properties No properties.

ITEM#:2219
LaF3
CAS#:13709-38-1
F.W.:195.90
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Assay (metals basis) 99.9%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name LANTHANUM FLUORIDE, 99.9%
Chemical Formula LaF3
Unlock Full Specs
to access all available technical data

Similar Products

OXYLYTE USD - 237136 - Hamilton Company
Hamilton Company
Specs
Type Other; Electrolyte
State of Matter Liquids
Volume 0.0132 gallons (0.0500 liters)
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
HOLMIUM OXIDE, 99.99% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula Ho2O3
CAS Number 12055-62-8
State of Matter Powders
View Details