GFS Chemicals, Inc. CALCIUM MOLYBDATE, 99.9%

Description
ITEM#:A1497 CaMoO4 CAS#:7789-82-4 F.W.:200.02 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.
Description
ITEM#:A1497 CaMoO4 CAS#:7789-82-4 F.W.:200.02 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CALCIUM MOLYBDATE, 99.9% -  - GFS Chemicals, Inc.
Columbus, OH, USA
CALCIUM MOLYBDATE, 99.9%
CALCIUM MOLYBDATE, 99.9%
ITEM#:A1497 CaMoO4 CAS#:7789-82-4 F.W.:200.02 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.

ITEM#:A1497
CaMoO4
CAS#:7789-82-4
F.W.:200.02
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name CALCIUM MOLYBDATE, 99.9%
Chemical Formula CaMoO4
Unlock Full Specs
to access all available technical data

Similar Products

3M KCl Electrolyte Solution - 238036 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
Specs
Type Other; Transition Metal Compound
Chemical Name Germanium Dioxide
State of Matter Powders
View Details
Gold Chloride 0.1% Aqueous - s201 - Poly Scientific
Specs
Salts All Inorganic Salts
Chemical Name Gold Chloride 0.1% Aqueous
State of Matter Liquids
View Details
Inorganic Compounds - Germanium Tetrachloride - Indium Corporation
Specs
Chemical Name Germanium Tetrachloride
Chemical Formula GeCl4
State of Matter Liquids
View Details