Poly Scientific Gold Chloride 0.1% Aqueous s201

Description
Gold Chloride 0.1% Aqueous
Description
Gold Chloride 0.1% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Gold Chloride 0.1% Aqueous - s201 - Poly Scientific
Bay Shore, NY, USA
Gold Chloride 0.1% Aqueous
s201
Gold Chloride 0.1% Aqueous s201
Gold Chloride 0.1% Aqueous

Gold Chloride 0.1% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s201
Product Name Gold Chloride 0.1% Aqueous
Salts All Inorganic Salts
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 3.06 - 238274 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Salts All Inorganic Salts; Sodium Chloride
View Details
Sodium Chloride 0.9% Aqueous (Saline Solution) - s1916 - Poly Scientific
Specs
Salts All Inorganic Salts; Sodium Chloride
Chemical Name Sodium Chloride 0.9% Aqueous (Saline Solution)
State of Matter Liquids
View Details
Wintersun Chemical
Specs
Chemical Name Lithium Bromide
Chemical Formula LiBr
CAS Number 7550-35-8
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details