GFS Chemicals, Inc. BORON OXIDE, 99.999%

Description
ITEM#:1220 B2O3 CAS#:1303-86-2 F.W.:69.62 NFPA#:2-0-1 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.999% min. Properties No properties.
Description
ITEM#:1220 B2O3 CAS#:1303-86-2 F.W.:69.62 NFPA#:2-0-1 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.999% min. Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
BORON OXIDE, 99.999% -  - GFS Chemicals, Inc.
Columbus, OH, USA
BORON OXIDE, 99.999%
BORON OXIDE, 99.999%
ITEM#:1220 B2O3 CAS#:1303-86-2 F.W.:69.62 NFPA#:2-0-1 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.999% min. Properties No properties.

ITEM#:1220
B2O3
CAS#:1303-86-2
F.W.:69.62
NFPA#:2-0-1
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Assay (metals basis) 99.999% min.
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name BORON OXIDE, 99.999%
Chemical Formula B2O3
Unlock Full Specs
to access all available technical data

Similar Products

3M KCl Electrolyte Solution - 238036 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
LITHIUM MOLYBDATE, 99.5% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula Li2MoO4
CAS Number 13568-40-6
State of Matter Powders
View Details